- - 12.7 cm (5") 854 x 480 pixels
- - Qualcomm Snapdragon 200 1.2 GHz
- - 1 GB 8 GB MicroSD (TransFlash) 128 GB
- - 3G Dual SIM MicroSIM
- - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
- - Single camera 8 MP
- - 2600 mAh
- - Android 5.0
5" (854 x 480, LED), Qualcomm Snapdragon 200 (1.2 GHz), 1GB (RAM), 8GB (eMMC), Android 5.0 Lollipop, 2 / 8Mpix, 802.11 b/g/n, Bluetooth 4.0, 3G (WCDMA), 1 x Micro-USB, 1 x Micro-SD, 2600 mAh, GPS (A-GPS, Glonass), 170 g
Vibrant Colors for Your Unique Style
Multiple colors are available to match the multi-colored ASUS ZenUI options, allowing you to personalize your phone so it reflects your mood and personality. Choose from Glacier Gray, Sheer Gold, Silver Blue, Glamour Red, Charcoal Black and Pearl White — or treat yourself to several!
Ergonomic Arc Design with Intuitive Rear Controls
ZenFone Go has a highly-intuitive control layout, incorporating a physical rear key as part of the new Ergonomic Arc design. Snapping selfies, adjusting the volume and retracing your steps now feels completely natural, regardless of whether you are right- or left-handed. The elegant new shape feels secure and extremely comfortable to hold.
Smooth Performance with Quad Core Performance
ZenFone Go’s Qualcomm processor can easily handle multiple tasks and deliver an immersive gaming experience.
Stunning Display
ZenFone Go is equipped with a great resolution display, sporting a pixel density of 365ppi for an impressive visual appearance. ASUS TruVivid technology with improved clarity, lighter and beautiful vivid color.
High-Quality Photos with 8MP Camera
ZenFone Go’s 8MP rear camera shoots beautiful, high-quality photos with a professional look. And as it’s with you all the time, you’ll capture every moment!
Dual SIM, Dual Standby
ZenFone Go features two SIM card slots in one device, allowing you to use a single device both your personal life and work. ZenFone Go's advanced antenna design provides fantastic performance, even in areas with poor signal — so you’ll won’t lose your call on the metro or in built-up areas. It’s also obsessive about conserving power when searching for a signal, significantly increasing standby time.
High-Capacity 2,600mAh Battery
ZenFone Go combines class-leading performance with up to 440 hours of battery life — that’s well over two weeks of standby! And when you’re enjoying ZenFone Go, it has enough juice to let you talk on 3G for up to 8.9 hours or record up to 7 hours of Wi-Fi Browsing!
ASUS ZenUI
A Simpler, Smarter, More Personalized ZenUI Experience
Freedom, connection, and expression form the foundation for ASUS ZenUI, our sublime mobile user interface. An exquisite visual design with exciting new features — including ZenMotion, Trend Micro™ Dr. Safety and ZenUI Instant Updates — enhance usability, ensure security and privacy, and deliver a seamless user experience.
Enjoy 100GB of FREE Google Drive Storage!
Your ZenFone Go comes with 100GB of Google Drive storage, free for two years. You’ll be able to store loads of stuff and access it quickly and easily — and wherever you go! Redeem this offer in the Google Drive app by April 1, 2018.
ASUS ZenFone Go ZB500KG, 12.7 cm (5"), 1 GB, 8 GB, 8 MP, Android 5.0, Black
ASUS ZenFone Go ZB500KG. Display diagonal: 12.7 cm (5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 200. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 2600 mAh. Product colour: Black. Weight: 170 g