location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zen AiO Pro Z220ICUT-GG009X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zen AiO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z220ICUT-GG009X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z220ICUT-GG009X
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zen AiO Pro Z220ICUT-GG009X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Gold
  • - Intel® Core™ i5 i5-6400T 2.2 GHz
  • - Touchscreen 54.6 cm (21.5") Full HD 1920 x 1080
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD Card reader integrated
  • - Intel® HD Graphics 530
  • - 1 MP
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home
Long product name ASUS Zen AiO Pro Z220ICUT-GG009X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Gold :
The long product name of ASUS Zen AiO Pro Z220ICUT-GG009X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6400T (6M Cache, 2.2GHz), 8GB DDR4, 1000GB HDD, Intel HD Graphics 530, Windows 10
More>>>
ASUS Zen AiO Pro Z220ICUT-GG009X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Gold:
The official description of ASUS Zen AiO Pro Z220ICUT-GG009X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish design, expertly crafted
We believe that technology can be beautiful, and Zen AiO Pro is the ultimate proof. Precision-crafted from solid aluminum with a sensuous brushed Icicle Gold finish, Zen-inspired spun-metal detailing, sparkling diamond-cut edges and a seamlessly-integrated stand, Zen AiO Pro is a precision-crafted artwork that will add grace and style to any home.

Powerful beyond your imagination
Zen AiO Pro has incredible performance to match its incredible looks. Inside the sleek exterior you’ll find up to the latest Intel® Core™ i7 processors, the latest DDR4 memory, up to NVIDIA® GeForce® GTX™ 960M gaming-grade graphics, the latest connectivity and more, all perfectly matched for silky-smooth responsiveness

Massive multi- speaker sound
Get ready to give your ears a treat! Zen AiO Pro with ASUS SonicMaster Premium goes beyond the ordinary to give you an audio experience like no other. Developed by the ASUS Golden Ear engineering team, its six-speaker stereo configuration and 16-watt output delivers immersive full-range, multi-layered sound with rich, thumping bass and sparkling highs. With Zen AiO Pro, it’s just like being at a live concert!

Create your own personal cloud
Zen AiO Pro is the hub of your digital life, allowing you to create your own personal cloud for fast, secure and convenient access to all your files from any device. No matter where your files are stored — on Zen AiO Pro, on your mobile devices, or in the cloud — you can access them all easily and quickly from Zen AiO Pro. With every Zen AiO Pro, you also get a 100 GB ASUS WebStorage account completely free for one year!

Enjoy the latest version of Windows
Zen AiO Pro takes full advantage of many of the all-new features in Windows 10. The two array microphones have advanced noise-cancellation that makes it a joy to use Cortana, your personal digital search assistant.

Short summary description ASUS Zen AiO Pro Z220ICUT-GG009X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Gold:
This short summary of the ASUS Zen AiO Pro Z220ICUT-GG009X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Gold data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zen AiO Pro Z220ICUT-GG009X, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS Zen AiO Pro Z220ICUT-GG009X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Gold:
This is an auto-generated long summary of ASUS Zen AiO Pro Z220ICUT-GG009X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Gold based on the first three specs of the first five spec groups.

ASUS Zen AiO Pro Z220ICUT-GG009X. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Gold

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6400T
Processor cores
4
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i5-6400 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2BS
Tcase
66 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory clock speed
2133 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
950 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Audio
Built-in speaker(s) *
Yes
Audio system
Sonic Master Premium
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Gold
Performance
Product type *
All-in-One PC
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88187
Weight & dimensions
Width (with stand)
534 mm
Depth (with stand)
163 mm
Height (with stand)
401 mm
Weight (with stand)
6.2 kg
Depth (without stand)
47 mm
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Detachable display
No
Country Distributor
United Kingdom 1 distributor(s)