Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X99-A Intel X99 LGA 2011-v3 ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X99-A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X99-A
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20114
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 11 Dec 2017 18:14:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS X99-A Intel X99 LGA 2011-v3 ATX motherboard :
The short editorial description of ASUS X99-A Intel X99 LGA 2011-v3 ATX motherboard

Intel Socket 2011-v3, Intel X99, 8 x DIMM, Max. 64GB, DDR4, Gigabit LAN, ATX
More>>>
ASUS X99-A Intel X99 LGA 2011-v3 ATX motherboard:
The official marketing text of ASUS X99-A Intel X99 LGA 2011-v3 ATX motherboard as supplied by the manufacturer

Unmatched performance, flawless Crystal Sound 2 audio and customizable Turbo App for your X99 build.

- Patent Pending OC Socket – Drive CPU and DDR4 performance beyond all expectations!
- 5-Way Optimization by Dual Intelligent Processors 5 – One click overclock and cooling, done!
- 32Gb/s ultrafast M.2 x4
- Crystal Sound 2 - Flawless audio that makes you part of the game!
- Total control anytime, anywhere with Remote GO!

Drive CPU and DDR4 performance beyond all expectations!
Patent Pending OC Socket

Designed to break performance barriers, ASUS OC Socket utilizes extra pins to connect a proprietary circuit to contacts found on Haswell-E's land grid array (LGA). Combined with our customized UEFI, this exclusive feature enables higher DDR4 memory frequencies, lower latencies and enhanced stability while overclocking, extending all the way to extreme overclocking conditions, such as Liquid Nitrogen (LN2). OC Socket is 100% compatible with new Haswell-E LGA 2011-v3 CPUs, ensuring the ideal combination of overclocking performance and compatibility.

Unique Cache Bus Voltage Adjustment
Cache bus links areas such as CPU cores, DDR4 Memory Controllers, System Agent and the shared L3 Cache. It is a critical interconnect for the whole CPU subsystem. Higher cache bus frequency directly gives faster total sub-system performance. ASUS OC Socket exclusively provides an adjustable cache bus voltage to reach higher cache bus frequencies.

Make your memory go faster
This is the first platform to support DDR4 memory and it's able to drive memory frequencies to 3200MHz (and beyond when overclocked)! ASUS-exclusive T-Topology circuit design plus OC Socket provides superb memory-overclocking capability to unleash the full power of DDR4 by minimizing coupling noise and signal reflection. With innovative equidistant memory channels, it delivers the most balanced control and powerful overclocking compatibility. ASUS works with almost every DDR4 memory vendor to ensure the best compatibility.

Get performance, efficiency, digital power, fan control and even networking and audio tuning tailored for you

One click takes care of all that complex tuning. Your PC is smart with ASUS 5-Way Optimization. It dynamically optimizes essential aspects of your system based on real-time use – so you get superb CPU performance, everyday energy savings, ultra-stable digital power, cool and quiet fans and now even networking and audio settings that are tailored for the apps that you are using. In short, 5-Way Optimization ensures that your PC is perfect for gaming, entertainment, productivity or just about anything else!

- Games run swiftly and smoothly with high performance, prioritized bandwidth and vivid sound.
- Fans stay whisper-quiet for everyday computing and ensure extreme cooling efficiency when gaming.
- Never-stutter in professional apps and heavy loading.
- Energy waste is reduced so you'll save money.

Fan Xpert 3
Fan Xpert 3 puts 4-pin/3-pin CPU and case fan controls in one place. It scans each fan's characteristics and delivers custom settings for each fan based on the dedicated area temperatures detected by hardware thermal sensors. Make sure every fan achieves the best balance of cooling performance and low noise. Fan Xpert 3 supports hardware-level PWM/DC combo mode for both the CPU and case fans. It even can reduce the CPU fan speed to below the default minimum, for extra-quiet and power saving operation during light loads.

Media-acclaimed UEFI BIOS
The smoothest, slickest mouse-controlled graphical BIOS has been improved to make it even more appealing. Whether you're a PC novice or a seasoned overclocker, the EZ and Advanced Modes help you find your way, quickly and easily.

Evolve your storage speed with SATA Express
SATA Express provides up to 10Gbit/s data-transfer speeds from two PCIE 2.0 lanes, resolving the higher bandwidth request in the near future. The current SSDs consume up to 550MB/s, which is close to saturation point for SATA 6Gbit/s connections. Backwardly compatible with up to two SATA drives, SATA Express is the next-generation connectivity standard — and ensures that you and your system won't get left behind.

Speed up with onboard M.2 up to 32Gb/s
With a 4 x PCI Express 3.0/2.0 bandwidth, M.2 supports up to 32Gb/s data-transfer speeds. It is the perfect choice for an operating system or application drive, making your whole PC or professional apps work as fast as possible.

Turbo App
Gamers and professionals can get benefit from app specific optimizations by the exclusive ASUS Turbo App. Its intuitive tuning panel boosts a range of hardware; overclock your CPU, tune your fans, prioritize network data and optimize audio settings automatically.

Crystal Sound 2
Crystal Sound 2 makes short work of optimizing audio settings for the way you want to listen, be it gaming, chatting, watching movies or relaxing to your favorite music. Onboard physical shielding, professional engineered design and premium components, including Japanese-made audio capacitors and operational amplifiers (op-amps), result in sound output that has exceptional clarity and fidelity. Discover a whole new dimension of superior audio and get ready to rule!

A double win for gaming!
The difference between defeat and victory can be measured in milliseconds. That's why ASUS motherboards are equipped with state-of-the-art networking technology that puts your frags first!

Turbo LAN
Turbo LAN with cFosSpeed traffic-shaping technology adds even more lag-reducing support and intuitive user interface. It allows you to lower lag with no expert knowledge – by up to 1.45X! If you're a tweaker, use Advanced Mode for hardcore controls.

Intel® Gigabit Ethernet —top gaming choice that goes faster with your CPU
Faster, smoother gaming – always. Intel® Gigabit Ethernet has the serious double advantage of communicating directly with CPUs and offering high TCP and UDP throughput. This significantly reduces the processor's workload, so there's more power for your game and your gameplay.

Up to 2X-faster UDP game-data performance
ASUS engineers used IxChariot, an independent network-assessment test tool, to determine just how much quicker Intel Gigabit Ethernet deals with the smaller (sub-256 byte) UDP data packets that are vital for responsive gaming. The results are in — and with X99 your game-data packets flow up to two times (2X) faster than competing gaming-LAN technologies!

Multi-GPU support
With support for both NVIDIA® SLI™ and AMD CrossFireX™ 2/3-WAY configurations, the X99 motherboard enables multi-GPU setups so you can harness the full power of the latest graphics technologies to drive games at 4K and beyond.

ASUS HomeCloud
ASUS HomeCloud creates a world without boundaries. It lets you access your PC remotely, stream multimedia content to wherever you want, and manage all your stuff from anywhere — no matter where it's stored. It even turns your hard drive into private cloud storage, removing worries about storage limits. With HomeCloud, your PC becomes the gateway to your world.

Total control anytime, anywhere with Remote GO!
Remote GO! gives you complete control of your PC — even when you're away from home! Access your forgotten files at home, work on your PC while your are in the traffic or outside. Plus one step to manage all your public clouds or sync files among your PC and devices in a click.

Media Streamer
Enjoy your PC's multimedia content —anywhere! Pipe music from your PC while sipping coffee in a café or sit back with friends and stream a favorite movie to a smart TV. With ASUS Media Streamer, your entertainment goes wherever you go.

Intel® Core™ i7 Processor LGA2011-v3 Ready
This motherboard supports Intel® Core™ i7 processors in the LGA2011-v3 package, with memory and PCI Express controllers integrated to support 4-channel (8 DIMM) DDR4 memory and 40/28 PCI Express 3.0/2.0 lanes.

Intel® X99 Express Chipset
The Intel® X99 Express Chipset is a single-chipset design that supports socket LGA2011-v3 Intel® Core™ i7 processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, X99 provides a maximum 6 USB 3.0 ports, 10 SATA 6Gbit/s ports for faster data retrieval.

Short summary description ASUS X99-A Intel X99 LGA 2011-v3 ATX motherboard:
This short summary of the ASUS X99-A Intel X99 LGA 2011-v3 ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X99-A, DDR4-SDRAM, DIMM, 2133,2400,2666,2800,3000,3200 MHz, Quad, 64 GB, Intel

Long summary description ASUS X99-A Intel X99 LGA 2011-v3 ATX motherboard:
This is an auto-generated long summary of ASUS X99-A Intel X99 LGA 2011-v3 ATX motherboard based on the first three specs of the first five spec groups.

ASUS X99-A. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Supported memory clock speeds: 2133,2400,2666,2800,3000,3200 MHz. Processor family: Intel, Compatible processor series: Core i7, Processor socket: LGA 2011-v3. Supported storage drive interfaces: Serial ATA III. LAN controller: Intel I218V, Ethernet interface type: Fast Ethernet, Gigabit Ethernet. Component for: PC, Motherboard chipset family: Intel, Motherboard chipset: Intel X99

Memory
Supported memory types *
Types of memory which can be used with the product.
DDR4-SDRAM
Memory slots type *
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
DIMM
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
2133,2400,2666,2800,3000,3200 MHz
Number of memory slots
8
Memory channels
Quad
Non-ECC
Yes
Maximum internal memory
The maximum internal memory which is available in the product.
64 GB
Unbuffered memory
Yes
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Compatible processor series *
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Core i7
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 2011-v3
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
4
USB 3.0 (3.1 Gen 1) connectors *
This is a connector (normally attached to a cable) for USB 3.0. USB 3.0 is the second major revision of the Universal Serial Bus (USB) standard for computer connectivity. First introduced in 2008, USB 3.0 adds a new transfer mode called "SuperSpeed," (distinguishable from USB 2.0 by either the blue colour of the port or the initials SS) capable of transferring data at up to 5Gbit/s—more than ten times as fast as the 480 Mbit/s top speed of USB 2.0.
4
Number of SATA III connectors *
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA III (revision 3.x) interface, formally known as SATA 6Gb/s, is a third generation SATA interface running at 6.0Gb/s. The bandwidth throughput, which is supported by the interface, is up to 600MB/s. This interface is backwards compatible with SATA 3 Gb/s interface.
8
Supported storage drive interfaces
Serial ATA III
S/PDIF out connector
Yes
CPU fan connector
Yes
Number of COM connectors
1
ATX Power connector (24-pin)
Yes
Chassis intrusion connector
Yes
Number of chassis fan connectors
4
TPM connector
Yes
EPS power connector (8-pin)
Yes
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
6
Back panel I/O ports
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Networking
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
LAN controller
Intel I218V
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Performance
Component for *
What this product is used as a part of (component for).
PC
Motherboard chipset family *
The category of motherboard chipset e.g. Intel, AMD.
Intel
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel X99
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 10
Audio system
System used to play music or speech.
Realtek ALC1150
Graphics
Parallel processing technology support
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
3-Way CrossFireX,3-Way SLI,Quad-GPU CrossFireX,Quad-GPU SLI
Expansion slots
PCI Express x1 (Gen 2.x) slots
2
PCI Express x16 (Gen 2.x) slots
Places where PCI Express x16 (Gen 2.x) are placed inside and connected to the computer motherboard.
1
PCI Express x16 (Gen 3.x) slots
Places where PCI Express x16 (Gen 3.x) are placed inside and connected to the computer motherboard.
3
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
UEFI
Clear CMOS jumper
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
244 mm
Packaging content
Cables included
SATA
Source Testseek summary Average rating
Reviews
Updated:
2015-04-19
Testseek has collected 42 expert reviews for ASUS X99-A motherboard and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
88%
Source Review comments Score
ocaholic.ch.english
Updated:
2015-04-19
With the X99-A, ASUS has yet another motherboard in its portfolio, which is based on Intels latest X99 chipset. This particular board comes with a reasonable price point and even a decent feature mix. At a first glance it looks like this could be a very g...
Bottom line The X99A from ASUS is an overall really good board, that comes with a rather affordable price tag Compared to the predecessor the motherboard maker changed the color scheme from black/gold to black/white, which in our opinion is quite a bit better lookin...
90%
kitguru.net
Updated:
2015-04-19
What relevance does that opening section have to today's review? Well it's thanks to affordable, feature-filled motherboards such as the Asus X99-A that the LGA 2011-3 platform is within financial reach for a greater number of enthusiasts. Making a chip...
Bad PCIe configuration could have been subtly tweaked to improve graphics/M.2 support, Black SLI ribbon is preferable.
Bottom line As far as well-priced, balanced LGA 2011-3 motherboards go, Asus' X99-A is a very good solution. The number and breadth of features offered is practical for a range of users, and the overall performance levels are consistently positive.Overclocking perfor...
85%
apcmag.com
Updated:
2015-04-19
So what is the X99-A missing for the almost $200 discount? Not a lot really. No Wi-Fi or Bluetooth, only one LAN port, somewhat reduced PCIe options and a slightly smaller array of SATA and USB connections. Power users will delight in the higher end board...
80%
eteknix.com
Updated:
2015-04-19
Intel's current flagship consumer chipset, X99 has been around since August 2014. The X99 chipset was the first motherboard range to fully utilise DDR4 memory modules and put the much higher speeds to use. It's starting to age slightly, being around 8 mon...
0%
hardwarecanucks.com
Updated:
2015-04-19
So far the Intel X99-based motherboards from ASUS have left us with nothing but positive impressions, which is something that can't quite say about every manufacturer. From the enthusiast-oriented Rampage V Extreme, to the featured-filled X99-Deluxe, to t...
Bottom line The X99-A is the fourth ASUS X99 motherboard that we have reviewed, and it continues the streak of excellence that we have experienced thus far. This should come as no surprise given how similar the X99-A is to the X99-PRO, and how similar the X99-PRO is...
0%
overclockersclub.com
Updated:
2015-04-19
Intel delivered its Haswell-E architecture back at the end of August 2014. To do so, it did not ride the coat tails of Ivybridge-E and use the long in the tooth X79 socket 2011 platform. Instead, it brought forward a new chipset and socket name, 2011-v3...
Good Overclocking (OC Socket), Affordable, ASUS Software Package, DigiVRM, UEFI BIOS, Crystal Sound 2, 5Way Optimization, Quad GPU Support...
Bad Slim Bundle...
Bottom line After years of testing the low and high-ends of ASUS product stack, the one constant is the user experience from the bottom to the top of the product stack. The -A series boards are not the most feature rich boards that ASUS brings to the table. When take...
0%
uk.hardware.info
Updated:
2015-04-19
At the end of August Intel introduced the Haswell E processors and we published a comparative test of 15 Intel X99 motherboards . Since our last test we have received another few new motherboards and we have retested some boards that did not perform opt...
Bottom line The Hardware.Info Price comparison tool at the moment has a total of 30 X99 boards, out of the 30 we have now tested 20 motherboards. This should give us a good view on what is on the market and what are the best choices at the moment. We are basing our...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
Portugal 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Україна 1 distributor(s)
Belgium 1 distributor(s)
X