ASUS logo

ASUS X93SV-YZ104 laptop Intel® Core™ i5 i5-2410M 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25280
Info modified on:
23 Jan 2025, 18:31:22
Short summary description ASUS X93SV-YZ104 laptop Intel® Core™ i5 i5-2410M 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Brown:

ASUS X93SV-YZ104, Intel® Core™ i5, 2.3 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS X93SV-YZ104 laptop Intel® Core™ i5 i5-2410M 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Brown:

ASUS X93SV-YZ104. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.