location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X751MA-TY037H laptop Intel® Pentium® N3530 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X751MA-TY037H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X751MA-TY037H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS X751MA-TY037H laptop Intel® Pentium® N3530 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Pentium® N3530 2.16 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 65 W
  • - Windows 8.1 64-bit
Long product name ASUS X751MA-TY037H laptop Intel® Pentium® N3530 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black :
The long product name of ASUS X751MA-TY037H laptop Intel® Pentium® N3530 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3" 1600x900 LED, Intel Pentium N3530 2.16GHz, 4GB DDR3L 1600MHz, 500GB HDD 5400rpm, DVD+/-RW, SD/MMC, VGA WebCam, Gigabit Ethernet, 802.11b/g/n, Bluetooth 4.0, USB 3.0, 2xUSB 2.0, HDMI, 65W, 2.8kg, Windows 8.1 64-bit, Black
More>>>
ASUS X751MA-TY037H laptop Intel® Pentium® N3530 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:
The official description of ASUS X751MA-TY037H laptop Intel® Pentium® N3530 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A value-packed everyday notebook with optional Intel RealSense 3D Camera
The ASUS X Series is the perfect all-round value laptop for work and play. Powered by a choice of Intel or AMD processors, X Series is a stylish notebook designed for those looking to stand out from the crowd. X751 features the optional Intel RealSense 3D Camera to change the way you interact with your notebook, allowing you to scroll through web pages, play games, or open an app hands-free. There’s even ASUS SonicMaster to immerse you in superb, high quality audio.

Hands-free interaction with the Intel RealSense 3D Camera
The X751 features the Intel RealSense 3D camera and changes the way you interact with your notebook. Its two lenses give it the ability to recognize and track you in all three dimensions. The Intel RealSense 3D camera lets you interact naturally with the X751, it tracks your hands and face, allowing you to scroll through web pages, play games, or open an app without touching the notebook. In addition, the Intel RealSense 3D camera lets you scan real-life objects to create digital 3D models. You can save or manipulate the digital model, or even create a replica with a 3D printer.

A quality notebook with a premium feel
A value notebook doesn’t have to mean settling for something basic. ASUS X Series notebooks give you all the computing essentials in a notebook with a tactile finish and a high quality, premium feel. It covers all the bases, making it the ideal choice for all your computing needs.

It’s all in the details
With various finishes and colors to choose from, the ASUS X Series notebooks let you express your personal style. But it’s not just about looks; X Series has all the necessary features and ports you require for everyday computing. After all, it’s the little details that count.

Designed for productivity and entertainment
ASUS X Series notebooks are powered by Intel or AMD processors for smooth, responsive performance. This processing performance, coupled with powerful graphics and an advanced onboard memory controller, makes the X Series ideal for daily computing tasks or for watching movies and videos. X Series tackles them all with ease, giving you all the multitasking performance you need for work or play within a compact chassis.

Superior graphics performance
ASUS X Series notebooks have a NVIDIA GeForce discrete graphics card to give you a visual boost for editing photos or video, or playing the newest and hottest games.

Lifelike colors with ASUS Splendid Technology
Developed by the ASUS Golden Eye team, the exclusive ASUS Splendid technology gives you accurate colors and color temperature. It delivers brilliant, vibrant colors by fine-tuning various display settings and parameters.

Various modes for different scenario choices
ASUS Splendid technology gives you four different video settings to suit whatever is on screen, ensuring you get only the very best visuals. It enhances images to give you richer, deeper colors for stunning visuals whether you’re watching videos and movies, or browsing through photos.

A notebook with smartphone-like accessibility
With the ASUS X Series, you get a notebook with smartphone-like response times. It features a 2-second instant resume, so you can go from sleep mode to surfing the net or working on documents in a jiffy.
X Series notebooks even give you various optimized power modes so you get the most life out of your battery. They can even remain in standby mode for an incredible two weeks! You needn’t worry about losing data during that time too, since it automatically gets backed up when the battery level drops below 5% charge.

Extensive connectivity options
ASUS X Series notebooks feature USB 3.0, HDMI and VGA ports, a 3-in-1 SD/SDHC/SDXC card reader, and other connectivity options to ensure compatibility with a wide range of peripherals and devices.

USB3.0 for ultra-fast data transfers
USB 3.0 gives you ten times the speed of USB 2.0, allowing you to save photos, or transfer music and large video files in a fraction of the time. Transferring a 25GB Blu-ray quality movie now takes a mere 70 seconds.

Full HD 1080p output through HDMI
On top of the standard VGA port, ASUS X Series notebooks also feature a HDMI port for Full HD 1080p output.

Immersive, crystal-clear audio
Most notebooks feature small onboard speakers that often result in a single-source audio that lacks distinctiveness. ASUS X Series notebooks deliver high-fidelity audio thanks to ASUS SonicMaster technology and ASUS AudioWizard. Be immersed in the X Series’ omnidirectional audio delivery and hear music the way it’s supposed to be heard.

SonicMaster Technology for hardware and software optimization
A mixture of hardware, software, and tuning, SonicMaster was developed with the clear goal of giving you the best notebook PC audio. A professional codec ensures precise sound performance, an optimized amplifier gives you louder volumes, while larger speakers and resonance chambers deliver powerful audio output and deeper bass. Additional signal processing helps fine tune the hardware, filtering noise and improving audio clarity so you can enjoy unrivalled audio on your X Series.

SonicMaster-enhanced audio
Tuned by the ASUS Golden Ear team with the goal of providing you with the best PC notebook audio, SonicMaster is a mix of hardware and software that gives ASUS X Series notebooks crystal-clear sound delivery. ASUS SonicMaster and AudioWizard tuning software add new depth to your entertainment experience; so whether you’re on speakers or headphones, you’ll enjoy richer, more detailed audio.

AudioWizard five pre-set audio modes
AudioWizard is a tuning software with five pre-set audio modes to best suit your needs. Fine-tuned by the ASUS Golden Ear team, you’ll get to enjoy true-to-life sounds in music, movies, and games. Its proprietary interface is extremely user-friendly, so it’s all a matter of clicking your favorite settings to enjoy fully-optimized audio.

Precise input and control at your fingertips
ASUS X Series notebooks are designed to give you a more intuitive touchpad experience. We’ve utilized an exclusive technology used in the production of smartphone touch screens to give you a highly sensitive touchpad with incredible accuracy.

Smart Gesture - Multi-touch made easy
ASUS X Series notebooks feature a multi-point touchpad with ASUS Smart Gesture technology to give you a more intuitive and natural fingertip-input experience.
Smart Gesture technology supports a range of touch commands so you can pinch-zoom in and out, scroll or tap like pinch zoom in/out, scroll, and tap to access Windows 8 touchscreen functions

Ergonomically designed keyboard
The full size, one-piece chiclet keyboard features an improved back-assembled design with 1.6mm of key travel and minimal key float for a solid feel and a more comfortable typing experience.

10 million keystrokes durable, full-size keyboard
The keyboard has been ergonomically designed for increased key response and has been carefully tuned for optimal keyboard force, stroke, and travel distance. This means you stay comfortable even after typing for long periods.
ASUS employs strict keyboard test standards, ensuring the keyboard on the X Series is durable enough to last 10 million keystrokes.

Keeping your palm rest cool
ASUS notebooks feature a unique internal design that addresses uncomfortable heat issues by preventing heat build-up under the palm rest.
ASUS IceCool technology keeps the palm rest at a temperature range between 28゚C to 35゚C, this is significantly lower than body temperature, making typing a little bit more comfortable for you.

Long lifespan Li-Polymer battery
ASUS X Series notebooks have a Li-Polymer battery that gives you up to 2.5 times the lifespan of Li-ion cylinder batteries. Even after hundreds of charge cycles, it still holds up to 80% of its original charge capacity.

Access your data and files anytime, anywhere
ASUS WebStorage ensures you get access to your data and files on any device that has an internet connection. With ASUS WebStorage, your files are automatically kept up-to-date and synced across various devices; you can share photos and videos with friends and family, and stream your music and movies to your device.

A full range of accessories for you to choose from
Pair your ASUS notebook with accessories like a high quality mouse or fashionable bags. Find out more from ASUS retailers, e-tailors, or the ASUS online store.

Short summary description ASUS X751MA-TY037H laptop Intel® Pentium® N3530 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:
This short summary of the ASUS X751MA-TY037H laptop Intel® Pentium® N3530 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X751MA-TY037H, Intel® Pentium®, 2.16 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS X751MA-TY037H laptop Intel® Pentium® N3530 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:
This is an auto-generated long summary of ASUS X751MA-TY037H laptop Intel® Pentium® N3530 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black based on the first three specs of the first five spec groups.

ASUS X751MA-TY037H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3530, Processor frequency: 2.16 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N3530
Processor cores
4
Processor threads
4
Processor boost frequency
2.58 GHz
Processor frequency *
2.16 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Pentium N3000 Series for Mobile
Processor codename
Bay Trail
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
313 MHz
On-board graphics card burst frequency
896 MHz
On-board graphics card dynamic frequency (max)
896 MHz
Audio
Audio system
SonicMaster Lite
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
25 x 27 mm
Processor code
SR1W2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
81074
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
1.73 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
415 mm
Depth
272 mm
Height
30 mm
Weight *
2.8 kg
Packaging content
Cables included
AC
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-09 01:26:36
Uk has collected 6 expert reviews for ASUS X751MA-TY037H laptop Intel® Pentium® N3530 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-09 01:26:36
The Asus X751MA-TY148H is not unfamiliar to us as a few weeks ago we tested its sister model, the F751LDV-TY178H ( Core i5-4210U , GeForce 820M ). The X751MA is similar but weaker in hardware. The Pentium processor ensures long battery life and low power...
Good Works silently, Barely heats up, A lot of storage space...
Bad Only 12 months warranty, No maintenance flap...
Bottom line The Asus X751MA-TY148H offers sufficient performance for office and Internet use. The laptop runs quietly and barely heats up. The storage is sufficient thanks to the 1 TB HDD. Contrast and brightness of the panel are decent. In our opinion, the biggest s...
74%