location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X751LJ-TY322T laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X751LJ-TY322T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X751LJ-TY322T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
ASUS X751LJ-TY322T user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS X751LJ-TY322T laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® 920M 2 GB Intel® HD Graphics 5500
  • - Ethernet LAN Bluetooth 4.0
  • - 65 W
  • - Windows 10 Home 64-bit
Long product name ASUS X751LJ-TY322T laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home White :
The long product name of ASUS X751LJ-TY322T laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5200U (3MB Cache, 2.2GHz), 4GB DDR3L, 1000GB HDD, Intel HD Graphics 5500, WLAN 802.11 b/g/n, Webcam, Windows 10
More>>>
ASUS X751LJ-TY322T laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home White:
The official description of ASUS X751LJ-TY322T laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A value-packed everyday notebook with user-centric features
The ASUS X Series is the perfect all-round value laptop for work and play. Powered by a choice of Intel or AMD processors, the X Series is a stylish notebook designed for those looking to stand out from the crowd. The X Series immerses you in high quality ASUS SonicMaster-enhanced audio; and gives you a 2-second resume from sleep mode, so it’s always ready at a moment’s notice. What’s more, there’s also USB 3.0 for super-fast data transfer speeds.

*All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.

A quality notebook with a premium feel
A value notebook doesn’t have to mean settling for something basic. ASUS X Series notebooks give you all the computing essentials in a notebook with a tactile finish and a high quality, premium feel. It covers all the bases, making it the ideal choice for all your computing needs.

It’s all in the details
With various finishes and colors to choose from, the ASUS X Series notebooks let you express your personal style. But it’s not just about looks; X Series has all the necessary features and ports you require for everyday computing. After all, it’s the little details that count.

Designed for productivity and entertainment
ASUS X Series notebooks are powered by Intel® or AMD® processors for smooth, responsive performance. This processing performance, coupled with powerful graphics and an advanced onboard memory controller, makes the X Series ideal for daily computing tasks or for watching movies and videos. X Series tackles them all with ease, giving you all the multitasking performance you need for work or play within a compact chassis.

Superior graphics performance
ASUS X Series notebooks have a NVIDIA® GeForce™ discrete graphics card* to give you a visual boost for editing photos or video, or playing the newest and hottest games.
*Only for select models

Lifelike colors with ASUS Splendid Technology
Developed by the ASUS Golden Eye team, the exclusive ASUS Splendid technology gives you accurate colors and color temperature. It delivers brilliant, vibrant colors by fine-tuning various display settings and parameters.

A notebook with smartphone-like accessibility
With the ASUS X Series, you get a notebook with smartphone-like response times. It features a 2-second instant resume, so you can go from sleep mode to surfing the net or working on documents in a jiffy.
X Series notebooks even give you various optimized power modes so you get the most life out of your battery. They can even remain in standby mode for an incredible two weeks! You needn’t worry about losing data during that time too, since it automatically gets backed up when the battery level drops below 5% charge.*
*Battery life and standby time may vary by specification and use.

Extensive connectivity options
ASUS X Series notebooks feature USB 3.0, HDMI and VGA ports, a 3-in-1 SD/SDHC/SDXC card reader, and other connectivity options to ensure compatibility with a wide range of peripherals and devices.

USB3.0 for ultra-fast data transfers
USB 3.0 gives you ten times the speed of USB 2.0, allowing you to save photos, or transfer music and large video files in a fraction of the time. Transferring a 25GB Blu-ray quality movie now takes a mere 70 seconds.

Full HD 1080p output through HDMI
On top of the standard VGA port, ASUS X Series notebooks also feature a HDMI port for Full HD 1080p output.

Immersive, crystal-clear audio
Most notebooks feature small onboard speakers that often result in a single-source audio that lacks distinctiveness. ASUS X Series notebooks deliver high-fidelity audio thanks to ASUS SonicMaster technology and ASUS AudioWizard. Be immersed in the X Series’ omnidirectional audio delivery and hear music the way it’s supposed to be heard.

SonicMaster Technology for hardware and software optimization
A mixture of hardware, software, and tuning, SonicMaster was developed with the clear goal of giving you the best notebook PC audio. A professional codec ensures precise sound performance, an optimized amplifier gives you louder volumes, while larger speakers and resonance chambers deliver powerful audio output and deeper bass. Additional signal processing helps fine tune the hardware, filtering noise and improving audio clarity so you can enjoy unrivalled audio on your X Series.

AudioWizard five pre-set audio modes
AudioWizard is a tuning software with five pre-set audio modes to best suit your needs. Fine-tuned by the ASUS Golden Ear team, you’ll get to enjoy true-to-life sounds in music, movies, and games. Its proprietary interface is extremely user-friendly, so it’s all a matter of clicking your favorite settings to enjoy fully-optimized audio.

Precise input and control at your fingertips
ASUS X Series notebooks are designed to give you a more intuitive touchpad experience. We’ve utilized an exclusive technology used in the production of smartphone touch screens to give you a highly sensitive touchpad with incredible accuracy.

Smart Gesture-
Multi-touch made easy

ASUS X Series notebooks feature a multi-point touchpad with ASUS Smart Gesture technology to give you a more intuitive and natural fingertip-input experience.

Smart Gesture technology supports a range of touch commands so you can pinch-zoom in and out, scroll or tap like pinch zoom in/out, scroll, and tap to access Windows 8 touchscreen functions

Ergonomically designed keyboard
The full size, one-piece chiclet keyboard features an improved back-assembled design with 1.6mm of key travel and minimal key float for a solid feel and a more comfortable typing experience.

10 million keystrokes durable, full-size keyboard
The keyboard has been ergonomically designed for increased key response and has been carefully tuned for optimal keyboard force, stroke, and travel distance. This means you stay comfortable even after typing for long periods.
ASUS employs strict keyboard test standards, ensuring the keyboard on the X Series is durable enough to last 10 million keystrokes.

Keeping your palm rest cool
ASUS notebooks feature a unique internal design that addresses uncomfortable heat issues by preventing heat build-up under the palm rest.
ASUS IceCool technology keeps the palm rest at a temperature range between 28゚C to 35゚C, this is significantly lower than body temperature, making typing a little bit more comfortable for you.

Long lifespan Li-Polymer battery*
ASUS X Series notebooks have a Li-Polymer battery that gives you up to 2.5 times the lifespan of Li-ion cylinder batteries. Even after hundreds of charge cycles, it still holds up to 80% of its original charge capacity**.
*Only available on the X455/X555
**Battery life and standby time may vary by specification and use.

Access your data and files anytime, anywhere
ASUS WebStorage ensures you get access to your data and files on any device that has an internet connection. With ASUS WebStorage, your files are automatically kept up-to-date and synced across various devices; you can share photos and videos with friends and family, and stream your music and movies to your device.

A full range of accessories for you to choose from
Pair your ASUS notebook with accessories like a high quality mouse or fashionable bags. Find out more from ASUS retailers, e-tailors, or the ASUS online store.

Short summary description ASUS X751LJ-TY322T laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home White:
This short summary of the ASUS X751LJ-TY322T laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X751LJ-TY322T, Intel® Core™ i5, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description ASUS X751LJ-TY322T laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home White:
This is an auto-generated long summary of ASUS X751LJ-TY322T laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home White based on the first three specs of the first five spec groups.

ASUS X751LJ-TY322T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: White

Design
Product type *
Laptop
Product colour *
White
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
12 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 920M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity
2600 mAh
Power
AC adapter power
65 W
AC adapter output current
1.73 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
415 mm
Depth
272 mm
Height (front)
3 cm
Height (rear)
3.5 cm
Weight *
2.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:17:58
Uk has collected 3 expert reviews for ASUS X751LJ-TY322T laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%