location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X750LN-TY104H laptop Intel® Core™ i7 i7-4510U 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X750LN-TY104H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X750LN-TY104H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS X750LN-TY104H laptop Intel® Core™ i7 i7-4510U 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i7 i7-4510U 2 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD DVD±RW
  • - NVIDIA® GeForce® GT 840M 2 GB Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - 44 Wh 65 W
  • - Windows 8.1 64-bit
Warranty: 2 years
Long product name ASUS X750LN-TY104H laptop Intel® Core™ i7 i7-4510U 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver :
The long product name of ASUS X750LN-TY104H laptop Intel® Core™ i7 i7-4510U 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3", 1600x900, Intel Core i7-4510U ,4M Cache, 2GHz, 8GB SDRAM, 1000GB HDD, DVD+/-RW, Intel HD Graphics 4400 + NVIDIA GeForce GT 840M, HD WebCam, Windows 8.1
More>>>
ASUS X750LN-TY104H laptop Intel® Core™ i7 i7-4510U 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver:
The official description of ASUS X750LN-TY104H laptop Intel® Core™ i7 i7-4510U 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Encircling Beauty and Performance

- Windows 8.1 Pro
- Classic spin-line finish
- Up to Intel® Core™ i7 processor and NVIDIA® GeForce™ 800 series GPU
- True instant on 2-sec resume from sleep mode
- SonicMaster technology for clear and powerful sound experience

Incredible
Beauty
A classic, timeless design

Designed for everyday multitasking and entertainment for smart and practical users, the ASUS X Series notebooks redefine your expectations of all-rounder notebook. With a spun-circle finish and patterned palm rests, the X Series adds a touch of sophistication and elegance to everyday computing. Its slim profile is 5% thinner than the previous X Series notebook, and still houses to a large touchpad with intuitive multi-point Smart Gesture input, multiple USB 3.0 ports for fast data transfer and IceCool technology to keep your palm rests cool.

Video calls in crystal clarity

The X series features a 720p HD camera with a highly sensitive sensor that performs well in diverse light conditions, from lightly lit room to the bright outdoors. Now you can reach out to your love ones or anyone else while looking great. The camera comes in handy when you need to keep in touch with friends and family through full screen video chats. The smooth 16:9 screen is great for video conferencing with clients and coworkers too.

Lifelike colors with ASUS Splendid Technology

Exclusive Splendid technology delivers vibrant visuals to satisfy the most demanding viewing standards. It fine-tunes display properties based on application, adjusting color gamut and accuracy. The results are more vibrant colors and pristine image quality in all applications, from movies to photos. With a simple shortcut (fn+C), you can turn on Splendid technology and choose the most suitable pre-set based on personal preference and environment.

Incredible
Performance
Providing a smooth computing experience

Value-packed with all the essentials, the X Series reinvents your daily computing experience. Whether you are using it for work or for fun, this is an ideal machine for both productive computing and entertainment. It features up to an Intel® Core™ processor and graphics card, Instant on that resumes your computer from sleep mode in 2 seconds and USB 3.0 for 10 times faster data transfer speed. ASUS X Series gives you everything you need for a truly satisfying multitask computing and multimedia experience.

Productivity and entertainment

ASUS X Series are powered by up to Intel® Core™ processors and graphics card that deliver smooth, responsive performance. They integrate faster processors, more powerful graphics and an advanced onboard memory controller adequate for daily multitask computing or multimedia entertainment. ASUS X Series can handle more applications at once without slowing down, resulting in very rewarding usage for work and pleasure, all within a slim form factor.

A notebook with smartphone-like accessibility

Exclusive ASUS Super Hybrid Engine II technology brings notebooks smartphone-like responsive performance, with near-instant resume even from prolonged standby. This Instant on 2-second resume means so long notebook reboot frustration, and get back into fun and productivity delay-free. ASUS Super Hybrid Engine II technology also optimizes battery life with various power modes to suit the task at hand. With instant on functionality enabled, ASUS notebooks can remain in standby mode for an incredible two weeks! There is no worry about data loss while in standby mode as data automatically gets backed up when the battery drops to 5% charge. Files and tasks are kept safe in memory, waiting for you when you get back.

Ultra-fast data transfers

USB 3.0 is ten times faster than USB 2.0 and with two ports* at your disposal; you can save photos, transfer music and open multi-gigabyte video files in a fraction of the time with compatible storage. Say goodbye to long waiting times- transferring a 25GB Blu-ray-quality movie now takes a mere 70 seconds.

Incredible
Sound
Precise, crystal clear audio to complete the cinematic experience

AudioWizard is an audio tuning software that ASUS co-developed with professional audio processing company Waves, recipient of a 2011 Technical GRAMMY Award ®. The five selectable modes enhance sound quality to suit different listening environments. Enjoy lifelike sound in music, movies and games, with all modes fine-tuned by the ASUS Golden Ear team. The proprietary interface puts you first, so it's utterly user-friendly, offering quick and direct access to your content. It's so flexible, you can change the sound in seconds.

Clearer sound and deeper bass

SonicMaster techonology, development efforts of the ASUS Golden Ear team together with Bang & Olufsen ICEpower, offers a remarkably attractive mobile multimedia package. Our tailored mix of superior hardware and optimized software improve audio quality with easily distinguishable and accurately louder sounds. Bigger speakers and resonance chambers give a smooth, rich and detailed sound that enhance audio experience in different usage scenarios like movies and music. ASUS SonicMaster technology partnered with our AudioWizard, audio tuning software, adds new depth to your entertainment experience.

Optimized audio with AudioWizard

AudioWizard is an audio tuning software bundled with the 2011 Technical GRAMMY® award winner- MaxxAudio, a professional audio processing tool in the industry. The five selectable modes enhance sound quality to suit different listening environments. Enjoy lifelike sound in music, movies and games, with all modes fine-tuned by the ASUS Golden Ear team. The proprietary interface puts you first, so it's utterly user-friendly, offering quick and direct access to your content. It's so flexible, you can change the sound in seconds.

Incredible
Touch
Precise input

The ASUS Golden Finger team puts natural interfaces first, developing standards far beyond industry average. This assures ASUS provides the most comfortable and responsive experiences in every application and at all times. The X Series has a large touchpad equipped with Smart Gesture technology for quick and precise response across a wide range of touch inputs. The ergonomic seamless one-piece keyboard is designed to provide you the most comfortable typing experience.

Multi-touch made easy

The X Series' multi-point touchpad comes with Smart Gesture technology that offers finger-tip natural computing. It delivers naturally simple but intricate interaction, with scrolling and right clicking for access to advanced functions without a mouse. Smart Gesture technology supports a range of touch commands like pinch zoom in/out, scroll, and tap that simulate Windows 8 touchscreen functions. The touchpad is in ratio as the display for more precise pointer control and we've made it large to leave plenty of room to use Windows 8 gestures.

An ergonomic seamless one-piece keyboard

The back-assembled, seamless one-piece keyboard prevents key float to provide you with a comfortable and assured typing experience. The ergonomically crafted Chiclet keyboard design spaces out the keys to provide an improved layout that ensures typing accuracy. Each individual key has been expertly tuned to ASUS's Golden Ratio of keyboard force and stroke to increase key responsiveness for faster typing. These details add up to reduce user fatigue even after prolonged periods of typing.

Incredible
Cloud
Access your data and files anytime, anywhere

ASUS WebStorage ensures you get access to your data and files on any device that has an internet connection. With ASUS WebStorage, your files are automatically kept up-to-date and synced across various devices; you can share photos and videos with friends and family, and stream your music and movies to your device. ASUS X Series comes with life time 3GB ASUS WebStorage.

Short summary description ASUS X750LN-TY104H laptop Intel® Core™ i7 i7-4510U 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver:
This short summary of the ASUS X750LN-TY104H laptop Intel® Core™ i7 i7-4510U 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X750LN-TY104H, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description ASUS X750LN-TY104H laptop Intel® Core™ i7 i7-4510U 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver:
This is an auto-generated long summary of ASUS X750LN-TY104H laptop Intel® Core™ i7 i7-4510U 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver based on the first three specs of the first five spec groups.

ASUS X750LN-TY104H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4510U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 840M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Mini VGA ports quantity
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EB
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81015
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity
2950 mAh
Battery capacity *
44 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
415 mm
Depth
270 mm
Height
31.2 mm
Weight *
2.8 kg
Other features
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:12:45
Uk has collected 10 expert reviews for ASUS X750LN-TY104H laptop Intel® Core™ i7 i7-4510U 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 19:12:45
We use the rivals Lenovo IdeaPad Z710 ( Core i5-4200M , GeForce GT 740M ) and Acer Aspire V3-772G ( Core i7-4702MQ , GeForce GTX 760M ) to classify the notebook. Our review configuration of the Aspire retails for more than 1,000 Euros, but there is also a...
Good Good application performance, Good gaming performance, A lot of storage, Reasonable battery runtimes, Gets hardly warm, Pretty thin design...
Bad No maintainability, Lowcontrast and glossy display...
Bottom line The Asus X750LN-TY012H can convince us with good application and gaming performance. The debut of the GeForce 840M GPU is a success; it is clearly superior to the predecessor (GeForce GT 740M) and offers higher frame rates. The power consumption is not ve...
77%