ASUS logo

ASUS X5AVC-FP141C laptop Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34994
Info modified on:
02 Sept 2024, 22:23:35
Long product name ASUS X5AVC-FP141C laptop Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

X5AVC-FP141C - Intel Core 2 Duo T6400 (2.0 GHz), 15.4" LED (WXGA, Glare Type, 1280 x 800), 4096 MB DDRII 800 (2GB x 2), 500GB SATA HDD, nVIDIA GeForce 9300M GS 512MB VRAM, DVD+/-RW DL, Gigabit Ethernet, WLAN 802.11a/g/n, 2.0M WebCam, Bluetooth, Windows Vista Home Premium

Short summary description ASUS X5AVC-FP141C laptop Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

ASUS X5AVC-FP141C, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 500 GB

Long summary description ASUS X5AVC-FP141C laptop Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

ASUS X5AVC-FP141C. Processor family: Intel® Core™2 Duo, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.