ASUS logo

ASUS X555UA-XX036D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40650
Info modified on:
01 Feb 2025, 04:47:48
Short summary description ASUS X555UA-XX036D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Stainless steel:

ASUS X555UA-XX036D, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X555UA-XX036D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Stainless steel:

ASUS X555UA-XX036D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: FreeDOS. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.