- - Clamshell Black
- - Intel® Pentium® B950 2.1 GHz
- - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
- - 4 GB DDR3-SDRAM 1333 MHz
- - 320 GB HDD
- - AMD Radeon HD 6470M Intel® HD Graphics
- - Ethernet LAN 10,100,1000 Mbit/s
- - 37 Wh 75 W
- - Windows 7 Home Premium
Intel Pentium Processor B950 (2M Cache, 2.10 GHz), 4GB DDR3, 320GB HDD, 15.6" 16:9 HD (1366x768) LED Backlight, 0.3MP, Gigabit Ethernet, WLAN 802.11 b/g/n, AMD Radeon HD 6470M (1GB DDR3), Windows 7 Home Premium, 2.6kg
Powered by powerful Intel® processors and dedicated graphics
Equipped with Genuine Windows® 7 Ultimate or other editions available and an Intel® Core™ i3 or Pentium™ B940/B950 processor and Intel® HD Graphics 3000 or AMD Radeon HD 6470M GPUs and up to 4GB DDR3 video memory for dazzling gaming and multimedia output, the ASUS X Series notebooks delivers the best mobile performance in its class, for both work and play.
IceCool Technology Keeps Your Hands Cool
Exclusive dual-sided motherboard design places hot components on the underside and away from users. Combined with heatpipes and vents, palm rests and typing surfaces stay cooler than the body temperature so they’re cool even during the longest computing sessions.
Go faster
Now included is USB 3.0 for up to ten times the speed of USB 2.0, so all your files and content can be handled and backed up expediently. Say goodbye to long frustrating waits, even a 25GB Blu-ray movie takes a mere 70 seconds to process.
Palm Proof Technology Prevents Accidental Input
Intelligent touchpad distinguishes between palm and finger contact to prevent inadvertent cursor movements during typing.
Immersive Multimedia Experience
The ASUS X Series notebooks deliver an immersive multimedia experience through its high definition LED panel and Altec Lansing® speakers with SonicFocus software fine-tuning. Your ASUS X Series notebooks can also connect to HDMI-compatible TVs, consoles and entertainment systems.
Power4Gear with self-adjusting fan speeds
Power4Gear’s self-adjusting fan helps you conserve battery power and provides for a more peaceful computing environment.
ASUS X54HY-SX082V, Intel® Pentium®, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS X54HY-SX082V. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg