location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X54HR-SX043V laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X54HR-SX043V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X54HR-SX043V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS X54HR-SX043V laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Pentium® B960 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 320 GB HDD DVD Super Multi
  • - AMD Radeon HD 7470M Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 37 Wh 75 W
  • - Windows 7 Home Premium
Long product name ASUS X54HR-SX043V laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black :
The long product name of ASUS X54HR-SX043V laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium B960 (2M Cache, 2.20 GHz), 2GB DDR3, 320GB HDD, 15.6" 16:9 HD (1366x768) LED Backlight, AMD Radeon HD 7470M 1GB, DVD Super-Multi, 802.11 b/g/n, Gigabit Ethernet, 2600g, Black, Windows 7 Home Premium
More>>>
ASUS X54HR-SX043V laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black:
The official description of ASUS X54HR-SX043V laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

X54HR
The Perfect Fit for Work and Play

- IceCool Technology keeps the palm rest area cool, placing heat-producing components away from users;
- Experience high transfer speeds with USB 3.0 10x faster than USB 2.0;
- Power4Gear automatically adjusts fan speeds for quiet computing and prolonged battery life;
- Palm Proof Technology disables the touchpad for uninterrupted typing and accuracy.

Powered by powerful Intel® processors and dedicated graphics
Equipped with Genuine Windows® 7 Ultimate or other editions available and an Intel® Core™ i3 or Pentium™ B940/B950 processor and Intel® HD Graphics 3000 or AMD Radeon HD 7470M GPUs and up to 4GB DDR3 video memory for dazzling gaming and multimedia output, the ASUS X Series notebooks delivers the best mobile performance in its class, for both work and play.

IceCool Technology Keeps Your Hands Cool
Exclusive dual-sided motherboard design places hot components on the underside and away from users. Combined with heatpipes and vents, palm rests and typing surfaces stay cooler than the body temperature so they’re cool even during the longest computing sessions.

Go faster
Now included is USB 3.0 for up to ten times the speed of USB 2.0, so all your files and content can be handled and backed up expediently. Say goodbye to long frustrating waits, even a 25GB Blu-ray movie takes a mere 70 seconds to process.

Palm Proof Technology Prevents Accidental Input
Intelligent touchpad distinguishes between palm and finger contact to prevent inadvertent cursor movements during typing.

Immersive Multimedia Experience
The ASUS X Series notebooks deliver an immersive multimedia experience through its high definition LED panel and Altec Lansing® speakers with SonicFocus software fine-tuning. Your ASUS X Series notebooks can also connect to HDMI-compatible TVs, consoles and entertainment systems.

Power4Gear with self-adjusting fan speeds
Power4Gear’s self-adjusting fan helps you conserve battery power and provides for a more peaceful computing environment.

Short summary description ASUS X54HR-SX043V laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black:
This short summary of the ASUS X54HR-SX043V laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X54HR-SX043V, Intel® Pentium®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS X54HR-SX043V laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS X54HR-SX043V laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS X54HR-SX043V. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 7470M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
B960
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L3
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Pentium B900 Series for Mobile
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
Q0
Thermal Design Power (TDP)
35 W
Tjunction
85 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
22
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
AMD Radeon HD 7470M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Audio
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Ports & interfaces
Microphone connectivity
3.5 mm
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B)
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR07V
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
59836
Conflict-Free processor
No
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
2600 mAh
Battery capacity *
37 Wh
Power
AC adapter power
75 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.95 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
378 mm
Depth
253 mm
Height (front)
3.5 cm
Height (rear)
3.7 cm
Weight *
2.6 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD, Intel
Display
TFT
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3/802.3u/802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 02:13:18
Uk has collected 6 expert reviews for ASUS X54HR-SX043V laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
notebookcheck.net
Updated:
2013-08-04 02:13:18
Four GB of DDR3 RAM, a 320 GB HDD and a CD/DVD burner are other features of the configuration. Apart from its matt surface, the 15.6 inch screen (1366 x 768) offers no surprises. Asus also sticks to the standards in terms of the operating system (Windows...
Good Good application performance, Moderate temperatures, Compact power adapter, Matt surfaces, Attractive price...
Bad Limited equipment (only 1 RAM & 2 USB), Moderate sound quality, Poor screen rates, Low gaming performance, Poor battery life, Clattery keyboard, Quite lame HDD...
Bottom line Asus X54HR-SO060VThe X54HR-SO060V's low price of just under EUR 480 is noticed wherever you look. There is only one RAM slot, a weak 4 cell battery, only 2 USB ports and no graphics switching - the list of cost-cutting measures is long.The image and sound...
75%