location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X101H-WHITE041S netbook Intel Atom® N570 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X101H-WHITE041S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X101H-WHITE041S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS X101H-WHITE041S netbook Intel Atom® N570 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook White
  • - Intel Atom® N570 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR3-SDRAM 1066 MHz 1 x 1 GB
  • - 320 GB HDD
  • - Intel® GMA 3150
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 4 h
  • - Windows 7 Starter 32-bit
Long product name ASUS X101H-WHITE041S netbook Intel Atom® N570 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White :
The long product name of ASUS X101H-WHITE041S netbook Intel Atom® N570 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eee PC X101H-WHITE041S White, 10.1" 1024x600 LED, Intel Atom N455 1.66GHz, 1GB DDR3, Intel GMA 3150, SATA 320GB, Wi-Fi, Windows 7 Starter
More>>>
ASUS X101H-WHITE041S netbook Intel Atom® N570 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White:
The official description of ASUS X101H-WHITE041S netbook Intel Atom® N570 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim profile.
The X101H was designed to be thin and lightweight, for maximum portability. Boasting a profile that’s less than one inch thick and weighing less than one kilogram, it easily slips into bags without adding much bulk. Featuring a comfortable chiclet keyboard for typing and large responsive touchpad, the X101H just screams to be used.

English learning application.
The X101H isn’t all play; it’s also a learning tool. Included with the MeeGo OS is the British Council English Language Learning application, designed for people from non-native English speaking countries who aspire to improve their English. The product takes the form of a content bundle of interactive games, videos and mp3s which are preinstalled on the X101H. Over 300 pieces of material was developed by English Language Training (ELT) leaders and the British Council, with the application designed by Intel’s award winning Performance Learning Solutions.

Your social networking companion.
Today’s digital life is all about staying connected. We write blogs, upload photos and stay connected with friends on countless social networking sites. The new MeeGo Operating System on the X101H brings the internet to you in a new intuitive interface, integrating Facebook, Twitter and other popular social media sites onto the homepage for quick access so you can stay connected even faster. There’s also a Windows® 7 version of the X101H that’s available, for those that would like the familiarity and versatility that Windows provides.

Cloud computing for everyone.
The X101H is preloaded with not only the MeeGo OS, but also the asus@vibe store, which provides a fun, easy and convenient center filled with rich cloud computing content. As an added bonus, the popular Dropbox*1 online storage is preloaded so you can easily and seamlessly sync files across your desktop, netbook or smart phone.

Instantly on, always standby ready.
Using ASUS’ unique Super Hybrid Engine (SHE) power configuration technology, the X101H is optimized perfectly for performance and battery life. With an instant on resume to Windows in about few seconds and super long standby time up to eleven days, you can get back online quicker than ever, even when you’ve been away for a while.

Short summary description ASUS X101H-WHITE041S netbook Intel Atom® N570 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White:
This short summary of the ASUS X101H-WHITE041S netbook Intel Atom® N570 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X101H-WHITE041S, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description ASUS X101H-WHITE041S netbook Intel Atom® N570 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White:
This is an auto-generated long summary of ASUS X101H-WHITE041S netbook Intel Atom® N570 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White based on the first three specs of the first five spec groups.

ASUS X101H-WHITE041S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1 kg

Design
Product type *
Netbook
Product colour *
White
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N570
Processor cores
2
Processor threads
4
Processor frequency *
1.66 GHz
System bus rate
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Pineview
Thermal Design Power (TDP)
8.5 W
Number of Processing Die Transistors
17 M
Processing Die size
87 mm²
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
On-board graphics card model *
Intel® GMA 3150
On-board graphics card base frequency
200 MHz
Audio
Audio system
HDA
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
TV-out
No
Performance
Motherboard chipset
Intel NM10
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
32-bit
Drivers included
Yes
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
55637
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
2600 mAh
Battery life (max)
4 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power supply
28 W
Weight & dimensions
Width
262 mm
Depth
180 mm
Height
22 mm
Weight *
1 kg
Other features
Wireless technology
802.11b/g/n
Graphics card family
Intel
Display
LCD
Graphics card
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 02:09:32
Uk has collected 53 expert reviews for ASUS X101H-WHITE041S netbook Intel Atom® N570 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
apcmag.com
Updated:
2014-05-22 02:09:32
ASUS has a proud history with netbooks, but unfortunately its new X101H-WHITE016S isn’t particularly great. No-one reasonably expects netbooks to be powerful, but the X101H makes use of the now very dated Intel Atom N455 when almost any other new net...
60%
delimiter.com.au
Updated:
2014-05-22 02:09:32
Jenneth Orantia turned her back on a lucrative career in law to pursue her unhealthy obsession with consumer technology. She's known for having at least half a dozen of the latest gadgets on her person at a time, and once won a bottle of Dom Perignon for...
Bottom line Asus had the right idea with the X101H: price it cheaper than tablets and entry-level notebooks, while making it look like a premium machine, and watch the bargain hunters come running. If only it wasn't so frustrating to use. We understand that you're...
0%
Zdnet.com.au
Updated:
2014-05-22 02:09:32
Tweet Submit Design The all-white Asus Eee PC X101H sent in to us looks like much of the rest of Asus' long line of Eee PC models when open; you're still talking the basics of a small notebook with a 10.1-inch LCD display. Where the X101H stands o...
Good Slimmer form factor, Inexpensive...
Bad Same old netbook performance, Battery life could be better...
Bottom line Asus has only tinkered around the edges of its netbook design with the Eee PC X101H. It's a fairly priced model, but it's getting hard to get excited about netbook performance any more.
61%
techindustriya.com
Updated:
2016-12-22 03:17:58
The hardware is your standard 10.1” netbook specs. It has your standard Intel Atom N455 processor running at 1.6GHz with 1GB of RAM. There are two flavors for the X101, namely the X101 with an 8GB SSD and the X101H with a 250GB hard drive. Aside from the...
Good Most affordable netbook; OS replaceable...
Bad The Meego OS has a learning curve but not so much as to be a hindrance to use; 3 hour battery life is less than the current batch of netbooks...
Bottom line For those thinking about an affordable secondary PC or something to gift, the X101/H are good choices.Rating:  8/10#...
80%
pinoytechblog.com
Updated:
2016-12-22 03:17:58
When the first Asus Eee PC showed up in 2007, a lot of people were a bit skeptic whether small laptops would catch on. Well it did. It gave birth to netbooks which spurned a whole new market in the world of computing essentially making laptops more access...
Bottom line Basically, the Asus Eee PC X101H is clearly a netbook designed to meet the needs of people who want things simple. A very light and portable netbook that would allow them to surf the net, keep up with their social networks and maybe do some reports or two...
0%
hardwarezone.com.ph
Updated:
2016-12-22 03:17:58
Back in May, ASUS introduced in Computex Taipei 2011 its new Eee PC X101 netbook . The new member of the Eee PC line has been expected to be groundbreaking in terms of pricing as it is going to be the least expensive model that ASUS will offer. Carrying a...
Bottom line One of the key reasons the X101H, like its sibling the X101, is less pricey is because it runs on MeeGo. In our recent visit at NEO's showrooms, we discovered that netbooks running on open source OS like Ubuntu are approximately PhP 4,000-cheaper than tho...
0%
trustedreviews.com
Updated:
2020-06-11 03:47:39
The netbook has now come full circle. From a tentative, innovative product released by Asus back in 2007 with the original Eee PC 4G 701 , the netbook went from strength to strength, finally evolving into elegant and award-winning budget ultraportables li...
Good Fanless cooling = quiet, Slim and light, Attractive, textured chassis, Matt screen, decent connectivity, Very affordable...
Bad Poor screen, Limited performance, Not upgradeable, Average battery life...
Bottom line Netbooks are arguably on the way out, but as one of the last of a dying breed, the Asus Eee PC X101CH makes for a nice finale. Performance from its new Intel ‘Pine Trail' Atom processor isn't a huge improvement and you're still restricted to light workloa...
70%
hardwarezone.com.ph
Updated:
2020-06-11 03:47:39
It has been a while since we got our hands on a netbook. Our last rendezvous with a netbook was with the meek-looking, Meego-powered X101H which we reviewed sometime in August last year. Since then, HardwareZone was primarily pre-occupied by the hype on t...
Bottom line The X101CH is powered by the dual-core, quad-threaded Intel Atom N2600 processor with a clock speed of 1.6GHz.Leveraging on the 32nm microarchitecture, the N2600 chip offers netbook users up to 10 hours of battery life. The capability to handle full HD vi...
0%
liliputing.com
Updated:
2020-06-11 03:47:39
The Asus Eee PC X101CH is a netbook with a 10 inch display, a 1.6 GHz Intel Atom N2600 dual core processor, 1GB of RAM, and a 320GB hard drive. With a starting price of about $270, it’s on of the cheapest mini-laptops available today, but it’s also on...
Bottom line The Eee PC X101CH is a great little notebook for a great little price. For half the price of a new iPad or many Android tablets, you get a computer that can handle 1080p HD video playback and most Windows 7 apps.But there are a few things to consider b...
0%
liliputing.com
Updated:
2020-06-11 03:47:39
Nearly four years ago Asus launched the first netbook: a 2 pound laptop with a 7 inch display and a $400 price tag. While it didn’t come close to the $200 price Asus had initially promised, the Eee PC 701 was the cheapest ultraportable laptop on the m...
Bottom line If Asus has released the Eee PC X101 back in 2007, it would have changed the way we think about computers, portability, and pricing. Instead, Asus released the Eee PC 701… which still did all of those things, even at $400.But a lot has changed over the...
0%
Laptopmag.com
Updated:
2020-06-11 03:47:39
ASUS is attempting to breathe new life into the netbook market with the $199 ASUS Eee PC X101 netbook. Offering portability, deep social networking integration, and MeeGo, an operating system optimized for netbooks and smartphones, the X101 is an inexp...
Good Sleek white design, Intuitive MeeGo OS, Vibrant display...
Bad Small keys, Some performance lag, Short battery life, Just 8GB of memory...
50%