ASUS logo

ASUS WL-BTD201M Bluetooth dongle 3 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91332
Info modified on:
04 Apr 2019, 07:05:40
Short summary description ASUS WL-BTD201M Bluetooth dongle 3 Mbit/s:

ASUS WL-BTD201M Bluetooth dongle, Wireless, USB, 3 Mbit/s, Black

Long summary description ASUS WL-BTD201M Bluetooth dongle 3 Mbit/s:

ASUS WL-BTD201M Bluetooth dongle. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 3 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). USB powered. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.