location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WL-169gE USB 2.0 WLAN Dongle 125 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-169gE USB 2.0 WLAN Dongle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL-169GE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:47:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS WL-169gE USB 2.0 WLAN Dongle 125 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 125 Mbit/s
  • - Single-band (2.4 GHz)
  • - Component for: PC/Laptop
Long product name ASUS WL-169gE USB 2.0 WLAN Dongle 125 Mbit/s :
The long product name of ASUS WL-169gE USB 2.0 WLAN Dongle 125 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WL-169gE USB 2.0 WLAN Dongle
More>>>
ASUS WL-169gE USB 2.0 WLAN Dongle 125 Mbit/s:
The official description of ASUS WL-169gE USB 2.0 WLAN Dongle 125 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plug it in and Unwire PCs and Notebook
Simply plug it to any USB-applicable notebooks and PCs to experience the freedom of wireless connection.

Plug it in and Unwire PCs and Notebooks
The WL-169gE supports USB 2.0 interconnect. Simply plug it to any USB-applicable notebooks and PCs to experience the freedom of wireless connection.

Broader and Faster – BrandRange and 125 High-Speed Mode
Downloading and sharing large files wirelessly are no longer such a long process with 125 High-Speed Mode, which boosts data transfer speed of 802.11g standard by 35%. For optimal signal reception, the WL-169gE incorporated BroadRange technology to drive signal to all corners of a WLAN, expanding network coverage of 802.11g standard by 300%

Wi-Fi Multimedia (WMM™)
WMM enhances wireless transfer of multimedia contents, providing wireless network users an improved experience for sharing audio and video files by allowing you to prioritize your data streams.

Features:
- USB 2.0 WLAN dongle, it can support both NB and desktop.
- Support 125 HSM technology enchances WLAN transfer speed by 35% faster than standard 802.11g product.
- BroadRange Technology: extend 3 times WLAN signal coverage than standard 802.11g product.
- Support WEP/WPA/WPA2 WLAN encryption function.

Short summary description ASUS WL-169gE USB 2.0 WLAN Dongle 125 Mbit/s:
This short summary of the ASUS WL-169gE USB 2.0 WLAN Dongle 125 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WL-169gE USB 2.0 WLAN Dongle, Wireless, USB, 125 Mbit/s

Long summary description ASUS WL-169gE USB 2.0 WLAN Dongle 125 Mbit/s:
This is an auto-generated long summary of ASUS WL-169gE USB 2.0 WLAN Dongle 125 Mbit/s based on the first three specs of the first five spec groups.

ASUS WL-169gE USB 2.0 WLAN Dongle. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 125 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: PIFA. USB powered

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
125 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.484 GHz
Modulation
BPSK, CCK, QPSK
Security algorithms
TKIP
Design
Component for *
PC/Laptop
Internal *
No
Antenna type
PIFA
Receiver sensitivity
-86dBm @ 11Mbps (802.11b) -69dBm @ 54Mbps (802.11g)
Design
Certification
WHQL
Power
TX power consumption
300 mA
RX power consumption
100 mA
USB powered
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Compliance industry standards
IEEE 802.11g, IEEE 802.11b
Output power description
17.5 dBm (max)
Channels quantity
13 channels