ASUS W7S-3P132E, Black, Intel® Core™2 Duo, 2 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 1.5 GB, 160 GB
ASUS W7S-3P132E, Black. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 1.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 8400M. Operating system installed: Windows Vista Business. Weight: 1.95 kg