ASUS logo

ASUS W5FM-2P053C, NL Intel® Core™2 Duo T7200 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41139
Info modified on:
25 Jan 2025, 22:55:13
Short summary description ASUS W5FM-2P053C, NL Intel® Core™2 Duo T7200 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:

ASUS W5FM-2P053C, NL, Intel® Core™2 Duo, 2 GHz, 30.7 cm (12.1"), 1280 x 768 pixels, 1 GB, 120 GB

Long summary description ASUS W5FM-2P053C, NL Intel® Core™2 Duo T7200 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:

ASUS W5FM-2P053C, NL. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Weight: 1.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.