location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W5A 12.1/dvd-r/740/768/80/xppr Retail 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Intel 915GM Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W5A 12.1/dvd-r/740/768/80/xppr Retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W5A-G053P show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS W5A 12.1/dvd-r/740/768/80/xppr Retail 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Intel 915GM Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.73 GHz
  • - 30.7 cm (12.1") 1024 x 768 pixels 4:3
  • - 0.75 GB DDR2-SDRAM
  • - 80 GB
  • - Intel 915GM
  • - Windows XP Professional
More>>>
Short summary description ASUS W5A 12.1/dvd-r/740/768/80/xppr Retail 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Intel 915GM Windows XP Professional:
This short summary of the ASUS W5A 12.1/dvd-r/740/768/80/xppr Retail 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Intel 915GM Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W5A 12.1/dvd-r/740/768/80/xppr Retail, 1.73 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.75 GB, 80 GB, Windows XP Professional

Long summary description ASUS W5A 12.1/dvd-r/740/768/80/xppr Retail 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Intel 915GM Windows XP Professional:
This is an auto-generated long summary of ASUS W5A 12.1/dvd-r/740/768/80/xppr Retail 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Intel 915GM Windows XP Professional based on the first three specs of the first five spec groups.

ASUS W5A 12.1/dvd-r/740/768/80/xppr Retail. Processor frequency: 1.73 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.75 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel 915GM. Operating system installed: Windows XP Professional. Weight: 1.6 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor frequency *
1.73 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0.75 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
Intel 915GM
Discrete graphics card *
Yes
Network
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 915GM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Weight & dimensions
Weight *
1.6 kg
Other features
Bundled hardware
1.3M pixel web-camera
Infrared data port
No
Dimensions (WxDxH)
305 x 220 x 29.8 mm
Display
LCD
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K V.90
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:44:53
Uk has collected 1 expert review for ASUS W5A 12.1/dvd-r/740/768/80/xppr Retail 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Intel 915GM Windows XP Professional and the rating is 73 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
73%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2014-01-01 02:44:53
This cream-colored 12.1-inch widescreen sports easy-to-use built-in still and video camera but poor sound.
Good Includes a builtin camera...
Bad Sound is poor...
Bottom line Lightweight ultraportable is also light on performance, but includes a fun Webcam.
73%