ASUS VX2SE-AK001G, Intel® Core™2 Duo, 2.5 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 250 GB
ASUS VX2SE-AK001G. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce 9500. Operating system installed: Windows Vista Ultimate. Weight: 2.7 kg