location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VW246U computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VW246U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VW246U show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 22:50:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VW246U computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - Full HD 1920 x 1080 pixels 4:3
  • - 2 ms 300 cd/m²
  • - 60 W
Long product name ASUS VW246U computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of ASUS VW246U computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VW246U - 24", 1920 x 1080, 300 cd/㎡, 2ms, 20000:1, VGA, DVI-D, 5.5kg, black
More>>>
ASUS VW246U computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of ASUS VW246U computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD 1080p Visual Enjoyment

Full HD 1080p for High-resolution Digital Content Display
- 16:9 wide screen with 1920×1080 resolution is optimized for Full HD 1080p vision and enables borderless full-screen video display;
- Pristine and stunning clarity of HD DVD and Blu-ray Discs;
- Great for both video games and HD DVD movies playback.

Advanced Video Technologies for Exceptional Visuals

ASCR (ASUS Smart Contrast Ratio) Technology
automatically adjusts the luminance of the backlight for better displays according to the image contents, and improves the contrast ratio to 20000:1 – resulting in more realistic depictions of night scenes during games or movies.

Aspect Control function
allows users to select a preferred display mode among Full and 4:3 for true-to-life gaming or movie watching without any data loss or image distortion.

Trace Free Technology
delivers 2ms quick response time (gray-to-gray) for smooth video display and gaming without ghosting.

Splendid Video Intelligence Technology
The exclusive Splendid Video Intelligence Technology optimizes video performance and image fidelity by enhancing color, brightness, contrast, and sharpness. 5 preset video modes (Scenery, Theater, Game, Night View, and Standard) can be selected via a hotkey.

Stylish and User-friendly Design for Modern Sophistication
- The glossy piano-black and slim frame front bezel exudes the most enduring classics of style;
- Convenient key controls for functional set-up in the multi-language OSD;
- Built-in hidden stereo speakers for multimedia enjoyment;
- Cable manager gets rid of tangling cables and wires;
- Easily detachable base for wall mount;
- VESA Wall Mount Standard (100 x 100 mm );
- 25° ( forward 5°, backwards 20° )Tilting Angle;
- KENSINGTON Security Lock.

Short summary description ASUS VW246U computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the ASUS VW246U computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VW246U, 61 cm (24"), 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description ASUS VW246U computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of ASUS VW246U computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

ASUS VW246U. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
4:3
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
2 ms
Aspect ratio
4:3
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.270 x 0.270 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
55 - 75 Hz
Multimedia
Built-in camera *
No
RMS rated power
4 W
Design
Product colour *
Black
Certification
UL/cUL, CB, FCC, CCC, BSMI, Gost-R, C-Tick, VCCI, PSB, WEEE, WHQL
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Headphone outputs
1
PC Audio in
Yes
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 20°
LED indicators
Stand-by
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (without stand)
568 mm
Depth (without stand)
230 mm
Height (without stand)
410 mm
Weight (without stand)
5.5 kg
Packaging data
Package weight
8.8 kg
Other features
TV tuner integrated
No
Package dimensions (WxDxH)
645 x 186 x 477 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:54:31
Uk has collected 2 expert reviews for ASUS VW246U computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%