ASUS logo

ASUS VW195N - 19" LCD computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58115
Info modified on:
22 Aug 2022, 16:27:31
Short summary description ASUS VW195N - 19" LCD computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

ASUS VW195N - 19" LCD, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description ASUS VW195N - 19" LCD computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

ASUS VW195N - 19" LCD. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.