location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VW192T computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VW192T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VW192T
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 22:50:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VW192T computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels
  • - 5 ms 330 cd/m² 800:1
  • - 46 W
Long product name ASUS VW192T computer monitor 48.3 cm (19") 1440 x 900 pixels Black :
The long product name of ASUS VW192T computer monitor 48.3 cm (19") 1440 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VW192T - 330cd/m2, 800:1, 0.285mm, WXGA+ 1440x900, 16.2M, 5ms
More>>>
ASUS VW192T computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
The official description of ASUS VW192T computer monitor 48.3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Large screen space
With the 16:10 golden ratio for widescreens, the VW192T LCD monitors can accommodate multiple Windows on screen to increase productivity. It's 16:10 widescreen delivers a wider viewing angle that is most comfortable to human eyes. For entertainment, the VW192T is perfect for displaying DVDs and high-resolution graphics without losing image details.

Intelligent image enhancement
Splendid Video Intelligence Technology fine tunes the color, brightness, contrast and sharpness of images in different video applications and offers 5 preset video modes selection via hotkey and 3 skin tone options, providing video quality comparable to the best TVs.

Sophisticated ID Design
The VW192T is decorated with shining diamond-cut alumium strip and its detachable base with concentric-circle lines is easy for wall mount.

Cable Management
The VW192T is designed with cable holder to get rid of tangling cables and wires and keep desks neat.

Short summary description ASUS VW192T computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the ASUS VW192T computer monitor 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VW192T, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description ASUS VW192T computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of ASUS VW192T computer monitor 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

ASUS VW192T. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Display brightness (typical)
330 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.285 x 0.285 mm
Horizontal scan range
31 - 80 kHz
Vertical scan range
56 - 75 Hz
Digital horizontal frequency
30 - 75 kHz
Digital vertical frequency
60 - 70 Hz
Multimedia
RMS rated power
1 W
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI-D ports quantity
1
Headphone connectivity
3.5 mm
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
20 - 5°
Power
Power consumption (typical) *
46 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (without stand)
458 mm
Depth (without stand)
207 mm
Height (without stand)
368 mm
Weight (without stand)
4.3 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Certification
UL/cUL, CB, FCC, CCC, BSMI, PSB, C-Tick,WEEE, WHQL
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:35:56
Uk has collected 1 expert review for ASUS VW192T computer monitor 48.3 cm (19") 1440 x 900 pixels Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%