location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VW191S LCD 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VW191S LCD 19"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VW191S
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VW191S LCD 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels
  • - 5 ms 330 cd/m² 700:1
  • - 50 W
Long product name ASUS VW191S LCD 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Black :
The long product name of ASUS VW191S LCD 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VW191S LCD 19.0" Wide Screen, WXGA+ 1440x900, 330cd/m2, 16.2M, 5ms
More>>>
ASUS VW191S LCD 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
The official description of ASUS VW191S LCD 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

VW191S - Brighter colors and wider viewing
With the 16:10 golden ratio for widescreens, the VW191S LCD monitors can accommodate multiple Windows on screen to increase productivity.

- Blast music with 2 x 2W hidden speakers.

Large screen space
With the 16:10 golden ratio for widescreens, the VW191S LCD monitors can accommanodate multiple Windows on screen to increase productivity. It´s 16:10 widescreen delivers a wider viewing angle that is most comfortable to human eyes. For entertainment, the VW191S is perfect for displaying DVDs and high-resolution graphics without losing image details.

Intelligent image enhancement
Splendid Video Intelligence Technology fine tunes the color, brightness, contrast and sharpness of images in different video applications and offers 5 preset video modes selection via hotkey and 3 skin tone options, providing video quality comparable to the best TVs.

Short summary description ASUS VW191S LCD 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the ASUS VW191S LCD 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VW191S LCD 19", 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description ASUS VW191S LCD 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of ASUS VW191S LCD 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

ASUS VW191S LCD 19". Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Display brightness (typical)
330 cd/m²
Response time
5 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.285
Multimedia
RMS rated power
2 W
Design
Product colour *
Black
Compliance industry standards
UL/cUL, CB, CE, FCC, CCC, BSMI, Gost-R, RoHS, WEEE
Ports & interfaces
VGA (D-Sub) ports quantity
2
PC Audio in
Yes
Ergonomics
Panel mounting interface
75 x 75 mm
Tilt angle range
20 - -5°
Power
Power consumption (typical) *
50 W
Power consumption (off)
2 W
Weight & dimensions
Width (without stand)
457 mm
Depth (without stand)
210 mm
Height (without stand)
371 mm
Weight (without stand)
4.2 kg
Packaging data
Package width
532 mm
Package depth
140 mm
Package height
487 mm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Built-in subwoofer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:34:16
Uk has collected 1 expert review for ASUS VW191S LCD 19" computer monitor 48.3 cm (19") 1440 x 900 pixels Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
xbitlabs.com
Updated:
2011-09-25 16:34:15
Monitors with big screen diagonals are getting an increasingly larger share of the market, but the 19” sector hasn’t stopped to develop yet. New, sometimes very interesting, models are regularly emerging on it because a 19” monitor has a...
Bottom line Here is a summary of this test session.Among the models with a standard screen resolution I’d like to single out the HP LP1965. It has a *VA matrix, which is currently rare in 19” monitors. Of course, its price is higher than that of TN-based...
0%