ASUS logo

ASUS VW171S computer monitor 43.4 cm (17.1") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37200
Info modified on:
08 May 2024, 22:51:03
Short summary description ASUS VW171S computer monitor 43.4 cm (17.1") 1440 x 900 pixels Black:

ASUS VW171S, 43.4 cm (17.1"), 1440 x 900 pixels, 8 ms, Black

Long summary description ASUS VW171S computer monitor 43.4 cm (17.1") 1440 x 900 pixels Black:

ASUS VW171S. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 150°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.