location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VK246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VK246H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK246H show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 22:50:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VK246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms 300 cd/m² 1000:1
  • - 60 W
Long product name ASUS VK246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of ASUS VK246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1920 x 1080, Full HD, 1.3M WebCam, 2 ms
More>>>
ASUS VK246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of ASUS VK246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD 1080p for High-resolution Digital Content Display
- 16:9 wide screen with 1920×1080 resolution is optimized for Full HD
- 1080p vision and enables borderless full-screen video display.
- Embedded HDMI simplifies cabling and provides the highest- quality
- video and audio experience.
- Pristine and stunning clarity of HD DVD and Blu-ray Discs.
- Great for both video games and HD DVD movies playback.

Real-time Video Communication
- Built-in 1.3M pixel webcam is easy to conduct face-to-face live conversations with family, friends or
- online game partners.
- It features Smart EV (Exposure Value) Control technology to cleverly compensate for poor lighting
- conditions and brings good image quality in comparison to that of the most consumer stand-alone web-
- cameras.
- Plug-and-play for easy connection and easy use through the USB interface without installing extra
- drivers.
- Create your own video clip and side show by bundled LifeFrame2 software.

Advanced Video Technologies for Exceptional Visuals
ASCR (ASUS Smart Contrast Ratio) Technology automatically adjusts the luminance of the backlight for better displays according to the image contents, and improves the contrast ratio to 20000:1 – resulting in more realistic depictions of night scenes during games or movies.


Trace Free Technology delivers 2ms quick response time (gray-to-gray) for smooth video display and gaming without ghosting.



Aspect Control function allows users to select a preferred display mode among Full and 4:3 for true-to-life gaming or movie watching without any data loss or image distortion.



Splendid Video Intelligence Technology adopts a color engine to detect activation and usage of video applications and automatically optimizes image quality with intelligent color, brightness, contrast and sharpness corrections for the best visual results. The Splendid offers 5 video modes designed for scenery, theater, gaming, night view, and standard images, 3 skin tones of yellowish, natural and reddish to add a human touch to videos on PC. You can see optimized images on screen and select five modes via hotkey quickly at your will.

Stylish and User-friendly Design for Modern Sophistication
- The glossy piano-black and slim frame exudes the most enduring classics of style.
- Convenient key controls for functional set-up in the multi-language OSD.
- Built-in hidden stereo speakers for multimedia enjoyment.
- Cable manager gets rid of tangling cables and wires.
- Easily detachable base for wall mount.
- VESA Wall Mount Standard (100 x 100 mm ).
- 25° ( forward 5°, backwards 20° )Tilting Angle.
- KENSINGTON Security Lock.

Short summary description ASUS VK246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the ASUS VK246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VK246H, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description ASUS VK246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of ASUS VK246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

ASUS VK246H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
2 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.27 x 0.27 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
55 - 75 Hz
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
4 W
Megapixel (approx.)
1.3 MP
Design
Product colour *
Black
Certification
UL/cUL, CB, FCC, CCC, BSMI, Gost-R, C-Tick, VCCI, PSB, WEEE, WHQL
Ports & interfaces
USB hub version
2.0
Ports & interfaces
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
Headphone outputs
1
PC Audio in
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
60 W
Power consumption (PowerSave)
2 W
Packaging content
Quick start guide
Yes
Weight & dimensions
Width (without stand)
568 mm
Depth (without stand)
230 mm
Height (without stand)
422 mm
Weight (without stand)
5.5 kg
Packaging data
Package weight
8.8 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
645 x 186 x 477 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 01:25:44
Uk has collected 7 expert reviews for ASUS VK246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%