ASUS logo

ASUS VivoMini VC65-G030M PC/workstation Intel® Core™ i5 i5-6400T 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini PC Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23882
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoMini VC65-G030M PC/workstation Intel® Core™ i5 i5-6400T 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini PC Grey:

ASUS VivoMini VC65-G030M, 2.2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, FreeDOS

Long summary description ASUS VivoMini VC65-G030M PC/workstation Intel® Core™ i5 i5-6400T 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini PC Grey:

ASUS VivoMini VC65-G030M. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: FreeDOS. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.