ASUS logo

ASUS V9520MAGIC/T GeForce FX 5200 GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63341
Info modified on:
04 Apr 2019, 05:14:12
Long product name ASUS V9520MAGIC/T GeForce FX 5200 GDDR:

V9520 MAGIC/T GeForce FX 5200 128MB AGP 8X/4X/2X

ASUS V9520MAGIC/T GeForce FX 5200 GDDR:

Graphics performance just got better with the ASUS V9520 Series, supporting NVIDIA's enhanced GeForce FX5200 GPU, which incorporates state-of-the-art technologies including the NVIDIA CineFX™ engine, Digital Vibrance Control 3.0, nView™ technology and the latest DirectX 9 and OpenGL1.4 support. AGP 8X interface is also included in this revolutionary product. The latest "ASUS Smart Cooling" technology ensures a quiet computing environment, while dual-DVI connectors and 2 DVI to VGA adaptors provide diversified display connectivity. Additional features such as TV-out, Video-in and rich-spectrum of unique ASUS innovations make the V9520 Series a complete solution for the 3D market.

Short summary description ASUS V9520MAGIC/T GeForce FX 5200 GDDR:

ASUS V9520MAGIC/T, GeForce FX 5200, GDDR, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS V9520MAGIC/T GeForce FX 5200 GDDR:

ASUS V9520MAGIC/T. Graphics processor: GeForce FX 5200. Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.