ASUS logo

ASUS V2JE-4S009 laptop Intel® Core™2 Duo T5600 35.6 cm (14") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1450

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27827
Info modified on:
29 Jan 2025, 18:52:29
Short summary description ASUS V2JE-4S009 laptop Intel® Core™2 Duo T5600 35.6 cm (14") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1450:

ASUS V2JE-4S009, Intel® Core™2 Duo, 1.83 GHz, 35.6 cm (14"), 1440 x 900 pixels, 1 GB, 120 GB

Long summary description ASUS V2JE-4S009 laptop Intel® Core™2 Duo T5600 35.6 cm (14") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1450:

ASUS V2JE-4S009. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X1450. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.