location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivo AiO V230ICGK-BC005X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivo AiO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V230ICGK-BC005X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V230ICGK-BC005X
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Vivo AiO V230ICGK-BC005X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black
  • - Intel® Core™ i5 i5-6400T 2.2 GHz
  • - 58.4 cm (23") Full HD 1920 x 1080
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD-RW Card reader integrated
  • - NVIDIA® GeForce® 930M Intel® HD Graphics 530
  • - 1 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home
Long product name ASUS Vivo AiO V230ICGK-BC005X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black :
The long product name of ASUS Vivo AiO V230ICGK-BC005X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6400T (6M Cache, 2.2GHz), 8GB RAM, 1000GB HDD, Intel HD Graphics 530, Windows 10
More>>>
ASUS Vivo AiO V230ICGK-BC005X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black:
The official description of ASUS Vivo AiO V230ICGK-BC005X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vivo AiO Series
The Vivo AiO Series has everything you need from an all-in-one PC — display, processor, graphics, storage, memory and more — all housed in a sleek and self-contained design. Built to handle all your daily computing needs with ease, V230IC gives you the very latest processors and upgraded graphics for a smooth, powerful computing experience. It's beautiful too, with an ultra-slim 10-point multi-touch display and an elegantly-sculpted metallic stand. Additionally, an innovative new multi-function base with wireless charging and NFC capabilities is available as an option.

Designed for Living
Sense and space: sophistication and elegance in harmony

Sense and Space: this is what we call our design philosophy for ASUS desktop PCs. Compact, self-contained devices make it easier to keep your surroundings clean and free from clutter, whether you need a great workspace that lets you concentrate on important tasks, or just a calm place to kick back and relax.

Sense and Space defines how an ASUS desktop PC shapes the atmosphere and aesthetics of a room. It takes concepts such as simplicity, intuition, vigor, harmony and musicality, and embodies them using the latest, most innovative technology. The result? The All-in-One PC that's like no other – the ASUS Vivo AiO Series.

Sculpted Hinge
Inspired by the famous designer's graceful artwork—crevasse vase, ASUS designed the silver, sculpted hinge for V230IC. Just like the sculpture, the hinge for V230IC curves gracefully from the base, and unlike any other All-in-One PC, connects to the rear for a more elegant appearance.

Uncompromising Performance
Faster and smoother for everyday tasks.
Enjoy a world of power-saving efficiency thanks to the latest technology.
Powerful Intel dual-core processor

Powered by the all-new 6th-generation Intel® Core™ i7 processor — the V230IC Series consumes less energy, but still delivers outstanding performance. Switch seamlessly between applications for effortless multitasking when web surfing, making animated presentations or creating music or home videos — and you'll spend less time waiting when doing demanding tasks thanks to Intel® Turbo Boost Technology 2.0, which delivers an automatic burst of speed whenever it's required. The V230IC Series meets all your performance needs.

Advanced graphics for immersive multimedia
ASUS All-in-One PC V230IC Series gives you the choice of two premium graphic solutions. Choose from fast Intel integrated graphics, or NVIDIA® GeForce 930M graphics that can deliver even faster performance for more demanding tasks! With ASUS V230IC Series, you will be able to preview and render HD video faster, save more time when sharing high-quality photos with friends, and enjoy smoother animation as well as improved responsiveness when playing the latest games.

Solid-state hybrid drive – great speed with high capacity
Now you have the option to equip your ASUS All-in-One PC with a solid-state hybrid drive (SSHD) — an exciting new technology that combines the high storage capacity of a traditional hard drive with super-fast flash memory to boost storage performance. It not only reduces the boot time of your All-in-One PC, but also improves your computing experience by loading apps faster and giving greater overall system responsiveness.

Stunning 23-inch Full HD Display
Immerse yourself in vibrant high-definition images
Razor-sharp Full HD from almost any angle

Built with industry-leading technology, the V230IC features a large, bright LED-backlit display that enables an ultra-slim design. On the stunning edge-to-edge 23-inch widescreen display, which uses in-plane switching (IPS) technology, you'll experience a better picture from nearly any angle, making sharing the screen with friends and family more enjoyable. The Full HD 1920x1080 resolution lets you enjoy games and movies in perfect detail with amazing color and contrast.

Vibrant, Vivid, Viva!
Everything you see on the brilliant display is vivid and vibrant. Enjoy true-to-life colors with every image, whether it's a beautiful sunset, a clear blue sky or a family snapshot.

SonicMaster Premium audio technology
High-fidelity sound optimized by audio experts
Rich, crystal-clear sound

The V230IC as built-in stereo speakers,all powered by ASUS SonicMaster Premium technology for the ultimate audio experience. Enjoy deeper and richer bass, wider frequency response, true-to-life surround sound, powerful output, distinct vocals, and pristine clarity. Every song, movie, and game sounds better, thanks to carefully-balanced dynamic audio.

Easy audio tuning
ASUS AudioWizard has five preset modes for music, movie, gaming, recording, and speech that make it easy to tailor the sound to suit your preferences and listening environment, ensuring lifelike sound in music, movies and games. The unique interface puts you first, so it's intuitive and user-friendly, with quick and direct access to your settings plus the flexibility to optimize it to your liking.

10-point multi-touch technology
The world at your fingertips

ASUS All-in-One PC Series represents a technological leap in touchscreen interactivity, with full 10-finger multi-touch capability. Pinch-to-zoom, rotate images and scroll through webpages, all with ease. With its projected capacitive touchscreen technology, V230IC gives you outstanding accuracy, effortless control in Windows 10, and an optimum touch experience. The smooth and responsive touchscreen makes swiping, scrolling, and all other gestures quicker, more intuitive, and incredibly enjoyable.

And what's more, ASUS All-in-One PC V230IC is the first to have a touchscreen that's sensitive and accurate enough to allow you to use a stylus pen for drawing or writing! This brand new experience will transform the way you use your PC, and give you new ways to interact with the amazing touch capabilities of Windows.

Innovative multi-function base
Efficient and convenient leading-edge technology

V230IC features an innovative optional multi-function base that adds even more state-of-the-art technology to your All-in-One PC, with a Qi wireless charger and a near-field communications (NFC) contactless sensor.

Ports and Connections
Advanced super speed I/O together with latest technology
to comprehend all your needs

Ultra-fast data
transmission via USB 3.1

USB 3.1 is here and ASUS brings you next-gen data transfers before anyone else on the planet. It can accelerate your existing PC faster than ever before, you'll experience lightning-speed transfers of up to 2 times faster than USB 3.0.

Wireless connectivity with
the latest technology

Ultra-fast dual-band 802.11ac Wi-Fi allows Vivo AiO to connect to any wireless network at the best possible speed, and with less interference. And with a maximum speed of 867Mbit/s, it's almost as fast as a wired network!

High quality visual
entertainment

HDMI output ports lets you hook your Vivo AiO up to an HDTV to supersize your entertainment. An HDMI cable transmits both audio and video signals in a single cable instead of separating the two signals.

Industry-leading Reliability
Quality you can trust.
ASUS Desktops – Most recommended Windows desktop brand

Innovation, design and reliability are at the heart of all ASUS computers. Winning Readers' Choice for overall satisfaction for the second year in a row, and for the third successive year in the home category, is proof that ASUS is better at delivering what customers want than rival Windows desktop PC companies. As PCMag.com says: “If you want a Windows desktop PC, ASUS is the best choice.

Short summary description ASUS Vivo AiO V230ICGK-BC005X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black:
This short summary of the ASUS Vivo AiO V230ICGK-BC005X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivo AiO V230ICGK-BC005X, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS Vivo AiO V230ICGK-BC005X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black:
This is an auto-generated long summary of ASUS Vivo AiO V230ICGK-BC005X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS Vivo AiO V230ICGK-BC005X. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 930M. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6400T
Processor cores
4
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i5-6400 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2BS
Tcase
66 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 930M
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
950 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Network
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H110
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
88187
Weight & dimensions
Width (with stand)
571 mm
Depth (with stand)
200 mm
Height (with stand)
442 mm
Weight (with stand)
9 kg
Certificates
Certification
BSMI/CB/CE/UL/Energy Star/RCM
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:38:30
Uk has collected 2 expert reviews for ASUS Vivo AiO V230ICGK-BC005X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)