ASUS logo

ASUS V1S-AK020E laptop Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600 GT Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24038
Info modified on:
29 Jan 2025, 19:15:43
Short summary description ASUS V1S-AK020E laptop Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600 GT Windows Vista Business:

ASUS V1S-AK020E, Intel® Core™2 Duo, 2.2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description ASUS V1S-AK020E laptop Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600 GT Windows Vista Business:

ASUS V1S-AK020E. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600 GT. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.