ASUS V1JP-AS050, Intel® Core™2 Duo, 1.66 GHz, 39.1 cm (15.4"), 1 GB, DDR2-SDRAM, 120 GB
ASUS V1JP-AS050. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1700. Weight: 2.7 kg