ASUS logo

ASUS Zenbook UX51VZ-XB71 laptop Intel® Core™ i7 i7-3632QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 650M Windows 8 Pro Black, Metallic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90498
Info modified on:
22 Jan 2025, 05:23:24
Short summary description ASUS Zenbook UX51VZ-XB71 laptop Intel® Core™ i7 i7-3632QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 650M Windows 8 Pro Black, Metallic:

ASUS Zenbook UX51VZ-XB71, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 2880 x 1620 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook UX51VZ-XB71 laptop Intel® Core™ i7 i7-3632QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 650M Windows 8 Pro Black, Metallic:

ASUS Zenbook UX51VZ-XB71. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 2880 x 1620 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 650M. Operating system installed: Windows 8 Pro. Product colour: Black, Metallic

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.