location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenBook 14 UX425JA-BM001T notebook i3-1005G1 35.6 cm (14") Full HD Intel® Core™ i3 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX425JA-BM001T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX425JA-BM001T
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192876745564 show
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2022 11:49:36
The date of the most recent change of this product data-sheet in Icecat.
User manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ZenBook 14 UX425JA-BM001T notebook i3-1005G1 35.6 cm (14") Full HD Intel® Core™ i3 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey :
  • - Windows 10 Home
  • - Intel Core i3-1005G1 (4MB Cache, 1.2GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) LPDDR4x-SDRAM & 256GB SSD
Long product name ASUS ZenBook 14 UX425JA-BM001T notebook i3-1005G1 35.6 cm (14") Full HD Intel® Core™ i3 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey :
The short editorial description of ASUS ZenBook 14 UX425JA-BM001T notebook i3-1005G1 35.6 cm (14") Full HD Intel® Core™ i3 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Intel Core i3-1005G1 (4MB Cache, 1.2GHz), 8GB LPDDR4x-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, Webcam, Windows 10 Home
More>>>
ASUS ZenBook 14 UX425JA-BM001T notebook i3-1005G1 35.6 cm (14") Full HD Intel® Core™ i3 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
The official marketing text of ASUS ZenBook 14 UX425JA-BM001T notebook i3-1005G1 35.6 cm (14") Full HD Intel® Core™ i3 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey as supplied by the manufacturer

Timeless beauty, effortless portability
The beautiful new ZenBook 14 is more portable than ever. It’s thinner, lighter, and incredibly compact, yet includes HDMI, Thunderbolt™ 3 USB-C®, USB Type-A and MicroSD card reader for unrivaled versatility. Built to deliver powerful performance, ZenBook 14 is your perfect choice for an effortless on-the-go lifestyle.

Travel light, travel smart
The compact, thin and ultralight all-metal design of ZenBook 14 makes it the ideal traveling companion. It’s also the world’s thinnest 14-inch laptop to feature a full set of I/O ports1 — including HDMI and USB Type-A — so you can enjoy versatile connectivity wherever you are.

No charger? No problem!
With ZenBook 14’s amazing 22-hour battery life4, traveling without a charger isn’t a big deal. When you do need to top up, its fast-charge feature can restore the battery to a 60% charge level in just 49 minutes, so you’ll be ready to go in no time.

Your constant companion
Getting stuff done on the go is effortless with the elegant and lightweight ZenBook 14. Its small size and big capabilities will make it your go-to device for productivity and inspiration, whether you’re inside or outside, working or relaxing, alone or collaborating.

Pine Grey
Pine Grey is a glossy shade that is calm and peaceful. It projects professional wisdom, and features a special off-center version of the iconic ZenBook spun-metal finish.

Bright, clear, power-efficient display
ZenBook 14 has a bright and clear four-sided NanoEdge display, with slim bezels that create an 90% screen-to-body ratio for a more immersive viewing experience. The low-power 1-watt display6 delivers an incredible 400nits of brightness, while maximizing battery life.

Connect fast — anywhere

ZenBook 14 redefines what’s possible in an ultrathin laptop to give you a full complement of I/O ports, including full-size HDMI and USB Type-A ports. The power of Thunderbolt™ 3 is also at your disposal, with two Thunderbolt™ 3 USB-C® ports that support fast charging, 4K UHD external displays and up to 40Gbps data transfers. For easy transfers of data from your mobile devices, there’s also a microSD card reader.

Designed for comfort and convenience
ZenBook 14 features a new edge-to-edge ergonomic keyboard design that increases the size of the keyboard for more comfortable typing. And it looks stunning, too! For easy data entry, there’s the ASUS NumberPad 2.0 that integrates a full-size LED-illuminated numeric keypad into the touchpad. The integrated infrared (IR) camera on ZenBook 14 makes face login fast and easy with Windows Hello. It even works in dim lighting conditions, so there’s no need to type a password.

Precision-engineered ErgoLift hinge
ZenBook 14 has a precision-engineered ErgoLift hinge that automatically lifts the rear of the laptop slightly when it’s opened, tilting the keyboard to the optimum typing angle. This action also raises the chassis for optimized cooling and enhanced audio quality.

More power to go
The latest 10th Generation Intel® Core™ processors in ZenBook 14 deliver enhanced performance that makes light work of multitasking, productivity and entertainment. ZenBook 14 also features ultrafast PCIe® 3.0 x4 SSDs and the latest Intel WiFi 6 with Gig+ (802.11ax) for superb all-round performance.

MyASUS: Your exclusive app collection
ZenBook 14 includes the latest version of MyASUS, a collection of handy ASUS apps and tools that help you get more out of your ZenBook 14. Use it to team your iOS or Android phone with your laptop, to optimize your laptop’s performance, or to contact after-sales service and support. There’s also a huge range of popular app downloads and exclusive offers just for you!

Certified audio quality
The audio system of ZenBook 14 is certified by audio specialists Harman Kardon to ensure immersive, crystal-clear sound for communications or entertainment.

Toughness you can rely on
ZenBook 14 has been tested to meet the ultra-demanding MIL-STD-810G U.S. military standard for reliability and durability. Tests consisted of a punishing regime designed to ensure survival in harsh environments, and included power-on drop tests and operation at extremes of altitude and temperature. ZenBook 14 has also passed ASUS laptop stress tests that far exceed the standards set by the industry.

A ZenBook for every need
The new ZenBook Classic series offers two screen sizes: For the ultimate traveler, there’s the ultralight ZenBook 13; and for those who prefer a larger screen, there’s the sleek ZenBook 14. Choose your ideal portable companion today!

Short summary description ASUS ZenBook 14 UX425JA-BM001T notebook i3-1005G1 35.6 cm (14") Full HD Intel® Core™ i3 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
This short summary of the ASUS ZenBook 14 UX425JA-BM001T notebook i3-1005G1 35.6 cm (14") Full HD Intel® Core™ i3 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenBook 14 UX425JA-BM001T, Intel® Core™ i3, 1.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS ZenBook 14 UX425JA-BM001T notebook i3-1005G1 35.6 cm (14") Full HD Intel® Core™ i3 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
This is an auto-generated long summary of ASUS ZenBook 14 UX425JA-BM001T notebook i3-1005G1 35.6 cm (14") Full HD Intel® Core™ i3 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey based on the first three specs of the first five spec groups.

ASUS ZenBook 14 UX425JA-BM001T. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Design
Product type *
Notebook
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor generation
10th gen Intel® Core™ i3
Processor model *
i3-1005G1
Processor frequency *
1.2 GHz
Processor boost frequency
3.4 GHz
Processor family *
Intel® Core™ i3
Processor cores
2
Processor cache
4 MB
Configurable TDP-down
13 W
Configurable TDP-down frequency
0.9 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
SonicMaster
Speakers manufacturer
Harman Kardon
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Network
Mobile network connection *
No
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
Thunderbolt 3 ports quantity
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity (Watt-hours) *
67 Wh
Battery life (max)
22 h
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
20 V
Weight & dimensions
Width
319 mm
Depth
208 mm
Height
13.9 mm
Weight *
1.13 kg
Technical details
Repairability index
6.6
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)