location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX410UA-GV225T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX410UA-GV225T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX410UA-GV225T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zenbook UX410UA-GV225T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 628 GB HDD+SSD
  • - Intel® HD Graphics 620
  • - 48 Wh 45 W
  • - Windows 10 Home
Long product name ASUS Zenbook UX410UA-GV225T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Grey :
The long product name of ASUS Zenbook UX410UA-GV225T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7200U (2.5GHz, 3M Cache), 8GB RAM, 500GB HDD + 128GB SSD, Intel HD Graphics 620, WLAN 802.11, WebCam, Windows 10
More>>>
ASUS Zenbook UX410UA-GV225T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Grey:
The official description of ASUS Zenbook UX410UA-GV225T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra Sleek. Non-Stop Performance.
The all-new ZenBook UX410 brings you elegance, sophistication and superb performance in a gorgeously slim and light design. Crafted from solid aluminum and featuring our iconic spun-metal Zen-inspired finish, ZenBook UX410 is a mere 18.95mm thin. And its travel-friendly weight of just 1.4kg means taking it with you is never a burden, and using it is always a pleasure with its crisp, clear 14-inch wide viewing angle display and 6mm slim bezel. Featuring the latest generation of Intel® Core™ processors, powerful graphics and super-fast storage, ZenBook UX410 is no slouch, either — it has all the performance you need to blitz through your working day. ZenBook UX410 makes everything easier, in style.

Ultra Sleek. Ultra Elegant
The ZenBook Series practically invented thin and light, and ZenBook UX410 continues that proud heritage, featuring a timelessly elegant all-new design with a profile that's just 18.95mm thin. Using solid aluminum alloy keeps the weight down to just 1.4kg, but it takes dozens of precisely-controlled manufacturing steps to craft it into its sleek shape. Our unique spun-metal finish, with its Zen-inspired concentric circles, adorns the lid, with a tough and durable brushed-metal finish adorning the rest of the chassis. Finally, we anodize ZenBook UX410 in one of two nature-inspired shades: Quartz Grey or Rose Gold.

Incredible Performance
Superb mobile performance is the hallmark of ZenBook, and in ZenBook UX410 this is delivered by a 7th-generation Intel® Core™ up to i7 processor, with up to 16GB DDR4 2133MHz RAM and NVIDIA® GeForce® 940MX graphics for ultra-smooth video and great gaming. The latest dual-band 802.11ac Wi-Fi provides super-fast speeds, and Bluetooth® 4.1 connects you easily to your gadgets. True professionals demand the latest technology, and the revolutionary, reversible USB Type-C port gives you high-speed access to the latest high-performance peripherals. With the HDMI port, you can connect to monitors, TVs or projectors with no hassle. Effortless multitasking, smooth video playback, and super-fast application launches — ZenBook UX410 is always ready when you are. It's supremely energy-efficient too, meaning fewer trips to the power socket!

Ultimate Graphics.
A display as outstanding as that on ZenBook UX410 deserves only the most outstanding graphics, so we chose the amazing NVIDIA® GeForce® 940MX for silky-smooth high-definition video playback.

Bigger. Clearer. And Smaller.
With ZenBook UX410, we’ve achieved the impossible: fitting a stunning 14-inch up to Full HD display into a laptop that’s no bigger than most 13-inch models. The secret is the ultra-slim 6mm bezel, which not only allows us to fit a larger screen, but also gives you distraction-free viewing whether you’re reading text, viewing photos or watching videos. The amazing resolution makes photo or video editing so much easier, and the incredible pixel density of 276 pixels per inch makes every tiny detail pin-sharp and crystal-clear.

More Colors. Better Colors.
ZenBook UX410’s display features an ultra-wide color gamut of 72% NTSC ,100% sRGB, and 74% AdobeRGB. In plain language, this means it can display more colors, more accurate colors and more vivid colors than any standard display. And wide view angle technology ensures that contrast and color reproduction are not degraded up to 178° degrees, ZenBook UX410 sets the standard for laptop displays.

ASUS Splendid:
Superbly Optimized Color.

To ensure only the very best images, ZenBook UX410 incorporates ASUS Splendid technology to give you richer, deeper and more accurate colors.

ASUS Splendid has four one-click preset modes: Normal mode, Eye Care mode , Vivid mode and Manual mode. Normal mode gives you the factory-optimized settings, Eye Care mode reduces blue light levels for comfortable viewing, and Vivid mode cleverly adjusts the display settings to give images a really vibrant and vivid appearance, without making the colors look artificial. Manual mode gives you control over the color temperature setting, so you can adjust the display to suit your own needs and preferences.

Protect Your Eyes with ASUS Eye Care
Too much exposure to the blue light emitted by LCD displays is thought to affect eye health, and it can also cause fatigue during long viewing sessions. ASUS Eye Care mode reduces the emissions of blue light by up to 30% so that your eyes are always protected when Eye Care mode is used.

Advanced Storage Capacity.
High-speed storage is crucial for fast application startup and an effortless computing experience, and it doesn't come much faster than the up to 1TB hard disk (HDD) combined with an up to 512GB solid-state disk (SSD) in ZenBook UX410. Saving or loading large files and documents is amazingly fast compared to traditional hard disks, and boot time is also reduced significantly. SSDs are rugged and durable too, giving ZenBook UX410 superb reliability

Ultra Connectivity
ZenBook UX410 is equipped with the new, reversible USB Type-C port with its any-way-up design that makes connecting devices so much easier. It also delivers data transfer speeds up to 10 times faster than older USB 2.0 connections!

In addition, ZenBook UX410 has a USB 3.0 ports, a HDMI port and an SD Card slot so you can easily connect your current peripherals, displays and projectors with zero hassle.

Ultra-fast
802.11ac Wi-Fi

ZenBook UX410 lets you get connected faster and further with the latest 802.11ac Wi-Fi —it's up to 2.8 times faster than 802.11 b/g/n! And Bluetooth® 4.1 lets you connect your favorite devices with less impact on battery life. ZenBook UX410 gives you the freedom to do whatever you need to do, wherever you want to do it!

Outstandingly Comfortable backlit Keyboard.
ZenBook UX410’s full-size backlit keyboard is sturdily constructed in a single piece for a superb typing experience. It’s a masterpiece of ergonomics, with an optimized 1.6mm key travel for a comfortable feel. The gentle backlight ensures easy use in low-light conditions.

A Touch of Genius.
The glass-covered precision touchpad uses exclusive technology developed for smartphone touchscreens to give high sensitivity and incredible accuracy. The touchpad also incorporates an advanced fingerprint sensor for fast, easy and secure login. And as it’s a ZenBook, it looks beautiful, too, with a brilliant diamond-cut chamfered surround.

ASUS SonicMaster:
Designed to Sound Incredible.

Incredible sound has always been a feature of the ZenBook family. Co-developed by the ASUS Golden Ear team and Harman Kardon, ASUS SonicMaster technology delivers the most incredible sound on a laptop. A tailored mix of superior hardware and cleverly-designed software ensure that ZenBook UX410 gives you the ultimate sound experience.

Short summary description ASUS Zenbook UX410UA-GV225T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Grey:
This short summary of the ASUS Zenbook UX410UA-GV225T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX410UA-GV225T, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 628 GB

Long summary description ASUS Zenbook UX410UA-GV225T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Grey:
This is an auto-generated long summary of ASUS Zenbook UX410UA-GV225T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Grey based on the first three specs of the first five spec groups.

ASUS Zenbook UX410UA-GV225T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
24 GB
Storage
Total storage capacity *
628 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
323 mm
Depth
223 mm
Height
18.9 mm
Weight *
1.4 kg
Packaging content
Manual
Yes
Other features
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2017-08-03 01:25:34
Uk has collected 32 expert reviews for ASUS Zenbook UX410UA-GV225T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Grey and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
ultrabookreview.com
Updated:
2017-08-16 01:33:07
OEM's focused much in creating thinner and lighter laptops in the last years, yet only few turned their attention on the overall footprint of their devices. Dell was one of the first with the XPS 13 series launched back in 2015, which is still my ultrapo...
Good compact and well built, excellent screen, good keyboard, not the best though, full size IO, performs flawlessly, upgradeable storage and RAM, runs cool, even with demanding loads, long battery life, despite having a 48 Wh battery, fair priced...
Bad some sharp edges on the bottom, the screen only leans back to about 120 degrees, jumpy trackpad, fan active all the time with daily use, although there's no need for it to be, noticed some coil whining, poor long range wireless performance...
Bottom line The Zenbook UX410 is one these modern ultraportables that squeeze a bigger screen inside a compact shell. In this case, it's an excellent 14-inch matte display inside the body of a 13-inch notebook. It's not as light or as thin as some other ultraportable...
80%
techadvisor.co.uk
Updated:
2017-10-12 01:12:35
The Asus ZenBook UX410 is what you get when you cross a practical laptop with a super-sleek Ultrabook. You get the gorgeous thin and portable design of an aluminium Ultrabook combined with the practicality and performance of a standard (chunky) laptop. B...
Bottom line The Asus ZenBook UX410 is a stunning laptop in terms of design, there's no doubt about that. The small details, like the spun metal finish on the lid or the chamfered edges of the trackpad, help the ZenBook look like a high-end laptop without the pricetag...
60%
gadgetspeak.com
Updated:
2017-10-13 02:00:41
This Asus Zeonbook measures 32x22.2x1.5cm the last measurement is at the back and it is only 1cm at the front and it weighs 1320 grams.The viewable screen is 31x17.7cm which gives the notional diagonal imperial measurement of 14 inches. The display is 192...
80%
goodhousekeeping.co.uk
Updated:
2017-10-20 01:12:37
Want a mid-range laptop that'll cope well with basic computing tasks like word processing and simple photo editing but for under £800? The Asus Zenbook UX410 is the ideal choice - it's got the same processing power and storage space as its bigger brother...
Good The laptop is highly portable, and not heavy to use on the go, Simple to setup and fast to boot up too, The laptop is quick to recharge, The metallic lid looks stylish, although the keyboard casing doesn't match this, Copes well with basic computing tasks...
Bad There's no touchscreen, The laptop lacks a fingerprint sensor and Bluetooth, which can be found on its bigger brother, the Zenbook UX430, Not suitable for gaming, Battery life is disappointing...
Bottom line This is a great value mid-range laptop that copes well with simple computing tasks. The lack of added bells and whistles like Bluetooth and a fingerprint sensor means it's £200 cheaper than the next model up - ideal if you're on a budget...
77%
expertreviews.co.uk
Updated:
2018-03-12 01:20:05
A larger chassis provides more room for ports, though, and the UX410 is well connected. Along with a combo audio jack, there’s a full-sized HDMI connector plus USB 3.1 and USB Type-C ports on the left-hand side. An SD card slot and two further USB 2 ports...
Good Premium looks, Lightweight, Excellent screen...
Bad 128GB SSD in lower spec version...
Bottom line Once again, Asus shows other manufacturers how to build great quality laptops on a budget...
100%
expertreviews.co.uk
Updated:
2018-03-18 01:27:26
Price: £199You might not have heard of it, but the Linx 12X64 is a cheap and cheerful 2-in-1 laptop that comes with a bundled keyboard at no extra cost. Having reviewed the laptop at £280, it was a fantastic device at that price but now that it's plummete...
0%
techadvisor.co.uk
Updated:
2018-05-20 01:44:00
The Asus ZenBook UX410UA is a Windows alternative to the Apple Macbook Air. It has a fairly rich and practical display, a deep-action keyboard and a glass trackpad, a rarity at the price. Build quality could be slightly better, as a few parts flex a litt...
Bottom line The Asus ZenBook UX410UA is a great laptop if you want something that will let you work and check emails, wherever you are. It's portable, the screen has a matt finish and the battery life is very good.It also has a glass trackpad, matching the lovely Len...
80%
gadgetscentral.co.uk
Updated:
2018-09-08 02:35:27
With the UX410 series have premium looks and top-quality screens and the Asus UX410UA is no exception.The brushed aluminium lid would be equally at home on a laptop twice the price, and it's complemented by a sunken touchpad complete with a shiny metal...
Bottom line It adds up to an excellent budget laptop. If you control what you store on this laptop then it becomes manageable. It's another impressive offering from Asus, which once again shows its rivals how to build an alluring mid-range laptop without making compr...
0%
topnewreview.com
Updated:
2018-05-29 09:11:33
The screen is not top quality, but the ZenBook 13 has lots of processing powerThe jury's out on whether the glossy lid feels classier or cheaper than brushed metal, but what we can definitely say is that it picks up more fingerprints than a crime-scene...
Bottom line With a better screen, even at a slightly higher price, this could have been the ideal ultra-portable laptop; as it is, it's a near miss...
80%