location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook Flip UX360CA-C4185T laptop Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Flip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX360CA-C4185T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX360CA-C4185T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900503838
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
ASUS UX360CA-C4185T user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Zenbook Flip UX360CA-C4185T laptop Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Grey
  • - Intel® Core™ i7 i7-7Y75 1.3 GHz
  • - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 512 GB SSD
  • - Intel® HD Graphics 615
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium Polymer (LiPo) 54 Wh 45 W
  • - Windows 10 Home 64-bit
Warranty: 1 year
Long product name ASUS Zenbook Flip UX360CA-C4185T laptop Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey :
The long product name of ASUS Zenbook Flip UX360CA-C4185T laptop Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UX360CA-C4185T, Intel Core i7-7Y75 1.3GHz, 8GB LPDDR3 SDRAM, 512GB SSD, Intel HD Graphics 615, 13.3" Full HD 1920 x 1080, Bluetooth 4.1, 802.11ac, Webcam, Windows 10 Home 64-bit, Mineral Grey
More>>>
ASUS Zenbook Flip UX360CA-C4185T laptop Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
The official description of ASUS Zenbook Flip UX360CA-C4185T laptop Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

360° of Freedom. 100% ZenBook.
ZenBook Flip combines the elegant sophistication of ZenBook with the convenience and versatility of a 360°-rotatable display. This ultra-thin, ultra-light convertible is a stylish laptop, a handy tablet, or anything in between — and it's designed to be with you everywhere, all the time. Its Intel® Core processor lets you sail through all your everyday computing with ease, while its amazing battery lasts up to 12 hours between charges!

Slim, Stylish and Sophisticated.
ZenBook Flip is a timelessly elegant masterpiece, exquisitely crafted from solid aluminum. The chassis is forged from a single block of metal, carefully honed until it's a mere 13.9mm thin, and weighing just 1.3kg to make it effortlessly portable. The spun-metal finish, with its iconic Zen-inspired pattern of concentric circles, is anodized in two exclusive new colors to match any style: sophisticated Icicle Gold or ultra-smart Mineral Grey.

Precision-Engineered Versatility.
Featuring a precision-engineered multi-gear metal mechanism, the 360° hinge on ZenBook Flip has a silky-smooth, stepless action and holds the display securely at any angle. To ensure maximum reliability, it's also torture-tested with over 20,000 open/close cycles, ensuring that you can switch ZenBook Flip effortlessly between a high-performance laptop and a lightweight tablet at any time — with no hassle!

Lifelike Color, from Every Angle.
Seeing is believing. The ultra-sharp touchscreen has up to QHD+ 3200 x 1800 resolution and 72% NTSC color gamut, ZenBook flip gives you a kaleidoscope of colors that are more vivid and accurate. With a brightness of 350cd/m2, and a high-quality IPS display, image becomes life-like on the screen, from every angle.

Built for All-Day People.
ZenBook Flip UX360CA is built for on-the-go lifestyles, with a power-efficient Intel Core M processor, a high-capacity lithium-polymer battery that can last for up to 12 hours between charges. So even on that long intercontinental flight, ZenBook Flip can go the distance with ease.

Incredibly Fast, Totally Silent.
Only the best components are good enough for ZenBook Flip. With up to 8GB RAM, a super-fast 512GB SSD and the latest 6th-generation Intel Core M processor, ZenBook Flip has the performance to handle whatever tasks you can throw at it — and more! And its clever fanless design means fewer distractions: we've engineered ZenBook Flip with a special ultra-thin 0.5mm-diameter chromium-copper alloy heatpipe that lets you get things done in blissful silence, even at full power.

No-Compromise Connectivity.
When working on the go, it's vital to be able to connect with anything and everything. ZenBook Flip features the revolutionary USB Type-C port for any-way-up connections and super-fast data transfers. And you'll also find two USB 3.0 Types-A ports, a micro HDMI port and an SD Card slot, so it's easy to connect to all your current and future peripherals.

Faster Wi-Fi, Better Wi-Fi.
ZenBook Flip comes with the latest 802.11ac Wi-Fi,. with ultra-fast speeds of up to 867Mbps. That's three times faster than older Wi-Fi generations, and with stronger, more stable signals. ZenBook Flip supports for Intel WiDi technology, so you can stream music, movies, photos and games to any WiDi-compatible HDTV, or use a TV as an interactive second screen for big-screen multitasking.

Touch, Perfected.
ZenBook Flip is designed for the ultimate touch experience, with an ultra-sensitive touchscreen that makes it a joy to use in any mode. Its touch sensors can detect a touch area of just 6mm — much more sensitive than the 9mm industry standard — so even the subtlest movements of your fingertips are detected.

Type in Comfort.
Typing doesn't have to be a chore. ZenBook Flip's seamless one-piece keyboard is a masterpiece of ergonomic design for a best-in-class typing experience, with full-size keys that have an optimized travel of 1.5mm for a comfortable, desktop-like feel . And when you flip into tablet mode, the keyboard and touchpad lock automatically!

Intuitive and Accurate Touchpad.
The highly-accurate touchpad on ZenBook Flip features ASUS Smart Gesture technology for a more intuitive and natural feel, using many of the same Windows gestures you use on a touchscreen. The touchpad uses exclusive technology developed for smartphone touchscreens, making it highly sensitive and incredibly accurate.

SonicMaster, Designed to Sound Incredible.
Incredible sound has always been a feature of the ZenBook family. Co-developed by the ASUS Golden Ear team and ICEpower®, ASUS SonicMaster audio technology produces the most incredible sound on a laptop. The tailored mix of superior hardware and cleverly designed software gives ZenBook Flip the ultimate sound experience.

The Best Windows 10 Experience.
Windows 10 is new and improved, but instantly familiar, making it the perfect choice for ZenBook Flip. Not only is it incredibly easy to use, but with the help of Cortana — your very own intelligent personal assistant — you can get up and running right away! The new Continuum mode in Windows 10 switches automatically and seamlessly to suit the way you're working: Laptop mode is optimized for a keyboard and mouse, and Tablet mode is optimized for touch, so you'll always enjoy the best experience.

Short summary description ASUS Zenbook Flip UX360CA-C4185T laptop Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
This short summary of the ASUS Zenbook Flip UX360CA-C4185T laptop Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook Flip UX360CA-C4185T, Intel® Core™ i7, 1.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook Flip UX360CA-C4185T laptop Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
This is an auto-generated long summary of ASUS Zenbook Flip UX360CA-C4185T laptop Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey based on the first three specs of the first five spec groups.

ASUS Zenbook Flip UX360CA-C4185T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7Y75, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7Y75
Processor cores
2
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
1.3 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1515
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
4.5 W
Configurable TDP-up frequency
1.6 GHz
Configurable TDP-up
7 W
Configurable TDP-down
3.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
SATA III
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 615
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591E
Audio
Audio system
SonicMaster
Speaker power
1.6 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
Micro HDMI ports quantity
1
Ports & interfaces
Combo headphone/mic port
Yes
Docking connector
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
20.5 X 16.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95441
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
54 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Security
Password protection
Yes
Password protection type
HDD, User
Weight & dimensions
Width
323 mm
Depth
220 mm
Height
13.9 mm
Weight *
1.3 kg
Other features
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2016-11-13 01:11:50
Uk has collected 119 expert reviews for ASUS Zenbook Flip UX360CA-C4185T laptop Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-13 01:11:50
This ASUS Zen Book measures 32x22x1.2cm and weights 1344grams.Firstly as a normal note book the slight copperish tinge to the lid, base and keyboard surround means no nasty fingermarks to show. Sadly this does not apply to the standard shiny black around...
75%
ultrabookreview.com
Updated:
2016-11-13 01:11:50
I've spent a few days with the Zenbook Flip UX360CA, one of the most popular ultraportable laptops with a convertible screen on websites like Amazon or BestBuy, and I'm going to tell you what I think about this device in the following paragraphs.Before we...
Good sleek and portable; convertible formfactor; decent display options for indoor use; fast enough for light daily chores; runs completely quiet and doesn't get very hot; long battery life; the base configurations are affordable in the US...
Bad the keyboard is not backlit; only average build quality; dim and reflective screen; poor speaker placement that can impact audio quality...
Bottom line If you're after a sleek and light convertible laptop, don't have a big budget and only want to use it for basic everyday tasks like browsing, watching movies or editing documents, the Zenbook UX360CA is the right pick for you, especially if you're living...
80%
trustedreviews.com
Updated:
2016-11-13 01:11:50
What is the Asus Zenbook Flip UX360CA? With the Zenbook Flip, Asus has combined its knack for thin and light laptops with a 360-degree hinged screen design to make a high-class convertible laptop. The Zenbook is expensive, but it's one of the finest examp...
Good Thin and light all-metal design, IPS screen tech, Decent performance...
Bad Reflective screen, Mediocre hinge, More expensive than Core i-powered laptops...
Bottom line A svelte hybrid laptop with a high price to match...
80%
expertreviews.co.uk
Updated:
2016-11-13 01:11:50
Processor: Dual-core 0.9GHz Intel Core m3-6Y30, RAM: 8GB, Dimensions: 323x220x13.9mm, Weight: 1.3Kg, Screen size: 13.3in, Screen resolution: 1,920x1,080, Graphics adaptor: Intel HD Graphics 515, Total storage: 128GB SSD Buy the Asus ZenBook Flip UX360CA...
Bottom line With its gorgeous design and excellent battery life, the Asus ZenBook Flip UX360CA is a great alternative to more expensive 2-in-1 hybrids such as the Lenovo IdeaPad Miix 700 and Dell Inspiron 13 5000 (5368). The beautifully made chassis is easily one of...
80%
techadvisor.co.uk
Updated:
2016-11-13 01:11:50
Asus was among the first companies to popularise hybrid laptops/tablets. The Asus ZenBook Flip UX360CA is the result of experience applied to the fantastic affordable ultrabooks the company has made recently, such as the Asus ZenBook UX305 . This isn ' t...
Bottom line Asus has been in a rich vein of form with the ZenBook range. It has been the go-to place to find an ultraportable laptop that won't break the bank. However, this new 360-degree hinge version ultimately disappoints. Issues include a drop in build quality...
60%
pocket-lint.com
Updated:
2016-11-13 01:11:50
Just being a laptop doesn't cut it anymore. The Asus ZenBook Flip UX360CA plays at the level you need in order to walk with the Windows 10 cool crowd, complete with a hinge that lets the screen flip around to form this month's least likely tablet. It's a...
Good Slim and light, looks good, decent battery life...
Bad Build quality issues, screen construction spoils contrast, less of a bargain than some other ZenBooks...
Bottom line The Asus ZenBook Flip UX360CA is one of the weaker entries in the ZenBook series - a series which contains laptops we've recommended countless other times. The UX360CA is a bit of a harder sell. You pay extra for the hinge, the application of the t...
60%
kitguru.net
Updated:
2016-11-13 01:11:50
The UX360CA is powered by a Skylake processor with the unwieldy model code Intel M5-6Y54 that has a remarkable speed range from 1.1GHz to 2.7GHz and an even more remarkable TDP of 4.5W. This nifty piece of silicon means that Asus has been able to passivel...
Good Gorgeous IPS touch screen with FHD resolution, 1.3kg weight, Passive cooling for silent operation, Day long battery life, 802.11ac WiFi is very effective, USB 3.1 type C port, Only 13.9mm thick...
Bad Graphics are hopeless for gaming, Options for upgrading are sorely limited.
Bottom line Asus ZenBook Flip UX360CA is a 13.3-inch laptop that uses a flip design to double up as a tablet that measures a mere 13.9mm thick. Or thin, if you prefer. The chassis has been machined from a chunk of aluminium that looks great on your desk and also feel...
85%
nasilemaktech.com
Updated:
2016-11-20 01:09:36
Considering the fact that ultrabooks are selling like hotcakes these days, it's no surprise that the market is trying to cater these demands. ASUS took a very different approach here by creating an inexpensive laptop that is thin, light, sturdy, and has a...
Bottom line The ZenBook Flip is the laptop on my list if I am considering to find something like the MacBook Air but not wanting to pay that much for an ultraportable. Heck, even the original ZenBook series seems a little irrelevant now. The ZenBook Flip is definitel...
86%
gadgetpilipinas.net
Updated:
2016-11-20 01:09:36
ASUS is known to bring out some good quality laptops over the years. And now, they have released their newest addition to their line of transformable laptops, the ASUS ZenBook Flip UX360CA. With an ultra thin and lightweight form factor combined with an I...
Bottom line The ZenBook Flip UX360CA looks good, has an excellent display, handles everyday tasks well, and has good battery life. Its not without shortcomings however: The amount of bloatware and notifications can be annoying, and the seemingly underpowered processi...
86%
tbreak.ae
Updated:
2016-11-20 01:09:36
I have said this before, and I will say it again. There is just something that I love about convertible notebooks. Today, I'm looking at the ASUS Zenbook Flip UX360C, and here is why I love it.ASUS has hit success with the design element in their new line...
Good Light and Portable, Great Touchscreen, Battery Life, Decent Performance...
Bad No backlit keyboard, Touchpad is too sensitive, Mediocre speaker quality, Bit on the expensive side...
Bottom line I have said this before, and I will say it again. There is just something that I love about convertible notebooks. Today, I'm looking at the ASUS Zenbook Flip UX360C, and here is why I love it. Design ASUS has hit success with the design element in...
85%
pcauthority.com.au
Updated:
2016-12-08 01:31:53
N ew hybrid laptops are even more common than cookery shows these days, but Asus' ZenBook Flip UX360CA really does stand out from the crowd. The first thing you notice is its gorgeous metal chassis. With its spun metal finish, slim 13.9mm profile and 360-...
Bottom line ". if you want a little more versatility, the ZenBook Flip UX360CA is an excellent buy."...
80%
goodgearguide.com.au
Updated:
2017-02-02 01:07:57
IDG WorldwideThe Asus ZenBook Flip has a cute name, and that's kind of the vibe we get from using it, too. At just $749, it's a notebook that doesn't try to be the most powerful or most advanced 2-in-1. Instead, the Flip offers a slim and portable design...
Bottom line Despite falling in the middle or bottom of our benchmark comparisons, using the Flip is a really pleasant experience overall. It still feels snappy and can multitask well: When we had over a dozen tabs open in Chrome, including videos running on YouTube...
0%
pcworld.co.nz
Updated:
2017-02-05 01:12:19
IDG WorldwideThe Asus ZenBook Flip has a cute name, and that's kind of the vibe we get from using it, too. At just $749, it's a notebook that doesn't try to be the most powerful or most advanced 2-in-1. Instead, the Flip offers a slim and portable design...
Bottom line Despite falling in the middle or bottom of our benchmark comparisons, using the Flip is a really pleasant experience overall. It still feels snappy and can multitask well: When we had over a dozen tabs open in Chrome, including videos running on YouTube...
0%
devontechsupport.com
Updated:
2017-05-13 03:17:20
With laptop makers racing to see who can produce the thinnest and lightest device, compromises will inevitably be made. The Apple MacBook ranks as one of the thinnest and lightest ultraportables on the market – but you'll have to carry a bag full of dongl...
Good Asus did an excellent job turning the already excellent ZenBook UX305 into a convertible laptop. Its build quality, design, and full-featured port selection are a great value, Although heavy multitaskers won't enjoy using the Intel Core m3, the power-effi...
Bad We're still not sold on the utility of convertible laptops and the Asus ZenBook Flip UX360 didn't do much to change our minds. The convertible design adds a bit of bulk and weight, but the most annoying part is the laptop's glossy screen. While the screen...
Bottom line Asus did an admirable job turning its excellent ZenBook UX305 into a convertible laptop. All the things we loved about the UX305 like design, battery life, keyboard, trackpad and incredible value transfer over to the UX360.Unfortunately, the convertible f...
0%
canadalaptopreviews.com
Updated:
2018-04-26 02:36:52
The ultimate ultra-thin convertible laptop is here from Asus. Fully equipped with modern technological features, this laptop is portable and ready for all your daily tasks. It is efficient and comes with a full HD touchscreen for easy and fast navigation...
Good This Asus Zenbook brings comfort and efficiency to your computing tasks. It is convertible meaning you can switch between two modes including tablet and laptop mode. The resolution is incredible and allows for vibrant and colorful displays that make your...
Bad This laptop needs to handle with care. This is because it has delicate hardware components that can be damaged when huge pressure is applied. Also, the screen may not be big enough for an ultimate gaming experience. The storage space, on the other hand, i...
Bottom line This laptop is suitable for professionals pushing a busy and flexible schedule all day long. It can be used for entertainment as well as for work in the office and at home. The battery life is top notch along with its powerful and resilient performance. Y...
0%
canadalaptopreviews.com
Updated:
2019-11-20 02:05:13
The ultimate ultra-thin convertible laptop is here from Asus. Fully equipped with modern technological features, this laptop is portable and ready for all your daily tasks. It is efficient and comes with a full HD touchscreen for easy and fast navigation...
Good This Asus Zenbook brings comfort and efficiency to your computing tasks. It is convertible meaning you can switch between two modes including tablet and laptop mode. The resolution is incredible and allows for vibrant and colorful displays that make your...
Bad This laptop needs to handle with care. This is because it has delicate hardware components that can be damaged when huge pressure is applied. Also, the screen may not be big enough for an ultimate gaming experience. The storage space, on the other hand, i...
Bottom line This laptop is suitable for professionals pushing a busy and flexible schedule all day long. It can be used for entertainment as well as for work in the office and at home. The battery life is top notch along with its powerful and resilient performance. Y...
0%
canadalaptopreviews.com
Updated:
2019-11-20 02:05:13
Looking for a powerful notebook laptop? Well, the Asus Zenbook should be on your wish list and shopping cart by now! This convertible machine is set to make you daily computer tasks more enjoyable and exciting.SpecsProcessor: Intel Core m3Memory: 8GB LPDD...
Good Everyone needs an “all in one machine” that is portable and powerful at the same time. The Asus Zenbook is lightweight and slim making it easy for you to carry it around and perform all your daily tasks regardless of your location. It is designed with hig...
Bad The battery has a setback in its performance. A notebook is designed to offer simplicity and efficiency. However, the Asus Zen book's battery life does not meet the standards. Another thing is that there may be some lagging sessions when multi-tasking, ho...
Bottom line If you are looking for a laptop that can easily be converted to a tablet, then you are at the right place. This machine has all the features you need to kick start your busy indoor and outdoor schedule. The aluminum material behind its design makes it to...
0%
Laptopmag.com
Updated:
2016-11-13 01:11:50
Our biggest beef with most 2-in-1s is their short battery life. Thanks to its efficient Core m3 processor, the Asus ZenBook Flip UX360CA (starting at $699, reviewed at $749) lasted a very strong 10 hours on our battery test. This fanless 3-pound convertib...
Good Lightweight, fanless design, Vivid display, Great battery life...
Bad Below average performance, Some bloatware...
Bottom line It's not the fastest 2-in-1, but the Asus ZenBook Flip UX360CA offers long battery life and a colorful full-HD screen with a design that's lightweight and quiet...
70%
arstechnica.com
Updated:
2016-11-13 01:11:50
Asus' ZenBook UX305C was almost a perfect midrange laptop , at least by my estimation. The cheaper models were missing extras like touchscreens or backlit keyboards and they weren't as fast as Dell's XPS 13 or the MacBook Pro, but they offered enough spee...
Good Good specs for the price, Nice convertible hinge, if you're into it, Good keyboard and relatively nice-looking LCD panel, Good array of ports, Solid battery life...
Bad Air gap between the glass and LCD panel introduces glare, reduces contrast, and makes colors look more washed out, USB Type-C port can't charge the laptop or drive a display, Still missing some niceties like a backlit keyboard...
Bottom line Given my affinity for previous Zenbooks, I was prepared to like the Flip, but it’s not really the same laptop. Those Zenbook UX305 laptops focused on executing the basics well. The additions and tweaks in the Zenbook Flip dilutes the appeal...
0%
computershopper.com
Updated:
2016-11-13 01:11:50
On the highways of America, your convertibles are usually little sporty things. But how about driving around with the top down on a full-size sedan, or, oh…a sport-ute?The Asus ZenBook Flip UX360CA has something of that same dynamic, even if it's a differ...
Good Long-lasting battery, Fanless, silent operation, Sleek aluminum enclosure, Affordable price...
Bad Core m3 limits performance, Some keyboard flex evident, Screen wobbles when tapped or bumped...
Bottom line The ZenBook Flip 2-in-1 delivers four computing modes, silent operation, and excellent bang for the buck ($799 in our test configuration), all inside a sleek aluminum enclosure. Read More…...
80%
t3me.com
Updated:
2016-11-13 01:11:50
The Asus ZenBook Flip UX360CA comes as another notebook/tablet hybrid – but it does pack some decent power underneath that ultra-thin shell.First off, let me say that the UX360CA is one of those notebooks that you wouldn't mind bringing every day. At its...
Good Excellent build quality, Great rotatable hinge, Decent performance...
Bad Nonilluminated keyboard...
80%
laptopmedia.com
Updated:
2016-11-13 01:11:50
The new ASUS ZenBook Flip UX360 is probably the best upgrade we've seen on a notebook. It adopts a considerably higher price than its UX305 predecessor, of course, while adding tons of new features, updated hardware and overall better user experience. The...
Good Exceptional build quality, Thin and light with 360-degree rotatable hinge, which was absent in the previous model, Excellent keyboard and touchpad experience, Good CPU utilization, Great screen quality, No PWM from 25 to 100% screen brightness, Unmatched...
Bad Thinner screen bezels would have been better, Slightly dim screen for outdoor usage, The M.2 SATA SSD support on the more expensive models doesn't cut it, No keyboard illumination again...
Bottom line ASUS proved once again that thin, light and elegant ZenBooks are still a thing and keep up with today's industry standards. There are no corners cut and the notebook provides elevated user experience compared to its predecessor – the UX305. Yes, sure, it...
0%
notebookcheck.net
Updated:
2016-11-13 01:11:50
Windows to go. 360-degree convertibles are still the best alternative for adding Core i power to a tablet. Asus, however, opts for a low-performance Core m3. Should buyers just as well take the Surface Pro 4 with a Core m instead?...
Good slim, high-quality casing, very good touchpad, bright, high-contrast screen, difficult yet possible maintenance, noiseless, Type-A and Type-C USB, full-size SD card reader...
Bad clattering, yielding keyboard, TFT wobbles on hinge...
Bottom line Are you looking for a light convertible that copes with multiple, productive Windows tasks and looks good at the same time? Asus takes an attempt at tackling this balancing act and rebuilds its successful Zenbook UX305CA (Core m, fanless) in Yoga style. T...
83%
computerworld.com
Updated:
2016-11-13 01:11:50
With Windows 10 out but customized hardware only starting to appear, there may never be a better time to buy a discounted Windows 8.1 machine -- whether you intend to keep Win 8.1 or upgrade for free to Windows 10. With an eye toward making the upgrade, I...
0%
pcworld.com_techhive.com
Updated:
2017-02-02 01:07:57
The Asus ZenBook Flip has a cute name, and that's kind of the vibe we get from using it, too. At just $749, it's a notebook that doesn't try to be the most powerful or most advanced 2-in-1. Instead, the Flip offers a slim and portable design that's easy t...
Good Fanless design, Very thin and light, Snappy for everyday tasks...
Bad but only good for everyday tasks, Feels a little flimsy, Trackpad feels floaty...
Bottom line Despite falling in the middle or bottom of our benchmark comparisons, using the Flip is a really pleasant experience overall. It still feels snappy and can multitask well: When we had over a dozen tabs open in Chrome, including videos running on YouTu...
80%
91mobiles.com
Updated:
2017-02-19 01:10:23
With its size and premium look-and-feel, the ASUS ZenBook Flip can easily give some high-priced ultrabooks a run for their money. Tipping the scales at just 1.3kg, the laptop can be carried anywhere with ease. It also manages to be quite slim at 13.9mm.Th...
Good Premium and light-weight aluminium build, Decent performance, An SSD with ample storage space, Long-lasting battery...
Bad Hinges could have been sturdier, Not meant for gaming, Photos by Raj Rout, Facebook Comments, ShareTweet...
Bottom line The ASUS ZenBook Flip is a well-rounded offering with all the attributes of a 2-in-1 ultrabook along with decent hardware. Our review unit retails at around Rs 58,000, but you can also opt for the lower-priced model although you'd need to make do with the...
80%
hw4all.com
Updated:
2017-09-28 01:26:47
In this review, we will talk about ultrabooks convertible ASUS ZenBook Flip UX360CA. This model has a well-recognized design and depending on the configuration can be completed in one of three Intel Core m processors 6th generation, up to 8 GB of RAM and...
Good the premium appearance, compact body, the use of high quality materials, excellent build quality, high rigidity of the housing, fast and intuitive process of transformation (noutbuk↔planshet), comfortable keyboard island type, Mighty 13.3-inch QHD + IPS-s...
Bad heating the body in continuous maximum load...
0%
gadgetreview.com
Updated:
2018-03-30 02:02:51
The Zenbook UX360CA is a brand spanking new convertible laptop from ASUS, that's got its eyes set on taking a chunk of market-share away from dominant players in the space like Microsoft's Surface Book and the iPad Pro. With a slim, durable design that's...
Bottom line The ASUS Zenbook UX360CA is a light, slim, and highly portable convertible laptop that is perfect for the modern professional who doesn't want to drop half of their next paycheck on a laptop but still needs the general functionality of a tablet. Its main...
74%
topnewreview.com
Updated:
2018-04-06 02:40:32
The Asus Flip UX360CA Review breaks the mold with a touchscreen that's really quite good. At 13.3 inches its 1920×1080-pixel Full HD resolution looks sharp, and our tests found it covered a respectable 83 percent of the sRGB color range. Brightness could...
0%
pcworld.com_techhive.com
Updated:
2019-11-20 02:05:13
The laptop world is a-changing. New CPUs and GPUs—yes, mobile discrete GPUs—are creating a new generation of laptops that are thinner, lighter, and faster than ever, even gaming laptops. We have lots of news from CES to share, as well as first looks and t...
Bottom line The Asus ZenBook Flip might not be quite as elegant and powerful as its primary competition, but it costs a heck of a lot less and can still do the vast majority of the same workloads.Lenovo's IdeaPad Miix 520 is an outstanding Windows tablet in terms of...
0%