ASUS logo

ASUS Zenbook UX31A-0302A3537U laptop Intel® Core™ i7 i7-3537U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Grey, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17918
Info modified on:
29 Jan 2025, 18:27:34
Short summary description ASUS Zenbook UX31A-0302A3537U laptop Intel® Core™ i7 i7-3537U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Grey, Stainless steel:

ASUS Zenbook UX31A-0302A3537U, Intel® Core™ i7, 2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS Zenbook UX31A-0302A3537U laptop Intel® Core™ i7 i7-3537U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Grey, Stainless steel:

ASUS Zenbook UX31A-0302A3537U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.