location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX305CA-DQ105T laptop Intel® Core™ m5 m5-6Y54 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX305CA-DQ105T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX305CA-DQ105T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
ASUS UX305CA-DQ105T user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Zenbook UX305CA-DQ105T laptop Intel® Core™ m5 m5-6Y54 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Grey
  • - Intel® Core™ m5 m5-6Y54 1.1 GHz
  • - 33.8 cm (13.3") Quad HD+ 3200 x 1800 pixels LED backlight 16:9
  • - 8 GB LPDDR3-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 515
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 45 Wh 45 W
  • - Windows 10 Home
Long product name ASUS Zenbook UX305CA-DQ105T laptop Intel® Core™ m5 m5-6Y54 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey :
The long product name of ASUS Zenbook UX305CA-DQ105T laptop Intel® Core™ m5 m5-6Y54 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core M5-6Y54 (1.1GHz, 4M Cache), 8GB DDR3, 256GB SSD, Intel HD Graphics 5300, WLAN 802, WebCam, Windows 10
More>>>
ASUS Zenbook UX305CA-DQ105T laptop Intel® Core™ m5 m5-6Y54 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey:
The official description of ASUS Zenbook UX305CA-DQ105T laptop Intel® Core™ m5 m5-6Y54 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A slim, featherweight powerhouse
ZenBook UX305CA is designed to go everywhere you go. Weighing a mere 1.2kg and just 1.23cm thin, it's never a burden, always a delight. But it's not just an amazingly-beautiful, lightweight laptop: it's seriously powerful too, packed with the latest high-performance technology. With ZenBook UX305CA, you can do all the incredible things you've always wanted to do, wherever you are.

Embodying the spirit of Zen
The sophisticated design of ZenBook UX305CA is a masterpiece of craftsmanship, engineered to stand out from the crowd. It takes dozens of precisely-controlled manufacturing steps to forge each ZenBook UX305CA from a raw block of solid aluminum. The subtle and refined new shape incorporates the DNA of the classic ZenBook, with an elegantly-tapered wedge design that's both practical and elegant.

Pure elegance, chic colors
The all-aluminum ZenBook UX305CA is stunningly elegant no matter which of the three gorgeous color schemes you choose. Take your pick from silky-smooth Ceramic White , tactile Aurora Metallic, or classic Obsidian Stone with its signature spun-metal finish: all these subtle, sophisticated shades are enhanced with brilliant diamond-cut chamfered edges that accentuate the understated beauty of ZenBook UX305CA.

Stunningly-detailed QHD+ display
ZenBook UX305CA has a display that looks just as good as you'd expect from such a beautiful laptop. The ultra-sharp touchscreen has an amazing up to QHD+ resolution of 3200 by 1800 pixels and a brightness of 300cd/m2, so it's always easy and comfortable to view. And with an incredible pixel density of 276 pixels per inch, images and text are always pin-sharp and ultra-detailed.

Wide viewing angles and vivid colors
ZenBook UX305CA uses a high-quality IPS display with a wide color gamut (72% NTSC), so the colors you see on screen are accurate, vivid and realistic — even at the widest viewing angles!

Lifelike color with ASUS Splendid technology
Developed by the ASUS Golden Eye team, exclusive ASUS Splendid technology gives you vivid, accurate colors no matter what you're watching. It works by automatically fine-tuning various display settings to optimize all kinds of images. The result is richer, deeper colors and stunning visuals whether you're watching videos and movies, playing games or browsing through your photos.

The latest Intel® Core™ M processor
With up to 8GB RAM and the amazing Intel® Core™ M processor, ZenBook UX305CA breezes through all your everyday tasks . And thanks to the high-speed all-flash storage — up to a 512GB SSD that's six times faster than a conventional hard disk — ZenBook UX305CA will never keep you waiting.

Sign in to your ZenBook with just a glance
Use the special built-in infrared camera to take full advantage of the facial recognition in Windows Hello — you can log in securely and easily on your ZenBook UX305CA just by looking at the front camera. There's no need to memorize passwords, because your face is your unique password!
*Selected models only, please contact your local sales outlet for detailed specifications.

Fanless cooling: Enjoy the silence
ZenBook UX305CA lets you work in blissful silence. The combination of the power-efficient Intel® Core™ M processor and a lot of clever engineering means that it doesn't need a fan to keep cool. Instead, we get rid of the heat efficiently using a high-tech, ultra-thin 0.5mm-diameter heatpipe made from a special chromium-copper alloy.

Up to 10 hours battery life
ZenBook UX305CA's powerful battery and intelligent power management keep it working for up to 10 hours* with Wi-Fi connected. So when you want to unwind after a tough day, there'll always be plenty of power in hand for play!

Ultra-fast 802.11ac Wi-Fi
ZenBook UX305CA lets you get connected faster and further with the latest 802.11ac Wi-Fi — with speeds of 867Mbit/s, it's up to three times faster than 802.11n! And Bluetooth® 4.0 lets you connect your favorite devices with less impact on battery life. ZenBook UX305CA gives you the freedom to what you need to do, wherever you want to do it!

Stay chilled with ASUS IceCool
ASUS-exclusive IceCool technology prevents heat build-up on the palm rest, keeping it within a temperature range of 28゚C to 35゚C. This is well below body temperature, giving you a much more comfortable and relaxing typing experience than conventional laptops.

Intuitive touchpad with Smart Gestures
The highly-accurate touchpad on ZenBook UX305 features ASUS Smart Gesture technology for a more intuitive and natural feel, using many of the same Windows gestures you use on a touchscreen. The touchpad uses exclusive technology developed for smartphone touch screens to give high sensitivity and incredible accuracy.

Outstanding ergonomics
The full-size, one-piece chiclet keyboard is a masterpiece of ergonomics, with an improved design featuring a long 1.5mm of key travel and minimal key float. The result? A solid feel and a more comfortable experience, even for those marathon typing sessions.

Powerful connections
ZenBook UX305CA's three USB 3.0 ports speed transfers up to ten times (10X) faster than older USB 2.0 connections, and deliver more power for faster charging. And ZenBook UX305CA goes still further, with ASUS USB Charger+ technology built into one port to charge connected devices up to 50% faster – even when ZenBook is asleep or switched off.

ASUS SonicMaster: designed to sound incredible
Incredible sound has always been a feature of the ZenBook family, and ZenBook UX305CA is no exception. ASUS SonicMaster technology — tuned by the renowned ASUS Golden Ear team — uses a combination of precision engineering and software to deliver sound like you've never heard before from a laptop, with deep rich bass and crystal-clear vocals, even at the highest volume levels.

Perfect sound, every time
Whatever you're listening to, ZenBook UX305CA makes it easy to achieve the perfect audio settings. The easy-to-use AudioWizard software includes five preset modes with settings that are optimized for different sound sources, so you can always enjoy the ultimate listening experience with a single click. Or if you prefer, you can take full control of the settings yourself and make it sound even more awesome!

Your ZenBook, your cloud
ASUS cloud services provide a complete platform for online living, accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and your favorite multimedia content. Each ZenBook UX305 comes with 16GB of WebStorage space free for one year.

Short summary description ASUS Zenbook UX305CA-DQ105T laptop Intel® Core™ m5 m5-6Y54 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey:
This short summary of the ASUS Zenbook UX305CA-DQ105T laptop Intel® Core™ m5 m5-6Y54 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX305CA-DQ105T, Intel® Core™ m5, 1.1 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX305CA-DQ105T laptop Intel® Core™ m5 m5-6Y54 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey:
This is an auto-generated long summary of ASUS Zenbook UX305CA-DQ105T laptop Intel® Core™ m5 m5-6Y54 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey based on the first three specs of the first five spec groups.

ASUS Zenbook UX305CA-DQ105T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m5, Processor model: m5-6Y54, Processor frequency: 1.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Design
Product type *
Laptop
Product colour *
Black, Grey
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
3200 x 1800 pixels
HD type
Quad HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ m5
Processor generation
6th gen Intel® Core™ m5
Processor model *
m5-6Y54
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1515
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core m5-6Y Series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
4.5 W
Configurable TDP-up
7 W
Configurable TDP-down
3.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 2x2, 1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 515
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191E
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
DVI port
No
Micro HDMI ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
20 X 16.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EM
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88202
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
45 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Certificates
Certification
UL, TUV, CE Marking Compliance, FCC Compliance, CCC, EU Flower, Energy star, WEEE, RoHS
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width
324 mm
Depth
226 mm
Height
12.3 mm
Weight *
1.2 kg
Other features
AC adapter included
Yes
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 01:54:14
Uk has collected 72 expert reviews for ASUS Zenbook UX305CA-DQ105T laptop 33.8 cm (13.3") Quad HD+ Intel® Core™ m5 m5-6Y54 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcauthority.com.au
Updated:
2016-10-21 01:54:14
F ear not if the Asus ZenBook UX305CA looks familiar, because it should. Asus tweaks the UX300-series design and specs in a similar way to Apple with the MacBook, and it has every reason to use a light touch: this ZenBook is as stylishly sleek as ever, an...
Bottom line "For under $1,200 Asus has produced a remarkable machine."...
80%
expertreviews.co.uk
Updated:
2016-10-21 01:54:14
Asus’ ZenBook range is one of consumer technology’s pleasant consistencies, both in terms of their stylish designs but also in terms of performance. The ZenBook UX305 released last year was the first model to use the new intel Core M processors, which hel...
Bottom line There's undoubtedly a lot to like about the ZenBook UX305CA. Its build quality and design are still excellent and the high-resolution screen is equally great. However, its performance took a puzzling step backwards and its battery life was a little disapp...
100%
techteamgb.co.uk
Updated:
2016-10-21 01:54:14
While I'm normally one for gaming laptops with POWAAAAAAAA, this laptop took me by surprise.. Want one? Amazon: Check out our awesome website! Vessel: —-——————————————————————————————- Want to get anything nice? Be sure to bookmark one of our Amazon link...
Bottom line I'm pretty pleased.
92%
vortez.net
Updated:
2016-10-21 01:54:14
The primary objective with any notebook/mobile system is portability and yet all too often we find these types of product bearing a weighty chassis and featuring bulky exteriors – hindering the transportation of such a device The humble Ultrabook seeks to...
Good Sleek, elegant design, Allaluminium, QHD display, Skylakepowered, Superthin and lightweight, Ideal for travellers, Silent completely fanless, Card slot reader, Compact charging unit...
Bad Power button is too close to DEL/backspace, 128GB SSD doesn't offer much space...
Bottom line The UX305CA confirms how far Ultrabooks have come in recent years. Though we're dealing with extremely tight dimensions and lightweight construction, we're still able to home in on great hardware specifications; these factors do not impede mobile capabili...
0%
ozlaptopreviews.com
Updated:
2016-10-21 01:54:14
For all the consumers who are “in search of incredible” slim, light and powerful laptops, the latest Asus ZenBook UX305CA poses as a respectable offering. Equipped with a look to die for, a fabulous display, and the power of the latest Core M processor fr...
Good Slim and robust chassis with impressive build quality, Noiseless performance and smart ventilation keeps the system cool, Bright IPS display with rich contrast and excellent viewing angles, Latest Core M 6th generation processor with a rapidly fast SS...
Bad Missing backlight illumination of the keyboard reduces nighttime use, Throttling of the processor affects performance, The Final Verdict, The best way to define the Asus ZenBook UX305CA is a MacBook Air on steroids, but at a much lower price point than...
Bottom line The best way to define the Asus ZenBook UX305CA is a MacBook Air on steroids, but at a much lower price point than the latter. There are plenty of ZenBook models that have been bred to be pit against the rulers of the market, such as the Dell XPS 13 and H...
80%
goodhousekeeping.co.uk
Updated:
2016-10-21 01:54:14
The 13.3in Asus Zenbook UX305CA is slim and lightweight, so it can be easily taken around with you day-to-day. The stylish design is boosted by an Intel Core M-6Y30 processor, 8GB of RAM and a 256GB solid state drive. Running Windows 10, this machine offe...
Good Easy to set-up and use, Great battery life, Touchscreen display is sharp, clear and responsive, Great size and shape for carrying around with you on the go, Sleek and stylish design, Mid-range powered machine...
Bad Audio is a little weak and lacks bass, Keyboard is not backlit, Lacks a CD/DVD drive...
Bottom line The Asus Zenbook UX305CA is a good mid-range laptop that's stylish and light enough to carry around with you on the go. Not the fastest of machines we've tested but it performs well when using Office software, basic Photoshop tasks, and it even offers gre...
78%
techadvisor.co.uk
Updated:
2016-10-21 01:54:14
The Asus ZenBook UX305CA is a laptop that takes up the slack left by the MacBook Air series, whose design and hardware is now a little out-of-date in certain areas. What you get is a very slim, very light laptop that ' s perfect for portable work - quite...
Bottom line The Asus ZenBook UX305CA is a sensible, perhaps predictable upgrade to the UX305 we looked at last year. It has newer CPU, and a much higher-resolution screen. However, it remains a seriously portable, expensive-feeling laptop that really isn't that expen...
80%
trustedreviews.com
Updated:
2016-10-21 01:54:14
What is the Asus ZenBook UX305CA? The Asus ZenBook UX305 was my second favourite laptop of 2015, only losing out to the slightly more powerful Dell XPS 13 (2015) . Its combination of stylish, premium design, excellent screen quality and exceptional batter...
Good Entry-level model is great value, Faster than last year's model, Looks lovely, Great keyboard and decent screen...
Bad High-resolution screen unnecessary, Battery life on model tested is mediocre, Touchpad isn't very good, High-end model isn't worth the money...
Bottom line Asus UX305CA – Performance The addition of Intel's new Skylake-based Core M processor to this machine has made quite a difference to its performance. While it still trails most other Ultrabooks, I recorded a noticeable 36% jump in the Cinebench R15 benchm...
70%
Theinquirer.net
Updated:
2016-10-21 01:54:14
LAST YEAR'S ZenBook UX305 was a fine ultraportable, albeit one with performance issues and a compromised display, flaws that held it back from true greatness. This was a shame, especially considering its beautifully slim design and lengthy battery life...
Good 3200x1800 display, great battery life, enhanced performance, super-slim, good value...
Bad Small SSD, not ideal for the most demanding tasks...
Bottom line While this Skylake refresh is still short on both high-end power and internal storage, there's plenty here to justify the upgrade; in particular, the premium display and well-above-average battery life.These sizeable improvements elevate what was already...
80%
v3.co.uk
Updated:
2016-10-21 01:54:14
Last year's ZenBook UX305 was a fine ultraportable, albeit one with performance issues and a compromised display, flaws that held it back from true greatness. This was a shame, especially considering its beautifully slim design and lengthy battery life...
Good 3200x1800 display, great battery life, enhanced performance, super-slim, good value...
Bad Small SSD, lots of bloatware, not ideal for the most demanding tasks...
Bottom line Asus upgrades much more than just the processor in this Skylake refresh of one of 2015's best mid-range laptops. It's still not perfect but the new QHD+ display, Windows 10 OS and an even wider range of ports make for an highly tempting ultraportable...
80%
gadgetshow.channel5.com
Updated:
2016-10-21 01:54:14
Taiwanese hardware maker Asus has been in the laptop game for a long while and knows what it takes to put a decent notebook together, and the Asus ZenBook UX305CA is a slim and light piece of kit that aims to take on Apple's skinniest laptops. Is it any g...
80%
HEXUS.net
Updated:
2016-11-23 01:49:18
On the face of things, the Asus ZenBook UX305CA looks to be too good to be true. The super-svelte laptop measures less than 13mm thick, is beautiful to be behold, completely fanless and yet powered by an Intel Core processor, 8GB of DDR3 memory and a 128G...
Good Stylish, thin and light, High-resolution 13.3in display, Silent, fanless design, Comfortable keyboard, Three USB 3.0 ports, Available for under £600...
Bad Touchscreen upgrade is pricey, Throttles during taxing workloads, Pesky bloatware...
Bottom line The Asus UX305CA is a very likeable laptop that doesn't break the bank. Currently available for under £600, this 13.3in machine offers a full Windows 10 experience in an ultra-thin, highly-portable form factor that looks and feels more expensive than it i...
0%
technobaboy.com
Updated:
2016-11-23 01:49:18
The ASUS ZenBook UX305 series is one of the company's best selling ultraportable laptops. In the Philippines, it has over 39% of the market share of the ultraportable 13.3-inch notebook category, and bested the Apple Macbook last December 2015.The ZenBook...
Bottom line The first thing I thought when I opened the box was “this is one pretty laptop.” The build and design looks great. The ultrabook's fully anodised aluminium build and 12.3 mm profile (at its thinnest point) exudes a very premium look and feel. With it's cl...
0%
hungrygeeks.ph
Updated:
2016-11-23 01:49:18
After the brief stint with a laptop capable of crushing a man's skull, ASUS then proceeded to tell me, “Hey, here's a lighter, less dangerous one. You might want to try it.” The looks of the ASUS Zenbook UX305CA by then was definitely appealing, prompting...
Bottom line There's nothing much to tease or be disappointed about with the ASUS Zenbook UX305CA. It's a well-built laptop that's incredibly mobile and does its intended job well. The design makes good use of its thinness and despite that, temperatures are kept at ve...
0%
itpro.co.uk
Updated:
2017-04-23 01:15:03
Sign up for our daily newsletter The Asus Zenbook UX305 was one of the first devices to truly bridge the gap between the luxury of high-end products and a price point that is generally affordable. Some may consider it a MacBook Air impersonator, but this...
Good Excellent raised keyboard and trackpad, Extremely thin and light, with a pleasing design, Three USB 3.0 ports...
Bad QHD screen feels like overkill, unimpressive battery life, no keyboard backlight, high price for the spec...
Bottom line The upgraded UX305CA brings some welcome hardware and quality of life changes, including an excellent keyboard that makes typing a joy. But the head-scratching inclusion of a QHD screen hikes the price up too high to remain competitive. Stick with the...
60%
au.pcmag.com
Updated:
2018-04-26 01:58:49
The Asus ZenBook UX305CA ($699.99 as tested) is an ultraportable laptop that offers an appealing mix of form and function for a very good price. The chassis is sturdy and well made, and the system boasts a full HD touch screen, plenty of port options, and...
Good Nice price, Quality aluminum build, Sleek design, Solid performance on our benchmark tests...
Bad No keyboard backlighting, Lacks Ethernet ports...
Bottom line The Asus ZenBook UX305CA is a well-made midrange ultraportable with an aluminum body, a full HD touch screen, good performance, and plenty of features at a very affordable price...
80%
HEXUS.net
Updated:
2016-10-21 01:54:14
On the face of things, the Asus ZenBook UX305CA looks to be too good to be true. The super-svelte laptop measures less than 13mm thick, is beautiful to be behold, completely fanless and yet powered by an Intel Core processor, 8GB of DDR3 memory and a 128G...
Good Stylish, thin and light, Highresolution 13.3in display, Silent, fanless design, Comfortable keyboard, Three USB 3.0 ports, Available for under £600...
Bad Touchscreen upgrade is pricey, Throttles during taxing workloads, Pesky bloatware...
Bottom line The Asus UX305CA is a very likeable laptop that doesn't break the bank. Currently available for under £600, this 13.3in machine offers a full Windows 10 experience in an ultra-thin, highly-portable form factor that looks and feels more expensive than it i...
0%
notebookcheck.net
Updated:
2016-10-21 01:54:14
Slim and classy. The Zenbook's special feature is its high-resolution QHD+ panel (3200x1800 pixels). It provides a razor-sharp image, but its contrast is weak. Everything is in line beyond that: Fast SSD, long battery life, decent keyboard. However, the b...
Good matte screen, runs noiselessly, low temperature development, decent keyboard, good battery life, Fast SSD...
Bad screen's middling contrast, no keyboard backlight...
Bottom line Asus' Zenbook UX305CA-FB055T is a lightweight and very slim 13.3-inch subnotebook. The installed Core m7 processor has enough computing power for routine application scenarios. Its low TDP allows passive cooling. Thus, the laptop usually runs noiselessly...
89%
Laptopmag.com
Updated:
2016-10-21 01:54:14
The Asus ZenBook UX305CA squeezes a beautiful 13.3-inch display, speedy SSD and Intel Core m processor into an attractive, lightweight body with a battery that will last all day long. To get this much portability and usability for $699, Asus made some tra...
Good Colorful display, Very light, Long battery life, Comfortable keyboard, Attractive price...
Bad Quiet speakers, Core m3 processor not very fast...
Bottom line The Asus ZenBook UX305CA is a sleek 13-inch laptop with long battery life and a beautiful display for a great price...
80%
hothardware.com
Updated:
2016-10-21 01:54:14
We had good things to say about Asus' super-slim ZenBook UX305 when we evaluated it early last year. Attractive, sturdy, and downright tiny, the UX305 was a good value for the price, and it had good looks too. A year later, the ZenBook is back with the up...
Good 256GB SSD, Light and thin, Excellent battery life...
Bad No keyboard backlight, Keyboard vibration, Picks up fingerprints...
Bottom line The Asus ZenBook UX305CA is an evolutionary update to an already nice product, but this is one of cases in which that's a (mostly) good thing. The ZenBook's design and build quality are as good in this year's model as they were in the previous edition, so...
0%
computershopper.com
Updated:
2016-10-21 01:54:14
Apart from the version of Windows (Win 10 here, versus 8.1 on the UX305FA) and a different generation of Intel Core M processor, these laptops differ little. The ZenBook UX305CA's processor is a second-generation version of the Core M. (We tested a 900MHz...
Good Thin, light, attractive, Comfortable keyboard and touch pad, Strong battery life, Fanless and quiet, Good value for the money...
Bad Modest CPU, GPU performance, Keyboard not backlit, No touch screen...
Bottom line Like earlier ZenBook UX models, this impressively light, well-equipped Windows 10 ultrabook provides exceptional value at its $699 price. Read More…...
80%
arstechnica.com
Updated:
2016-10-21 01:54:14
Andrew CunninghamAsus' new UX305C.Andrew CunninghamAsus' new UX305C.Andrew CunninghamThe back of the laptop has a brushed metal finish that can look brownish or purplish depending on how you look at it.Andrew CunninghamThe bottom of the laptop. Note botto...
Good Good mix of features for the price, Skylake and 802.11ac upgrades address some of the old model's biggest performance gripes, Solid construction, good keyboard, and decent selection of ports, Nice 1080p IPS screen, There's still a Microsoft Signature edit...
Bad No backlit keyboard, Mediocre trackpad. It doesn't have to be this way, No DisplayPort means no 60Hz 4K output, even though the new Core M chips support it...
0%
notebookcheck.net
Updated:
2016-10-21 01:54:14
Good choice, take 2. Asus' update of the Zenbook UX305 is not extensive by any means with a Skylake m3 CPU instead of a Broadwell SoC standing out as the notable difference. In the other areas, the UX305CA inherits both the strengths and weaknesses of the...
Good sturdy chassis, good build quality for the price, very fast SSD, good overall performance, noiseless & low heat, bright, non-glare display, thin and very light...
Bad performance affected by throttling, battery life just average, no backlit keyboard, washed-out webcam, no USB Type-C port...
Bottom line All things considered, the UX305CA isn't that much different from the predecessor Zenbook UX305FA-FB003H. Of course, that's not necessarily a bad thing - after all where else do you get a unibody aluminum chassis, Core M processor, 8 GB of RAM, a 256 GB S...
85%
Country Distributor
United Kingdom 1 distributor(s)