- - Laptop Clamshell Gold
- - Intel® Core™ i5 i5-5200U 2.2 GHz
- - 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight 16:9
- - 8 GB DDR3L-SDRAM 1600 MHz
- - 256 GB SSD
- - Intel® HD Graphics 5500
- - Bluetooth 4.0
- - 65 W
- - Windows 8.1 Pro
Intel Core i5-5200U (2.2GHz, 4MB Cache), 8GB DDR3, 256GB SSD, Intel HD Graphics 4400, WLAN 802.11, Windows 8.1 Pro
Thin, light, powerful.
And even more colorful.
Refined new shape, stylish new color
Zenbook is a finely-crafted Ultrabook™ with a harmonious blend of style, practicality and performance. UX303 takes this to another level of sophistication with a fresh new shape and gorgeous Smoky Brown color scheme, further enhanced by the iconic spun-metal finish that echoes the spirit of Zen. The classic lines of the ultra-light, all-aluminum Zenbook have been enhanced with a slimmer profile, tapering to just 3mm at the front. It’s chic, elegant, timeless, and powerful — it’s Zenbook UX303!
Performance to spare
When it comes to performance, Zenbook UX303 has all the power you need, and more. With the latest 4th generation up to Intel® Core™ i7 processors and state-of-the-art storage, UX303 will never keep you waiting, whatever the task. Effortless multitasking, smooth video playback, and super-fast application launches — Zenbook UX303 is always ready when you are. It’s supremely energy-efficient too, meaning fewer trips to the power socket.
SonicMaster technology for incredible sound
An incredible laptop deserves incredible sound, and so the ASUS Golden Ear audio engineering team developed SonicMaster, incorporating ICEpower®, Bang & Olufsen technology. SonicMaster produces sound like you’ve never heard from a laptop, with deep rich bass and crystal-clear vocals.
Built to touch
Touch is at the very heart of Zenbook UX303. With its ultra-sensitive touchscreen, precise multi-touch touchpad and superbly-engineered backlit keyboard, every part of UX303 is designed for the ultimate touch experience in Windows 8.1.
Keeping you connected
Zenbook UX303 has everything you need to stay connected to the wider world with the latest wireless technology. Dual-band 802.11ac Wi-Fi gives complete mobile flexibility, supporting both older 2.4GHz and newer 5GHz wireless networks for super-fast interference-free performance. Zenbook UX303 also has the brand new Bluetooth 4.0 for use with the latest ultra-low power wireless devices, so you can connect to compatible smartphones and tablets without ever having to worry about battery life.
ASUS Zenbook UX303LA-R40063G, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB
ASUS Zenbook UX303LA-R40063G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1 Pro. Product colour: Gold