Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenBook UX30-QX087X 1.3GHz SU7300 13.3" 1366 x 768pixels

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX30-QX087X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX30-QX087X
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11467
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 09 Dec 2017 11:29:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name ASUS ZenBook UX30-QX087X 1.3GHz SU7300 13.3" 1366 x 768pixels :
The short editorial description of ASUS ZenBook UX30-QX087X 1.3GHz SU7300 13.3" 1366 x 768pixels

UX30-QX087X – Intel Core2 Duo SU7300, 4096MB DDR2 RAM, 320GB HDD (SATA), 12.1-inch HD LED TFT, 1366 x 768, 1.3MP, 3-Cell Li-Polymer, 3 x USB 2.0, 1 x VGA, 1 x HDMI, 1 x RJ45, DC-In, SD, MMC, Windows 7 Professional, 1.39kg
More>>>

ASUS ZenBook UX30-QX087X 1.3GHz SU7300 13.3" 1366 x 768pixels:
The official marketing text of ASUS ZenBook UX30-QX087X 1.3GHz SU7300 13.3" 1366 x 768pixels as supplied by the manufacturer
Stunningly Light, Powerfully Beautiful
ASUS introduces the new UX30, a slim and light notebook of avant garde styling and technological. Powered by an Intel Core2 Duo processor, the ASUS UX30 features elegant styling coupled with a chiclet keyboard, seamless styling cues and premium multimedia options, making it the ideal companion for those who enjoy mobile computing with a touch of class.

Intuitive and Innovative Features with Users in Mind
Despite being slim and lightweight, the ASUS UX30 does not compromise on performance and user-centric features. It boasts an intuitive multi-touch touchpad that enables users to intuitively interact with their programs. Users can access a myriad of functions with motions such as sliding up and down, left and right, as well as up and down with two or three fingers simultaneously. It also features an chiclet keyboard, which provides users with wider gaps between keycaps to minimize errors. Finally, with ASUS IceCool Design provides a palm-rest that provides a lower-than-average temperature for prolonged computing hours in maximum comfort.

Slim and Contemporary Design
The ASUS UX30 is truly a thing of beauty and style, with an exterior that is not only shrouded in satin-brushed aluminum, but also cleverly conceals a wealth of connectivity ports in a slim and lightweight design that measures only 1.96cm in profile and weighs only 1.39kg.

An Impressive Array of Multimedia Options
The ASUS UX30 features a 13.3-inch WXGA LCD display which merges seamlessly with the lid to form a flushed surface that reflects contemporary styling and grace. An Intel GMA 4500MHD provides users with high definition visual enjoyment, while SRS Premium Sound brings surreal cinematic audio enjoyment to users wherever they go.
Short summary description ASUS ZenBook UX30-QX087X 1.3GHz SU7300 13.3" 1366 x 768pixels:
This short summary of the ASUS ZenBook UX30-QX087X 1.3GHz SU7300 13.3" 1366 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS ZenBook UX30-QX087X, Intel Core 2 Duo, 1.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description ASUS ZenBook UX30-QX087X 1.3GHz SU7300 13.3" 1366 x 768pixels :

ASUS ZenBook UX30-QX087X. Processor family: Intel Core 2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics adapter. Operating system installed: Windows 7 Professional. Weight: 1.39 kg

This is an auto-generated long summary of ASUS ZenBook UX30-QX087X 1.3GHz SU7300 13.3" 1366 x 768pixels based on the first three specs of the first five spec groups.
Design
Intel segment tagging
Enterprise
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core 2 Duo
Processor model *
The model number for the processor in a computer.
SU7300
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 956
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 945GSE Express
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
R0
Bus type
FSB
Processor codename
Penryn
Thermal Design Power (TDP)
10 W
FSB Parity
No
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel GMA X4500MHD
Audio
Audio system
System used to play music or speech.
Altec Lansing
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Networking features
Gigabit Ethernet, WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ASUSDVD 6-in-1, ASUS Express Gate, ASUS SmartLogon Asus Power4Gear eXtreme, Asus Live Update, ASUS Life Frame 3
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22
Supported instruction sets
SSE4
Processor code
SLGYV
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42791
Battery
Number of battery cells
3
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
3250 mAh
Power
AC adapter power
40 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.39 kg
Width *
The measurement or extent of something from side to side.
322 mm
Depth *
The distance from the front to the back of something.
222 mm
Height (front)
The height of the frontside of the product.
6.8 mm
Height (rear)
Height of the backside of the product.
1.96 cm
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
TV in port
No
HDD user password
Yes
Warranty
2 year(s)
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01
Testseek has collected 23 expert reviews for ASUS Zenbook UX30-QX087X notebook and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
73%
Source Review comments Score
v3.co.uk
Updated:
2014-01-01
The Asus UX30 is one of the first laptops to reach these shores to use one of Intels new Consumer Ultra Low Voltage (CULV) processors designed for thin and light ultra-portables like the MacBook Air, but without the high price tag - in theory.In fac...
Good Gorgeous slimline design; great screen and keyboard...
Bad Price; middling battery life...
Bottom line Wonderfully slim and lovely to look at, the Asus UX30 is an impressive feat of engineering, but it would be more compelling if the battery life was better or the price a little lower...
80%
Zdnet.com.au
Updated:
2014-01-01
Good Svelte and light, Multitouch touchpad, Nice screen...
Bad 32bit Vista Business cant see the full 4GB RAM, Stippled touchpad isnt pleasant to use, Battery life isnt great, Covers over ports are inconvenient...
Bottom line The UX30 gets oh so close to what it strives to achieve, but small design choices like the stippled touchpad and port covers, and large issues like the low battery life prevent it from achieving greatness. Editors’ rating: 7.8/10...
78%
mobilecomputermag.co.uk
Updated:
2014-01-01
We’ve been lusting after the new breed of thin and light CULV laptops ever since we saw the gorgeous MSI X320 at this year’s CES and now models are starting to arrive in earnest. We’ll have a review of the Advent Altro for you next week, but first up i...
Good Thin & light; good looks; good performance...
Bad Limp graphics; price too high...
Bottom line The ASUS UX30 is an impressive first entry into the CULV laptop market, but it’s a bit too expensive for what’s on offer and the specification doesn’t quite tally with the premium price...
75%
pcadvisor.co.uk
Updated:
2014-01-01
Product Code: UX30-QX011C With an edge-to-edge glossy screen, dual-core chip and supermodel looks, the ultrathin Asus UX30-QX011C laptop is something of a tribute act to the Apple MacBook Air. And the Asus UX30-QX011C's upmarket appearance is matche...
Bottom line Good looking, lightweight and a decent performer, the Asus UX30-QX011C wins points for its solid spec at a sub-£1,000 price. We can't understand why it runs Vista, however, and there are enough gripes with the hardware to tempts us to look elsewh...
70%
techradar.com
Updated:
2014-01-01
The Asus UX30 is the second Consumer Ultra-Low Voltage (CULV) laptop we've seen but, unlike the Advent Altro, this machine is aimed at the top end of the market. Read TechRadar's Asus UX30 reviewIt's one of the thinnest machines we've seen to date – me...
Good Nice design, Good connectivity, LED backlit screen, Good battery life...
Bad Not super quick...
70%
pocket-lint.com
Updated:
2014-01-01
The Asus UX30 is a CULV laptop, using low powered components in order to keep the dimensions as small as possible. As such, the 13.3-inch machine measures a smidgen over 2cm at it’s thickest, and weighs in at 1.5kg, putting it broadly on par with Apple...
Good Desirable, highly portable, good quality, well-equipped...
Bad Price, low-powered components...
Bottom line A cross between a MacBook Air and an Advent Altro, with a price tag somewhere between the two, the UX30 is attractive but under-poweredKey specs3.5mm jack, Ethernet, HDMI, Li-ion battery, MemoryStick, SD, SDHC, USB, Wi-Fi, Windows Vista...
70%
pcpro.co.uk
Updated:
2014-01-01
Ever since Apple released its MacBook Air, the competition has been desperately trying to come up with an equally desirable ultraportable. It's no easy task, however, and with the likes of MSI's svelte X-Slim X340 trying and failing, you might wonder i...
Bottom line Looks to be a genuine value challenger to the MacBook Air, but it all depends on the final price...
67%
whatlaptop.techradar.com
Updated:
2014-01-01
The Asus UX30 is the second laptop we’ve seen to feature a CULV (Consumer Ultra Low Voltage) processor but, unlike the Advent Altro, this machine is aimed at the top end of the market.It’s one of the thinnest machines we’ve seen to date – measuring ju...
0%
tlbhd.com
Updated:
2014-01-01
The Asus UX30 is one of the best looking portable 13.3″ on the market at the moment, with a stylish aluminum front finish and very good overall build quality. Performance level is good but not great, as the netbook only houses a 1.3 GHz CULV pro...
Bottom line The Asus UX30 is one of the best looking portable 13.3″ on the market at the moment, with a stylish aluminum front finish and very good overall build quality. Performance level is good but not great, as the netbook only houses a 1.3 GHz CULV pro...
0%
Show all
X