ASUS VivoMini UN68U-M5153M, 1.6 GHz, Intel® Core™ i5, i5-8250U, 4 GB, 128 GB, FreeDOS
ASUS VivoMini UN68U-M5153M. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8250U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 700 g. Product colour: Blue