ASUS logo

ASUS VivoMini UN65U-M022M PC/workstation barebone 0.8L sized PC Blue i5-7200U BGA 1356 2.5 GHz

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58209
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoMini UN65U-M022M PC/workstation barebone 0.8L sized PC Blue i5-7200U BGA 1356 2.5 GHz:

ASUS VivoMini UN65U-M022M, 0.8L sized PC, Mini PC, BGA 1356, Ethernet LAN, 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 65 W

Long summary description ASUS VivoMini UN65U-M022M PC/workstation barebone 0.8L sized PC Blue i5-7200U BGA 1356 2.5 GHz:

ASUS VivoMini UN65U-M022M. Chassis type: 0.8L sized PC, Product type: Mini PC. Processor socket: BGA 1356. Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Bluetooth version: 4.0. Power supply: 65 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.