location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Value UL80VT-WX010X laptop Intel® Core™2 Duo SU7300 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Value
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UL80VT-WX010X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UL80VT-WX010X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Value UL80VT-WX010X laptop Intel® Core™2 Duo SU7300 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo SU7300 1.3 GHz
  • - 35.6 cm (14") 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi
  • - NVIDIA® GeForce® G210M 0.512 GB
  • - Bluetooth 2.1+EDR
  • - 65 W
  • - Windows 7 Professional
Warranty: 2 years
Long product name ASUS Value UL80VT-WX010X laptop Intel® Core™2 Duo SU7300 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Black :
The long product name of ASUS Value UL80VT-WX010X laptop Intel® Core™2 Duo SU7300 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UL80VT-WX010X – Intel Core2 Duo Processor SU7300, 4096MB DDR3 RAM, 320GB HDD (SATA), 14-inch HD TFT, 1366 x 768, 0.3MP, 8-Cell Li-Ion, 3 x USB 2.0, 1 x VGA, 1 x HDMI, 1 x RJ45, DC-In, SD, MMC, MS, MS-Pro, xD, Windows 7 Professional 64 bit, 2kg, black
More>>>
ASUS Value UL80VT-WX010X laptop Intel® Core™2 Duo SU7300 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Black:
The official description of ASUS Value UL80VT-WX010X laptop Intel® Core™2 Duo SU7300 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UnLimited Possibilities
ASUS Turbo33 Technology for 33%* faster performance
Multitasking Performance with Intel Core 2 Duo and DDR3 Memory
Switchable Graphics for Stunning Visuals or Battery Conservation
All-day Computing with 12-hours* Battery Life
Stylishly Thin and Less than 1-inch Thick Profile

UnLimited Performance with ASUS Turbo33 Technology

The ASUS UL80Vt features the ground-breaking ASUS Turbo33 Technology, which integrates both hardware and software to enhance system performance by up to 33%. This turn of speed is almost twice faster compared to notebooks without ASUS Turbo33 Technology. It enables you to enjoy smoother videos, online streaming and various other forms of multimedia without a hitch for entertainment unlimited.

UnLimited Performance with Intel Core2 Duo Processor and DDR3 Memory
ASUS UL80VT is powered by Intel Core 2 Duo SU7300 Processor for its ability to provide the best multitasking performance while using less energy. It also features the latest DDR3 memory, which delivers faster data transfer rates and consumes 17% less power compared to DDR2 memory.

UnLimited Versatility: ASUS GraphiX Boost Technology for Switchable Graphics

The ASUS UL80Vt features a 14-inch high definition LED backlight display with a 16:9 aspect ratio, with graphics supported by GraphiX Boost technology. It allows users to maintain a balance between surreal graphics performance and battery conservation. The ASUS GraphiX Boost allows users to switch between a dedicated nVidia GeForce G 210M graphics card for graphically intensive applications, and Intel integrated graphics options for better energy savings.

UnLimited All-day Computing with 12 hours battery life

The ASUS UL80Vt features an impressive 12-hours battery life*, thanks to the ASUS Power4 Gear Technology, which facilitates the deployment and usage of power according to the users’ preferences in relation to the specific tasks that they need to perform. It also provides users with the option to turn off hardware devices to conserve even more energy, and works in conjunction with an Intel Core2 Duo processor for maximum energy efficiency.

UnLimited Portability: Stylishly Thin and Less than 1-inch Thick Profile
The ASUS UL80Vt is shrouded in a robust brushed aluminum lid which not only looks magnificent, but also helps in maintaining its stylish exterior day after day. OR Feast your eyes upon the ASUS UL80, with a profile measuring less than 1-inch. Its aluminum alloy structure accords you with style and grace as you make your way through the day. It fits effortlessly into your day bag, haversack or briefcase, and with the brushed aluminum design, it shrugs off scratches and abrasions, protecting its gorgeous exterior.

Short summary description ASUS Value UL80VT-WX010X laptop Intel® Core™2 Duo SU7300 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Black:
This short summary of the ASUS Value UL80VT-WX010X laptop Intel® Core™2 Duo SU7300 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Value UL80VT-WX010X, Intel® Core™2 Duo, 1.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS Value UL80VT-WX010X laptop Intel® Core™2 Duo SU7300 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Black:
This is an auto-generated long summary of ASUS Value UL80VT-WX010X laptop Intel® Core™2 Duo SU7300 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Black based on the first three specs of the first five spec groups.

ASUS Value UL80VT-WX010X. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2 kg

Design
Product colour *
Black
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU7300
Processor cores
2
Processor threads
2
Processor frequency *
1.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, MS Pro, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® G210M
Discrete graphics card memory
0.512 GB
Discrete graphics card *
Yes
Audio
Audio system
Altec Lansing
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Software
Bundled software
ASUSDVD 6-in-1, WinDVD8 BD, Power2Go, Trend Micro Internet Security 2009 Asus Win flash for BIOS and Driver live Update, Asus Live Update, Asus Multi-Frame, ASUS Life Frame 3, ASUS Wireless Console, Asus Data Security Management(ADSM), Virtual Camera, ASUS Express Gate, Asus Screen Saver, Fancy Start
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE4
Processor code
SLGYV
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42791
Conflict-Free processor
No
Battery
Number of battery cells
8
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
338 mm
Depth
240 mm
Height (front)
1.4 cm
Height (rear)
2.68 cm
Weight *
2 kg
Other features
Wireless technology
802.11 a/b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 02:03:13
Uk has collected 22 expert reviews for ASUS Value UL80VT-WX010X laptop 35.6 cm (14") Intel® Core™2 Duo SU7300 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-22 02:03:13
ASUS' UL80Vt is a 14in notebook that's built for people who want plenty of features and good speed, yet want a laptop that's reasonably light and capable of lasting a long time away from a power outlet. It weighs approximately 2kg and ships with an 8-cell battery, and it comes with a stack of ASUS utilities that allow you to tweak its performance, power profiles and start-up speed. Click here for specs on ASUS UL80Vt notebookConfiguration and speedThe ASUS UL80Vt notebook has 4GB of DDR3 SDR...
Good Long battery life, relatively light, GeForce graphics adapter, runs cool...
Bad No ExpressCard slot, no FireWire, no eSATA...
Bottom line If a reasonably thin and light notebook with excellent battery life sounds like your cup of tea, then the ASUS UL80Vt is for you. At 14in it’s easy to use, yet not a burden to carry around. It’s well built, looks good and performs well, but it...
80%
digitalversus.com
Updated:
2014-05-22 02:03:13
The screen True to form, Asus have gone for a glossy panel on this model. We know this is what you get on nearly all laptops/notebooks these days, but we still disapprove of the choice because of unavoidable reflections caused by the screen surface. A...
Good Battery life: 4hours, 55 minutes, Dualcore CPU, Dedicated graphics card; will play some 3D games, Quiet...
Bad Glossy, poorquality LCD panel, Mediocre speakers, Overuse of glossy plastics, A few details on the finish need rectifying...
80%
infoworld.com
Updated:
2014-05-22 02:03:13
The UL80Vt-A1 covers its base respectably. Strong battery life and surprisingly responsive performance give Asus's latest rig two solid legs to stand on. The only major drawbacks here are the price and that wretched mouse.
60%
pcworld.com_techhive.com
Updated:
2014-05-22 02:03:13
Asus has its work cut out for it in finding a market for the UL80Vt-A1. This ultraportable laptop has a higher price ($849) than many similarly specced competitors, though it's in the same ballpark as its $800 stablemate, the Asus UL30A. So how does As...
Good Switchable GPU and overclocked CPU, Good screen is legible in direct sunlight...
Bad The touchpad and mouse button are terrible, Feels a little flimsy...
Bottom line The UL80Vt-A1 delivers good battery life, a discrete GPU, and a surprisingly snappy user experience, but gets held back on design choices...
60%
silentpcreview.com
Updated:
2014-05-22 02:03:13
The Asus UL80Vt is a 14" laptop sporting Hybrid Graphics, the ability to switch between the Nvidia GeForce G210M discrete video card and Intel's integrated GMA 4500MHD graphics. The efficiency of a low power CULV processor and a hefty 8-cell battery of...
Bottom line On a typical laptop with discrete graphics, even if you only play games on AC power, battery life is usually subpar compared to a model with integrated video. The Asus UL80Vt, with its big battery and Hybrid Graphics, breaks this long-held construct...
0%
notebookcheck.net
Updated:
2014-05-22 02:03:13
By Felix Sold 12/14/2009 "UltraLight" is the name Asus has given to the new UL notebook range that has now been released onto the market. The UL80 models have a 14.0 inch HD display and a hybrid solution made up of Intel's GMA 4500MHD and Nvidia's Ge...
Good Chic design, Good workmanship, Hybrid graphic, Overclockable CPU, Very long battery life, Price...
Bad Small scope of delivery, High black value...
Bottom line Asus' UL80Vt-WX028V left us with a good impression for the largest part. The black case is very elegant and also even well manufactured. However, the flexible display lid and the instable keyboard area are a weakness. The connectivity variety is, as to be...
85%
legitreviews.com
Updated:
2014-05-22 02:03:13
Because of the fast paced and energy conscience lives of many people, low power consumption and battery life in the portable PC market has been a key selling point for many consumers in recent months. One key response to this ever increasing demand...
Bottom line The ASUS UL80VT goes above and beyond when it comes to decreasing power consumption and improving battery life! If you like this article, be sure to !...
0%
hothardware.com
Updated:
2014-05-22 02:03:13
The first thing that came to mind when we tore the Asus UL80Vt from its box was this: "Hmm, this seems familiar." Turns out, the UL80Vt isn't all that different on the surface than the 13.3" UL30A that we reviewed back in September, but just because As...
Good Windows 7 Runs Buttery Smooth, Great Value At $800-900, Switchable GPUs, Good Keyboard, Great Battery Life, Ultra Quiet And Cool, Well-Rounded, Built-in DVD Burner...
Bad Glossy Display, Low Resolution Panel, Lackluster Trackpad, Overload Of Palm Rest Stickers, Only A 5400RPM HDD...
Bottom line In our SiSoftware Sandra tests, the UL80Vt trailed the reference systems in the CPU benchmarks, but managed to match up well against rivaling components in other areas. Even though the benchmarks were somewhat low in the CPU specific tests, never felt...
0%
vr-zone.com
Updated:
2014-05-22 02:03:13
The UL80 series is one of ASUS' line of thin and light notebook PCs, designed with a slim profile and superior mobility for the business professionals. Our review unit is the UL80Vt model that weighs approximately 2.0kg, which may not be the lightest...
Bottom line You have probably seen an article posted by Gizmodo listing 7 reasons to stick with Windows XP. Well, there are certainly some reasons for sticking with Windows XP and the one that really makes sense is if your current system is too old to support Wind...
84%
Techreport.com
Updated:
2014-05-22 02:03:13
ManufacturerAsusModelUL80Vt-A1Price (Street)AvailabilityNowRegardless of what you think of netbooks, the surprise success of Intel's Atom CPU has definitely had a positive impact on the mobile market. The popularity of sub-$400 Atom-based systems no do...
Bottom line According to our price search engine, the UL80Vt-A1 is currently selling for around $825 online. Amazon is also running a deal that'll get you the system and a $100 gift card for $824, with free shipping to boot. Even with that pseudo discount, the UL...
0%
engadget.com
Updated:
2014-05-22 02:03:13
With the release of Windows 7 has come a serious onslaught on new laptops. Great news for us, since we love choices -- but we don't really get a chance to take them all for a spin. ASUS's UL80Vt caught our eye for a few reasons. The company's increasingly...
Good Sleek, attractive design, Impressive switchable graphics, Better than average battery life...
Bad Nearly unusable mouse button, Slightly cheapfeeling build quality, Seriously fingerprint prone...
Bottom line ASUS's ever-expanding lineup of reasonably priced laptops are also looking more sophisticated than your standard units, too, and their looks are pleasing to us. They seem to have found a nice sweet spot here at about $825 -- plus a $100 gift card if you b...
0%
pcmag.com
Updated:
2014-05-22 02:03:13
When laptops equipped with consumer ultra low-voltage (CULV) processors first came on the market, they tended to be minimalist in design—much like the first netbooks—and focused on having a sleek form factor more than anything else. Like netbooks, t...
Good Amazing battery life. Metallic design is sleek. Software switching utility works well. Switching graphics technology with Nvidia and Intel chipsets. Comes standard with huge battery. Internal optical drive included. 4GB of DDR3 memory. Two-year global war...
Bad Mouse buttons could use an overhaul.
Bottom line The CULV-equipped ASUS UL80Vt-A1 laptop is loaded with lovable features, including switching graphics technology, a huge battery, and a metallic design...
90%
computershopper.com
Updated:
2014-05-22 02:03:13
If you need an everyday laptop that offers portability and a full list of features at a reasonable price, look no further than the Asus UL80Vt. It’s the best 14-inch thin-and-light available for the price ($849 list, or around $825 on the...
Good Excellent battery life; switchable graphics; good performance, including surprising 3D-gaming ability; pre-boot environment for fast Web/music access; attractive price; strong warranty...
Bad Slightly cheap-feeling keyboard; no dedicated multimedia control keys; no ExpressCard slot...
Bottom line Long battery life and good performance help make the feature-packed UL80Vt today's best under-$1,000 thin-and-light...
87%
notebookreview.com
Updated:
2014-05-22 02:03:13
ASUS UL80Vt-A1 Review Article ContentsASUS UL80Vt-A1 Review The ASUS UL80Vt is a 14” thin-and-light laptop with 10 hours of battery life, an overclocked processor, and switchable Nvidia graphics. Read on to find out if this battery-friendly powerhous...
0%
Laptopmag.com
Updated:
2014-05-22 02:03:13
Think of it as the best of both worlds. ASUS’ UL80Vt, the latest member of the company UL Series, matches Intel’s budget- and endurance-minded Ultra-Low Voltage processor with a powerful Nvidia graphics chip, giving this $849 14-inch thin-and-light not...
Good All-day battery life, Good graphics performance, Thin design with DVD drive, Loud speakers, Fast Boot feature...
Bad Mushy keyboard, Limited display viewing angles, Lid picks up fingerprints quickly...
Bottom line This lightweight powerhouse combines good graphics punch with over 9 hours of battery life.
80%
anandtech.com
Updated:
2014-05-22 02:03:13
Thursday marked the official launch of Windows 7, so perhaps we can finally put those Mac versus PC commercials behind us. Whatever your feelings towards Vista, the fact remains that it garnered a less than stellar reputation. As we discussed in our Wi...
Bottom line At this point, you should probably already have a good idea of whether the ASUS UL80Vt is going to be the sort of laptop you want to purchase. Provided that raw computational or graphics performance are not your primary concern, the UL80Vt is one of the best...
0%