location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS UL50VT-XX009X laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UL50VT-XX009X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UL50VT-XX009X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS UL50VT-XX009X laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Core™2 Duo SU7300 1.3 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi
  • - NVIDIA® GeForce® G210M 0.512 GB
  • - Bluetooth 2.1+EDR
  • - 65 W
  • - Windows 7 Professional
Warranty: 2 years
Long product name ASUS UL50VT-XX009X laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Silver :
The long product name of ASUS UL50VT-XX009X laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UL50VT-XX009X – Intel Core2 Duo Processor SU7300, 4096MB DDR3 RAM, 320GB HDD (SATA), 15.6-inch HD TFT, 1366 x 768, 0.3MP, 4-Cell Li-Ion, 3 x USB 2.0, 1 x VGA, 1 x HDMI, 1 x RJ45, DC-In, SD, MMC, MS, MS-Pro, xD, Windows 7 Professional 64 bit, 2.1kg, silver
More>>>
ASUS UL50VT-XX009X laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Silver:
The official description of ASUS UL50VT-XX009X laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UnLimited Possibilities
- ASUS Turbo33 Technology for 33%* faster performance.
- Multitasking Performance with Intel Core 2 Duo and DDR3 Memory.
- Switchable Graphics for Stunning Visuals or Battery Conservation.
- All-day Computing with 12-hours* Battery Life.
- Stylishly Robust Brushed Aluminum Exterior.

UnLimited Performance with ASUS Turbo33 Technology

The ASUS UL50Vt features the ground-breaking ASUS Turbo33 Technology, which integrates both hardware and software to enhance system performance by up to 33%.It enables you to enjoy smoother videos, online streaming and various other forms of multimedia without a hitch for entertainment unlimited.

UnLimited Performance with Intel Core2 Duo Processor and DDR3 Memory
ASUS UL50VT is powered by Intel Core 2 Duo SU7300 Processor for its ability to provide the best multitasking performance while using less energy. It also features the latest DDR3 memory, which delivers faster data transfer rates compared to DDR2 memory.

UnLimited Versatility: ASUS GraphiX Boost Technology for Switchable Graphics

The ASUS UL50Vt features a 15-inch high definition LED backlight display with a 16:9 aspect ratio, with graphics supported by GraphiX Boost technology. It allows users to maintain a balance between surreal graphics performance and battery conservation. The ASUS GraphiX Boost allows users to switch between a dedicated nVidia GeForce G 210M graphics card for graphically intensive applications, and Intel integrated graphics options for better energy savings.

UnLimited All-day Computing with Up To 12 Hours Battery Life

The ASUS UL50Vt features an impressive 12-hours battery life*, thanks to the ASUS Power4 Gear Technology, which facilitates the deployment and usage of power according to the users’ preferences in relation to the specific tasks that they need to perform. It also provides users with the option to turn off hardware devices to conserve even more energy, and works in conjunction with an Intel Core2 Duo processor for maximum energy efficiency.

UnLimited Portability: Stylishly Thin and Less than 1-inch Thick Profile
Feast your eyes upon the ASUS UL50Vt, with a profile measuring less than 1-inch. Its aluminum alloy structure accords you with style and grace as you make your way through the day. It fits effortlessly into your day bag, haversack or briefcase, and with the brushed aluminum design, it shrugs off scratches and abrasions, protecting its gorgeous exterior.

Short summary description ASUS UL50VT-XX009X laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Silver:
This short summary of the ASUS UL50VT-XX009X laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS UL50VT-XX009X, Intel® Core™2 Duo, 1.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS UL50VT-XX009X laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Silver:
This is an auto-generated long summary of ASUS UL50VT-XX009X laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Silver based on the first three specs of the first five spec groups.

ASUS UL50VT-XX009X. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 2.1 kg

Design
Product colour *
Silver
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU7300
Processor cores
2
Processor threads
2
Processor frequency *
1.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® G210M
Discrete graphics card memory
0.512 GB
Discrete graphics card *
Yes
Audio
Audio system
Altec Lansing
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Software
Bundled software
ASUSDVD 6-in-1, Adobe Acrobat Reader 9.0, Trend Micro Internet Security 2009, Asus Win flash for BIOS and Driver live Update, ASUS SmartLogon ASUS Net 4 switch, Asus Power4Gear Hybrid, Asus Live Update, Asus Multi-Frame, Asus NB Probe +, ASUS Life Frame 3, ASUS Wireless Console, Virtual Camera, ASUS Splendid, ASUS Express Gate, Asus Screen Saver, Fancy Start, eManual, AI Recovery
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE4
Processor code
SLGYV
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42791
Conflict-Free processor
No
Battery
Number of battery cells
4
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
386 mm
Depth
259 mm
Height
26.4 mm
Weight *
2.1 kg
Other features
Wireless technology
802.11 a/b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:37:16
Uk has collected 16 expert reviews for ASUS UL50VT-XX009X laptop 39.6 cm (15.6") Intel® Core™2 Duo SU7300 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2014-01-01 02:37:16
Asus's UL50 range is targeted at those with usability and portability in mind, and by and large the UL50VT provides just that. Read TechRadar's UL50AT reviewWhat the machine may lack in raw processing power, it makes up for in portability and while the...
Good Fantastic battery life, Turbo boost feature, Discreet and dedicated graphics, Build quality...
Bad Performance...
70%
Zdnet.com.au
Updated:
2014-01-01 02:37:16
Design When closed, the Asus UL50Vt looks very impressive, with a brushed aluminium lid and a relatively subtle (for Asus) logo embedded in it. It's an illusion that's a little shattered when you open it up and realise that the rest of the bodywork is...
Good Instant boot, Includes number pad on keyboard, Good battery life...
Bad Cheap plastic finish, Low screen resolution, Cramped keyboard...
Bottom line It doesn't quite live up to its own battery hype, otherwise Asus' thin and light laptop is pretty good. Editors’ rating: 7.6/10...
76%
devhardware.com
Updated:
2014-01-01 02:37:16
The Asus UL50VT-RBBBK05 does have a lot to offer. The feature set is good, battery life is great, and the design is very portable. On the other hand, its ultra low voltage processor...
0%
onlinenotebook.com
Updated:
2014-01-01 02:37:16
Asus UL50VT-RBBBK05 is powered by Intel Core 2 Duo SU7300 processor and Mobile Intel GS45 Express chipset of 3MB L2 cache. It has 4GB DDR3 SDRAM, 500GB hard disk drive of 5400 RPM and DVD±RW (±R DL) optical drive. The UL50VT has onboard Intel graphics...
Good Thin and lightweight frame; good battery life; Nvidia switchable graphics...
Bad Underpowered processor in its class and price range...
Bottom line Asus UL50VT-RBBBK05 has switch-able Nvidia graphics GPU and thin design. Still, it sacrifices performance for large battery life. You can look for another laptop with fast Core i3 processor in the same price range. Still, if you do not mind the low pe...
0%
notebookcheck.net
Updated:
2014-01-01 02:37:16
by Felix Sold 12/12/2009 With the UL range, Asus presents new notebooks with an especially slim and elegant design. The new range is divided into three display sizes. The UL30 models are equipped with a 13.3 inch screen and integrated Intel graphic c...
Good Slim design, Good workmanship, Very long battery runtime, Hybrid graphic solution, Turbo33 technology, Price...
Bad Keyboard, Low contrast, Small scope of supplies...
83%
anandtech.com
Updated:
2014-01-01 02:37:16
Wow, what’s with all the CULV hate? I’ve never seen a quietly introduced, low volume, mobile Intel CPU get so much negative press before.CULV stands for Consumer Ultra Low Voltage. It’s a badge affixed to certain mobile Core 2 Duos that run at lower c...
0%