location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS UL30A-QX131X, AU Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UL30A-QX131X, AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UL30A-QX131X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS UL30A-QX131X, AU Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo SU7300 1.3 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels Gloss 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 40 W
  • - Windows 7 Professional
Warranty: 2 years
Long product name ASUS UL30A-QX131X, AU Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional :
The long product name of ASUS UL30A-QX131X, AU Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UL30A-QX131X, Intel Core 2 Duo SU7300, 4GB DDR3 RAM, 320GB SATA HDD, DVD Super Multi, 13.3" HD TFT, 0.3M Webcam, HDMI, Bluetooth 2.1+EDR, Windows 7 Professional
More>>>
ASUS UL30A-QX131X, AU Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
The official description of ASUS UL30A-QX131X, AU Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-portable All-day Computing
The ASUS UL30A is designed specifically for individuals who desire an all-day computing companion, minus the bulk and weight of a conventional notebook. It features an impressive 12-hours* battery life, thanks to the ASUS Power4Gear, which facilitates the deployment and usage of power according to the users’ preferences in relation to the specific tasks that they need to perform. It also provides users with the option to turn off hardware devices to conserve even more energy, and works in conjunction with an Intel® Core™2 Duo CULV processor for maximum energy efficiency. The ASUS UL30A is shrouded in a robust brushed aluminum lid which not only looks magnificent, but also helps in maintaining its stylish exterior day after day.

High Definition Multimedia Entertainment
The ASUS UL30A is a highly capable multimedia entertainer while on-the-move. It features a 13.3-inch LED-backlit HD high definition display with a 16:9 aspect ratio, supported by an integrated Intel® GMA 4500MHD integrated graphics processor for cinematic visual quality. It is further complemented by a pair of angled Altec Lansing® high definition speakers which are 30% more powerful compared to those found on conventional notebooks. The angle of the speakers also allows audio to be ‘bounced’ upwards from any surface to provide better amplification, delivering a wider frequency range, which in turn produces lower pitches that allow users to hear every reverberation of the drums, as well asevery note in pitch perfect quality. Enhanced by SRS Premium Sound™, they provide a virtual surround audio experience to the powerful speakers.

Intuitive Design with Users in Mind
Not only is the ASUS UL30A a stylish and ultra-portable notebook for everyday use, it is also one that is designed with users in mind. It features a multi-gesture touchpad, which allows users to intuitively zoom in or out of pictures via pinching, or navigate up and down pages by sliding their finger.

Short summary description ASUS UL30A-QX131X, AU Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
This short summary of the ASUS UL30A-QX131X, AU Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS UL30A-QX131X, AU, Intel® Core™2 Duo, 1.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS UL30A-QX131X, AU Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
This is an auto-generated long summary of ASUS UL30A-QX131X, AU Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional based on the first three specs of the first five spec groups.

ASUS UL30A-QX131X, AU. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 1.5 kg

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU7300
Processor cores
2
Processor threads
2
Processor frequency *
1.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
WLAN, Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Software
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Software
Bundled software
ASUSDVD 6-in-1
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE4
Processor code
SLGYV
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42791
Conflict-Free processor
No
Power
AC adapter power
40 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Password protection type
BIOS
Weight & dimensions
Width
322 mm
Depth
233 mm
Height
26.4 mm
Height (front)
1.48 cm
Height (rear)
2.46 cm
Weight *
1.5 kg
Other features
Wireless technology
IEEE 802.11b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:36:34
Uk has collected 54 expert reviews for ASUS UL30A-QX131X, AU Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
itreviews.com
Updated:
2014-01-01 02:36:32
The Asus UL30A is a serviceable notebook which, while it lacks an optical drive, has much of what else is needed for efficient everyday use. It is light and portable too. If you like the look of it but not the mobile broadband deal, you can always buy...
0%
trustedreviews.com
Updated:
2014-01-01 02:36:32
A 13.3in screen on a laptop has always made a good compromise. It's just big enough that it's comfortable to use, but just small enough that you can carry it around in relative comfort. Machines like the Asus UL30A have taken this philosophy to heart, but...
Good Superb battery life, Good value, Quiet...
Bad Drab design, Slightly flimsy body, Average viewing angles...
90%
pcauthority.com.au
Updated:
2014-01-01 02:36:32
We've seen some impressive battery scores this month, but the Asus UL30A sweeps all before it. In our heavy-use test it endured 4hrs 14mins away from the mains, and in light use it lasted an incredible 10hrs 23mins.In exchange for that sort of longevit...
Bottom line Asus' UL30A delivers a classy, all-round package with truly outstanding battery life...
67%
T3.com
Updated:
2014-01-01 02:36:32
Asus has produced some really innovative notebooks recently, including the 3D and with speakers outside its body. Powered by a CULV (Consumer Ultra Low Voltage) processor the Asus UL30A is one of the most impressive laptop computers we’ve seen. Not...
Good Outstanding battery, - Usability, - Brushed aluminium design...
Bad Not as powerful as other dual-core notebooks...
Bottom line If you're after portability this is a brilliant machine, it's not particularly powerful, but it's fine for general office tasks and still outperforms a netbook by quite a margin...
80%
digitalversus.com
Updated:
2014-01-01 02:36:32
The screen True to form, Asus decided to use a glossy panel on this model. Although almost all the competition do the same, it is regrettable because of the reflections caused by this coating. Once again a TN panel, also in common with almost all othe...
Good Pluses, Record battery life: 6H38 for video playback!, Dual core CPU, HD video decoding possible, Quiet...
Bad Minuses, Glossy poor quality screen, Poor speakers, Too much glossy plastic, A few details on the finish need reviewing...
80%
Zdnet.com.au
Updated:
2014-01-01 02:36:32
Design and features Asus' UL30A follows in the footsteps of the U80V, with a piano black exterior, chiclet-styled keys and a minimalist but attractive design. One mark of difference though is the lid, in a subtle black brushed aluminium, bringing...
Bottom line If you've got modest needs, the value presented by the UL30A is hard to ignore, especially in light of its amazing battery life. Recommended.
85%
techradar.com
Updated:
2014-01-01 02:36:32
Asus' ultraportable UL range offers affordable and portable computing. The Asus UL30A is the smaller of the two machines that comprise the series and offers a lightweight solution and unprecedented battery life that will keep you productive on the move...
Good Fantastic battery life, Decent storage, Highly portable...
Bad No DVD drive, Not very powerful...
70%
gadgetshow.channel5.com
Updated:
2014-01-01 02:36:32
The Asus UL30 makes the most of Intel’s new budget CPU to deliver a super-slim laptop that manages to cram in a 9-hour battery life, Intel Core 2 Duo SU2300 processor and 3GB of memory. The Windows 7 laptop has 13.3-inch LED widescreen display that com...
Good Two things immediately make this laptop a winner; the first is the compact and truly portable design that feels simple fantastic to the touch. The second is the battery life, which at 9-hours without even trying to conserve energy is simply amazing. Wrap...
Bad We’re having real trouble finding things to fault on this laptop. We’ve pushed and prodded it and while the trackpad can be a little erratic and the plastic used isn’t quite as super-tough as we would have liked, we simply can’t fa...
Bottom line The Asus UL30A makes the most of Intel’s new dual-core processor to deliver a super-slim and well-built laptop. With plenty of power, it ploughs through heavy-duty tasks, so you can sit back and watch HD movies in style – and you will watch th...
80%
electricpig.co.uk
Updated:
2014-01-01 02:36:33
Cravings for Windows 7 already reaching fever pitch? Want to use the OS’s big lift off as an excuse to lash out on a new lappie? Then you’ll need to make sure you give the Asus UL30A a long, hard look before spending any dosh. This super-specced mac...
Good Great looks, crammed with excellent features, works like a dream...
Bad Keyboard could be better, trackpad sometimes sluggish...
Bottom line If you want a laptop packing Windows 7, then look no further...
100%
pcadvisor.co.uk
Updated:
2014-01-01 02:36:33
Take everything we liked about the Asus Eee PC 1005HA (a well-designed, seashell-shaped netbook) and marry that with the CULV-laden Acer Aspire Timeline 3810T. The result: Asus's stab at a good, low-cost ultraportable computer - the Asus UL30A. Quit...
Bottom line All said and done, the Asus UL30A is a reasonably good package, but it is around £525. You might find yourself asking if you want to get something that might not run as long, but have more muscle (like, say, Dell's Studio 14z) or forgo a little b...
0%
tlbhd.com
Updated:
2014-01-01 02:36:34
Review Summary – Asus UL30A The 13.3 inch Asus UL30A is the best affordable portable notebook i got my hands on ever, period. Comes with very good looks and overall almost impeccable construction quality, decent autonomy and a good price for what it has...
0%
stuff.tv
Updated:
2014-04-08 01:44:59
The aluminium-clad lid, though, is stylish and reserved, and only the base betrays a slightly cheaper finish, complete with wobbly battery fitting. But unless you plan to hold the laptop upside down, who cares?Pared-down processorThe ultra-low voltage...
Good Excellent build quality. Value for money. Incredible battery life...
Bad Loose battery fit. Blue tint to screen...
Bottom line The best super-light laptop for the price, let down only by a blue cast to the screen...
100%
silentpcreview.com
Updated:
2014-01-01 02:36:32
Intel's CULV (Consumer Ultra-Low Voltage) processors are low power chips that help bridge the performance and battery life gap between netbooks and mainstream laptops. Take the Core 2 Duo SU7300 as an example. While it runs at only 1.3GHz (standard notebooks typically have CPUs clocked at 2GHz+), the SU7300 has a thermal design power of only 10W. The mainstream T6000 serie...
0%
onlinenotebook.com
Updated:
2014-01-01 02:36:32
Asus UL30A-A1 is powered by Intel Core 2 Duo SU7300 / 1300 MHz, a dual core processor, data bus speed is 800 MHz, chipset type is Mobile Intel GS45 Express. L2 cache is of 2 MB, the memory included is 4 GB DDR3 SD RAM of 1066 MHz, memory is not expand...
Good Great battery life, slim design, inexpensive...
Bad The keyboard isn’t comfortable for typing...
Bottom line We will recommend the Asus UL30A-A1 when it comes to thin-and-light notebook. It has a fast processor and the battery life is amazing...
0%
pcworld.com_techhive.com
Updated:
2014-01-01 02:36:32
Take everything we liked about the Asus Eee PC 1005HA (a well-designed, seashell-shaped netbook) and marry that with the CULV-laden Acer Timeline 3810T. The result: Asus's stab at a good, low-cost ultraportable computer--the UL30A. (OK, low cost is...
Good Good battery life, Great keyboard...
Bad Below-average performance...
Bottom line Slick looks, a CULV processor and a huge keyboard make Asus' new ultraportable a laptop worth a second (and maybe even a third) look...
60%
insidehw.com
Updated:
2014-01-01 02:36:32
Quick view of the specifications suggest that the Asus UL30A is another accessible model in a series of small notebooks based on Intel CULV processors. A little closer study reveals that the list of components is not all that common, but after a few se...
0%
notebookcheck.net
Updated:
2014-01-01 02:36:32
Von: Bernd Müller 23.10.2009 The polite big brother of the currently at hand Asus UL30A, already had to endure a comprehensive test by our editorial team. Those who opt for the handy 13.3 inch version, are looking for compact mobility. The absence of...
Good High Battery Life, Low Power Consumption, Acceptable Performance, Low Heat Dissipation and Low Volume, Large Keyboard Layout...
Bad Reflective TFT, Sensitive Surfaces...
Bottom line Asus UL30AThis 13 inch notebook by Asus has recognized the sign of the times, and saves power where possible. Less than 10 Watts when doing nothing in office use, something that has so far only been achieved by netbooks with Intel Atom processor. For a 13...
85%
Digitaltrends.com
Updated:
2014-01-01 02:36:32
A netbook makes a fine travel notebook to check up on e-mail, find night life destinations on Google maps, and tap out a few quick journal entries, but for heavy lifting, Intel's Atom is a garden trowel where a backhoe is needed.Yet for anyone who nee...
75%
stuff.tv
Updated:
2014-01-01 02:36:33
The aluminium-clad lid, though, is stylish and reserved, and only the base betrays a slightly cheaper finish, complete with wobbly battery fitting. But unless you plan to hold the laptop upside down, who cares?Pared-down processorThe ultra-low voltage...
Good Excellent build quality. Value for money. Incredible battery life...
Bad Loose battery fit. Blue tint to screen...
Bottom line The best super-light laptop for the price, let down only by a blue cast to the screen...
100%
Techreport.com
Updated:
2014-01-01 02:36:33
ManufacturerAcerModelUL30A-X3Price (Street)AvailabilityNowNetbooks are often decried for their lack of horsepower, and rightfully so. After nearly a year with an Eee PC, Ive come to the conclusion that its just fast enough for the basics, but definit...
Bottom line Im chomping at the bit to replace my Eee PC with a more powerful budget ultraportable. Unfortunately, each of the systems currently on the market has attributes that have stopped me from pulling the trigger. The UL30A, at least so far, is no exception...
0%
pcmag.com
Updated:
2014-01-01 02:36:33
The consumer ultra-low voltage (CULV) processor revolution is about to quiet all the buzz netbooks have created in the laptop category. CULV processors favor battery life and dont necessarily come with optical drives—just like netbooks. Ive seen a...
Good Amazing battery life. Metallic design is gorgeous. 500GB of storage. Software over-clocking feature works well. Comes standard with huge battery. Lightweight. 4GB of DDR3 memory.
Bad Available through e-tailers only.
Bottom line The ASUS UL30A-A1 is an amazing ultra-thin laptop that gives 10 hours of battery life for less than what everyone else is charging...
90%
techworld.com
Updated:
2014-01-01 02:36:33
Take everything we liked about the Asus Eee PC 1005HA (a well-designed, seashell-shaped netbook) and marry that with the CULV-laden Acer Timeline 3810T. The result: Asus's stab at a good, low-cost ultraportable computer, the UL30A.Quite literally, it...
Bottom line All said and done, this machine a reasonably good package, but it is £500. You might find yourself asking if you want to get something that might not run as long, but have more muscle or forgo a little bit of that power and save a few bucks with a pla...
0%
Laptopmag.com
Updated:
2014-01-01 02:36:33
The ASUS UL Series is the company’s first entry into the low-cost ultraportable notebook market, and the UL30A shows off what’s great about the line. Taking full advantage of its Intel Ultra-Low Voltage (ULV) processor, this 13.3-inch notebook combines...
Good Light, attractive design, Long battery life, Solid overall performance, Good keyboard...
Bad Poor graphics performance, Screen a bit too glossy...
Bottom line Outfitted with a new low-voltage processor and plenty of internal storage, this ultraportable offers 10 hours of endurance and enough muscle for work and play.
80%
hothardware.com
Updated:
2014-01-01 02:36:34
In our 2009 Notebook Buyer's Guide, we discussed the merits and perils of CULV based notebooks. This suddenly popular and quickly growing sector looks to bridge the gap between the bargain basement netbook and the full-size notebook. It makes sense to...
Good Good Value, Great Keyboard and Overall Design, Very Snappy For The Price, Fantastic Battery Life, Multi-Touch Trackpad, Windows 7 Upgrade Coupon...
Bad GMA4500MHD GPU, Glossy Display Bezel and Casing, Excessive Palm Rest Stickers, Trackpad Button Is Too Small...
Bottom line In our SiSoftware Sandra testing, the Asus UL30 managed to hold its own in most respects, though it never looked like a real speed demon. In other tests, it fell noticeably behind the other machines, but both of those were priced higher and aimed slig...
0%
notebookreview.com
Updated:
2014-01-01 02:36:34
The ASUS UL30 series is a thin and lightweight 13.3" notebook powered by the Intel Core 2 Duo ULV processor. Aiming to compete against the Acer Timeline series, this model boasts an impressive 12 hours of runtime, for true all-day computing. Offerin...
Good Excellent battery life, Solid build and good looking design, Great keyboard...
Bad Display has limited viewing angles, Small AC adapter gets hot under stress...
Bottom line The ASUS UL30A-A1 is a very nice 13" ultraportable notebook. The design is attractive and the construction of the body is great; with high quality materials used throughout. The keyboard is comfortable to type on, with excellent support to resist any flexing. Our battery test fell 2 hours short of the 12-hour claim, but it was still impressive at right under 10 hours. With a starting price of $79...
70%
about.com
Updated:
2014-01-01 02:36:34
The ASUS UL30A-X1 is an alternative for those looking to get a highly portable laptop computer but dont want to sacrifice performance in a netbook. At $700, the system is still quite affordable yet provides a better experience with just a...
Good Long Battery Life, Comfortable Isolated Keyboard Design, Well Priced...
Bad Webcam Only 640x480 Resolution, Lacks DVD Drive, Could Use a Lower Profile Battery...
80%
computershopper.com
Updated:
2014-01-01 02:36:34
Not since the HP Pavilion dv2-1030us have we seen an under-$800 fully functional ultraportable, so the $799 Asus UL30A-A1 is a welcome addition to the category. The 13-inch 3.7-pound Asus UL30A-A1 is a low-cost, highly portable notebook...
Good Excellent price; superb battery life; decent performance; sophisticated design...
Bad Touch pad too close to keyboard; tiny right-Shift key; no optical drive...
Bottom line With marathon-level battery life, this is one of the most portable notebooks we’ve seen. Its performance lags, but its $799 price puts it ahead of the pricey ultraportable pack...
87%