Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS UL30A-QX130X, AU 1.3GHz SU7300 13.3" 1366 x 768pixels

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UL30A-QX130X, AU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UL30A-QX130X
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11178
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 09 Dec 2017 11:29:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name ASUS UL30A-QX130X, AU 1.3GHz SU7300 13.3" 1366 x 768pixels :
The short editorial description of ASUS UL30A-QX130X, AU 1.3GHz SU7300 13.3" 1366 x 768pixels

UL30A-QX130X, Intel Core 2 Duo SU7300, 4GB DDR3 RAM, 320GB SATA HDD, DVD Super Multi, 33.782 cm (13.3 ") HD TFT, 0.3M Webcam, HDMI, Bluetooth 2.1+EDR, Windows 7 Professional
More>>>

ASUS UL30A-QX130X, AU 1.3GHz SU7300 13.3" 1366 x 768pixels:
The official marketing text of ASUS UL30A-QX130X, AU 1.3GHz SU7300 13.3" 1366 x 768pixels as supplied by the manufacturer
Ultra-portable All-day Computing
The ASUS UL30A is designed specifically for individuals who desire an all-day computing companion, minus the bulk and weight of a conventional notebook. It features an impressive 12-hours* battery life, thanks to the ASUS Power4Gear, which facilitates the deployment and usage of power according to the users’ preferences in relation to the specific tasks that they need to perform. It also provides users with the option to turn off hardware devices to conserve even more energy, and works in conjunction with an Intel® Core™2 Duo CULV processor for maximum energy efficiency. The ASUS UL30A is shrouded in a robust brushed aluminum lid which not only looks magnificent, but also helps in maintaining its stylish exterior day after day.

High Definition Multimedia Entertainment
The ASUS UL30A is a highly capable multimedia entertainer while on-the-move. It features a 13.3-inch LED-backlit HD high definition display with a 16:9 aspect ratio, supported by an integrated Intel® GMA 4500MHD integrated graphics processor for cinematic visual quality. It is further complemented by a pair of angled Altec Lansing® high definition speakers which are 30% more powerful compared to those found on conventional notebooks. The angle of the speakers also allows audio to be ‘bounced’ upwards from any surface to provide better amplification, delivering a wider frequency range, which in turn produces lower pitches that allow users to hear every reverberation of the drums, as well asevery note in pitch perfect quality. Enhanced by SRS Premium Sound™, they provide a virtual surround audio experience to the powerful speakers.

Intuitive Design with Users in Mind
Not only is the ASUS UL30A a stylish and ultra-portable notebook for everyday use, it is also one that is designed with users in mind. It features a multi-gesture touchpad, which allows users to intuitively zoom in or out of pictures via pinching, or navigate up and down pages by sliding their finger.
Short summary description ASUS UL30A-QX130X, AU 1.3GHz SU7300 13.3" 1366 x 768pixels:
This short summary of the ASUS UL30A-QX130X, AU 1.3GHz SU7300 13.3" 1366 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS UL30A-QX130X, AU, Intel Core 2 Duo, 1.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB
Long summary description ASUS UL30A-QX130X, AU 1.3GHz SU7300 13.3" 1366 x 768pixels :

ASUS UL30A-QX130X, AU. Processor family: Intel Core 2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics adapter. Operating system installed: Windows 7 Professional. Weight: 1.5 kg

This is an auto-generated long summary of ASUS UL30A-QX130X, AU 1.3GHz SU7300 13.3" 1366 x 768pixels based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display surface
Gloss
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core 2 Duo
Processor model *
The model number for the processor in a computer.
SU7300
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 956
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel GS45 Express
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
R0
Bus type
FSB
Processor codename
Penryn
Thermal Design Power (TDP)
10 W
FSB Parity
No
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel GMA 4500MHD
Audio
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Camera
Front camera resolution (numeric)
0.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Networking features
WLAN, Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ASUSDVD 6-in-1
Software
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22
Supported instruction sets
SSE4
Processor code
SLGYV
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42791
Power
AC adapter power
40 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 kg
Width *
The measurement or extent of something from side to side.
322 mm
Depth *
The distance from the front to the back of something.
233 mm
Height
The measurement of the product from head to foot or from base to top.
26.4 mm
Height (front)
The height of the frontside of the product.
1.48 cm
Height (rear)
Height of the backside of the product.
2.46 cm
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11b/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
TV in port
No
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01
Testseek has collected 53 expert reviews for ASUS UL30A-QX130X, AU and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
electricpig.co.uk
Updated:
2014-01-01
Cravings for Windows 7 already reaching fever pitch? Want to use the OS’s big lift off as an excuse to lash out on a new lappie? Then you’ll need to make sure you give the Asus UL30A a long, hard look before spending any dosh. This super-specced mac...
Good Great looks, crammed with excellent features, works like a dream...
Bad Keyboard could be better, trackpad sometimes sluggish...
Bottom line If you want a laptop packing Windows 7, then look no further...
100%
stuff.tv
Updated:
2014-04-08
The aluminium-clad lid, though, is stylish and reserved, and only the base betrays a slightly cheaper finish, complete with wobbly battery fitting. But unless you plan to hold the laptop upside down, who cares?Pared-down processorThe ultra-low voltage...
Good Excellent build quality. Value for money. Incredible battery life...
Bad Loose battery fit. Blue tint to screen...
Bottom line The best super-light laptop for the price, let down only by a blue cast to the screen...
100%
trustedreviews.com
Updated:
2014-01-01
A 13.3in screen on a laptop has always made a good compromise. It's just big enough that it's comfortable to use, but just small enough that you can carry it around in relative comfort. Machines like the Asus UL30A have taken this philosophy to heart, but...
Good Superb battery life, Good value, Quiet...
Bad Drab design, Slightly flimsy body, Average viewing angles...
90%
Zdnet.com.au
Updated:
2014-01-01
Design and features Asus' UL30A follows in the footsteps of the U80V, with a piano black exterior, chiclet-styled keys and a minimalist but attractive design. One mark of difference though is the lid, in a subtle black brushed aluminium, bringing...
Bottom line If you've got modest needs, the value presented by the UL30A is hard to ignore, especially in light of its amazing battery life. Recommended.
85%
T3.com
Updated:
2014-01-01
Asus has produced some really innovative notebooks recently, including the 3D and with speakers outside its body. Powered by a CULV (Consumer Ultra Low Voltage) processor the Asus UL30A is one of the most impressive laptop computers we’ve seen. Not...
Good Outstanding battery, - Usability, - Brushed aluminium design...
Bad Not as powerful as other dual-core notebooks...
Bottom line If you're after portability this is a brilliant machine, it's not particularly powerful, but it's fine for general office tasks and still outperforms a netbook by quite a margin...
80%
digitalversus.com
Updated:
2014-01-01
The screen True to form, Asus decided to use a glossy panel on this model. Although almost all the competition do the same, it is regrettable because of the reflections caused by this coating. Once again a TN panel, also in common with almost all othe...
Good Pluses, Record battery life: 6H38 for video playback!, Dual core CPU, HD video decoding possible, Quiet...
Bad Minuses, Glossy poor quality screen, Poor speakers, Too much glossy plastic, A few details on the finish need reviewing...
80%
gadgetshow.channel5.com
Updated:
2014-01-01
The Asus UL30 makes the most of Intel’s new budget CPU to deliver a super-slim laptop that manages to cram in a 9-hour battery life, Intel Core 2 Duo SU2300 processor and 3GB of memory. The Windows 7 laptop has 13.3-inch LED widescreen display that com...
Good Two things immediately make this laptop a winner; the first is the compact and truly portable design that feels simple fantastic to the touch. The second is the battery life, which at 9-hours without even trying to conserve energy is simply amazing. Wrap...
Bad We’re having real trouble finding things to fault on this laptop. We’ve pushed and prodded it and while the trackpad can be a little erratic and the plastic used isn’t quite as super-tough as we would have liked, we simply can’t fa...
Bottom line The Asus UL30A makes the most of Intel’s new dual-core processor to deliver a super-slim and well-built laptop. With plenty of power, it ploughs through heavy-duty tasks, so you can sit back and watch HD movies in style – and you will watch th...
80%
techradar.com
Updated:
2014-01-01
Asus' ultraportable UL range offers affordable and portable computing. The Asus UL30A is the smaller of the two machines that comprise the series and offers a lightweight solution and unprecedented battery life that will keep you productive on the move...
Good Fantastic battery life, Decent storage, Highly portable...
Bad No DVD drive, Not very powerful...
70%
pcauthority.com.au
Updated:
2014-01-01
We've seen some impressive battery scores this month, but the Asus UL30A sweeps all before it. In our heavy-use test it endured 4hrs 14mins away from the mains, and in light use it lasted an incredible 10hrs 23mins.In exchange for that sort of longevit...
Bottom line Asus' UL30A delivers a classy, all-round package with truly outstanding battery life...
67%
tlbhd.com
Updated:
2014-01-01
Review Summary – Asus UL30A The 13.3 inch Asus UL30A is the best affordable portable notebook i got my hands on ever, period. Comes with very good looks and overall almost impeccable construction quality, decent autonomy and a good price for what it has...
0%
itreviews.com
Updated:
2014-01-01
The Asus UL30A is a serviceable notebook which, while it lacks an optical drive, has much of what else is needed for efficient everyday use. It is light and portable too. If you like the look of it but not the mobile broadband deal, you can always buy...
0%
pcadvisor.co.uk
Updated:
2014-01-01
Take everything we liked about the Asus Eee PC 1005HA (a well-designed, seashell-shaped netbook) and marry that with the CULV-laden Acer Aspire Timeline 3810T. The result: Asus's stab at a good, low-cost ultraportable computer - the Asus UL30A. Quit...
Bottom line All said and done, the Asus UL30A is a reasonably good package, but it is around £525. You might find yourself asking if you want to get something that might not run as long, but have more muscle (like, say, Dell's Studio 14z) or forgo a little b...
0%
Show all
X