location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS UL20A-2X056X laptop Intel® Celeron® SU2300 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UL20A-2X056X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UL20A-2X056X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS UL20A-2X056X laptop Intel® Celeron® SU2300 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Celeron® SU2300 1.2 GHz
  • - 30.7 cm (12.1") 1366 x 768 pixels 16:9
  • - 3 GB DDR2-SDRAM 800 MHz 1 x 1 + 1 x 2 GB
  • - 250 GB
  • - Intel® GMA 4500MHD
  • - 40 W
  • - Windows 7 Professional
Long product name ASUS UL20A-2X056X laptop Intel® Celeron® SU2300 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Silver :
The long product name of ASUS UL20A-2X056X laptop Intel® Celeron® SU2300 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UL20A-2X056X - Intel Celeron SU2300 (1.20 GHz), 3072MB DDR2, 250GB SATA HDD, 5400 RPM, 12.1" HD, 1366 x 768, 0.3MP, VGA, 3x USB 2.0, Fast Ethernet, 802.11 b/g/n, Windows 7 Professional, 1.56kg, silver
More>>>
ASUS UL20A-2X056X laptop Intel® Celeron® SU2300 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Silver:
The official description of ASUS UL20A-2X056X laptop Intel® Celeron® SU2300 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UnLimited Power
Designed for uninterrupted, extended computing, the ASUS UL20A features up to 8-hours battery life, thanks to the ASUS Power4Gear. It facilitates the deployment and usage of power according to the users’ preferences in relation to the specific tasks that they need to perform. It also provides users with the option to turn off hardware devices to conserve even more energy.

UnLimited Portability
Measuring less than 1-inch in profile and weighing just 1.5kg, users can simply slip the ASUS UL20A into their briefcases, backpacks or even carry them on-hand with minimal effort.

UnLimited Multimedia Enjoyment
The ASUS UL20A is also a highly capable multimedia entertainer on-the-move. With bespoke Altec Lansing® speakers supporting SRS Premium Sound™, it delivers high fidelity audio enjoyment for movies, videos and games. With a multi-touch touchpad, users can intuitively manipulate pictures, as well as zoom-in and out of pictures with simple pinching and rotating of their fingers.

UnLimited Performance
Equipped with an Intel Core2 Duo processor, the ASUS UL20A delivers the multitasking efficiency for a myraid of usages and applications. It features multi-core processing which combines two independent processor cores into one physical package, empowering users with more productivity and efficiency everytime.

Short summary description ASUS UL20A-2X056X laptop Intel® Celeron® SU2300 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Silver:
This short summary of the ASUS UL20A-2X056X laptop Intel® Celeron® SU2300 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS UL20A-2X056X, Intel® Celeron®, 1.2 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description ASUS UL20A-2X056X laptop Intel® Celeron® SU2300 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Silver:
This is an auto-generated long summary of ASUS UL20A-2X056X laptop Intel® Celeron® SU2300 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

ASUS UL20A-2X056X. Processor family: Intel® Celeron®, Processor model: SU2300, Processor frequency: 1.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.56 kg

Design
Product colour *
Silver
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
SU2300
Processor cores
2
Processor threads
2
Processor frequency *
1.2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor SU2000 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
Yes
Stepping
R0
Thermal Design Power (TDP)
10 W
Tjunction
100 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, xD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
HD SRS PS
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Processor code
SLGSB
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42779
Conflict-Free processor
No
Power
AC adapter power
40 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Weight & dimensions
Width
296 mm
Depth
210 mm
Height (front)
2.51 cm
Height (rear)
3.09 cm
Weight *
1.56 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Type
PC
Power supply type
DC
Compliance industry standards
IEEE 802.11 b/g/n
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 03:08:08
Uk has collected 9 expert reviews for ASUS UL20A-2X056X laptop Intel® Celeron® SU2300 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
alphr.com
Updated:
2013-10-05 03:08:07
Netbooks have had their time in the limelight, but with the likes of Asus's UL20A on the market, their days look to be numbered. Combining stamina and ultraportable dimensions with more power than any netbook can muster, Asus' latest should tempt cash-...
Bottom line Compact size, mammoth battery life and decent performance for the low price...
83%
techradar.com
Updated:
2013-10-05 03:08:07
Asus is famous for kick-starting the netbook market with its EeePC branded machines, but also offers a broad variety of full-size laptops, including high-quality ultraportables. The Asus UL20A offers an enticing blend of portability, usability and perf...
Good Build quality, Good battery life, Decent performance, Quickstart operating systems...
Bad No internal disk drive, No Bluetooth...
80%
tlbhd.com
Updated:
2013-10-05 03:08:07
I am a big fan of netbooks and one of their biggest advocates. However, there are moments when they just can't offer enough power and get sluggish, especially if you're a power user (like me) trying to run many programs in the same time like on a regular...
Bottom line All in all, the Asus UL20A is a great device. Capable and portable, it's just the perfect travel companion. In fact, it can even be your primary computer if you're always on the go and need an affordable, powerful and easy to carry around laptop. It co...
0%
whatlaptop.techradar.com
Updated:
2013-10-05 03:08:07
Asus are famous for kick-starting the netbook market a few years back with their Eee PC branded machines, but they manufacturer a broad variety of laptops, including CULV ones. The UL20A (£499 inc. VAT) is an excellent proposition, and offers an entic...
0%
tomshardware.com
Updated:
2013-10-05 03:08:07
When it comes to word processing and more general-purpose use, you should be fine. However, something as simple as 1080p H.264 playback brings the current crop of CULV notebooks to the edge of their performance ceilings. To top it off, you can't expect to play games on any current netbook. The CULV notebooks shown here don't fare much better, even if World of Warcraft can be dialed way down and made somewhat...
0%