location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Value UL20A-2X046X laptop Intel® Core™2 Duo SU7300 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Value
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UL20A-2X046X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UL20A-2X046X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Value UL20A-2X046X laptop Intel® Core™2 Duo SU7300 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo SU7300 1.3 GHz
  • - 30.7 cm (12.1") 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 40 W
  • - Windows 7 Professional
Warranty: 2 years
Long product name ASUS Value UL20A-2X046X laptop Intel® Core™2 Duo SU7300 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional :
The long product name of ASUS Value UL20A-2X046X laptop Intel® Core™2 Duo SU7300 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UL20A-2X046 – Intel Core2 Duo SU7300, 4096MB DDR3 RAM, 320GB HDD (SATA), 12.1-inch HD LED TFT, 1366 x 768, 0.3MP, 6-Cell Li-Ion, 3 x USB 2.0, 1 x VGA, 1 x RJ45, DC-In, SD, MMC, MS, MS-Pro, xD, Windows 7 Professional, 1.56kg, silver
More>>>
ASUS Value UL20A-2X046X laptop Intel® Core™2 Duo SU7300 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
The official description of ASUS Value UL20A-2X046X laptop Intel® Core™2 Duo SU7300 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unlimited Possibilities
UnLimited Power with 8-hours* Battery Life for Extended Computing
UnLimited Performance with the Latest Intel Core2 Duo Processor
UnLimited Portability Measuring Less than 1-inch and weighing just 1.5kg
UnLimited Multimedia Enjoyment with Altec Lansing Speakers, SRS Premium Sound and Multi-touch Touchpad.

UnLimited Power

Designed for uninterrupted, extended computing, the ASUS UL20A features up to 8-hours* battery life, thanks to the ASUS Power4Gear. It facilitates the deployment and usage of power according to the users’ preferences in relation to the specific tasks that they need to perform. It also provides users with the option to turn off hardware devices to conserve even more energy.

UnLimited Portability

Measuring less than 1-inch in profile and weighing just 1.5kg, users can simply slip the ASUS UL20A into their briefcases, backpacks or even carry them on-hand with minimal effort.

UnLimited Multimedia Enjoyment

The ASUS UL20A is also a highly capable multimedia entertainer on-the-move. With bespoke Altec Lansing speakers supporting SRS Premium Sound, it delivers high fidelity audio enjoyment for movies, videos and games. With a multi-touch touchpad, users can intuitively manipulate pictures, as well as zoom-in and out of pictures with simple pinching and rotating of their fingers.

UnLimited Performance
Equipped with an Intel Core2 Duo processor, the ASUS UL20A delivers the multitasking efficiency for a myraid of usages and applications. It features multi-core processing which combines two independent processor cores into one physical package, empowering users with more productivity and efficiency everytime.

Short summary description ASUS Value UL20A-2X046X laptop Intel® Core™2 Duo SU7300 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
This short summary of the ASUS Value UL20A-2X046X laptop Intel® Core™2 Duo SU7300 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Value UL20A-2X046X, Intel® Core™2 Duo, 1.3 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS Value UL20A-2X046X laptop Intel® Core™2 Duo SU7300 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
This is an auto-generated long summary of ASUS Value UL20A-2X046X laptop Intel® Core™2 Duo SU7300 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional based on the first three specs of the first five spec groups.

ASUS Value UL20A-2X046X. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 1.56 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU7300
Processor cores
2
Processor threads
2
Processor frequency *
1.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, xD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
Altec Lansing
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Bundled software
ASUSDVD 6-in-1, Asus Win flash for BIOS & Driver live Update, ASUS SmartLogon, ASUS Net 4 switch, Asus Power4Gear Hybrid, Asus Live Update, Asus Multi-Frame, Asus NB Probe +, ASUS Life Frame 3, ASUS Wireless Console, Asus Data Security Management(ADSM), Virtual Camera, ASUS Splendid, ASUS Express Gate, Asus Screen Saver, Fancy Start, eManual, AI Recovery
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE4
Processor code
SLGYV
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42791
Conflict-Free processor
No
Battery
Number of battery cells
3
Power
AC adapter power
40 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
296 mm
Depth
210 mm
Height (front)
2.51 cm
Height (rear)
3.09 cm
Weight *
1.56 kg
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 02:03:02
Uk has collected 9 expert reviews for ASUS Value UL20A-2X046X laptop 30.7 cm (12.1") Intel® Core™2 Duo SU7300 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
alphr.com
Updated:
2014-05-22 02:03:02
Netbooks have had their time in the limelight, but with the likes of Asus's UL20A on the market, their days look to be numbered. Combining stamina and ultraportable dimensions with more power than any netbook can muster, Asus' latest should tempt cash-...
Bottom line Compact size, mammoth battery life and decent performance for the low price...
83%
techradar.com
Updated:
2014-05-22 02:03:02
Asus is famous for kick-starting the netbook market with its EeePC branded machines, but also offers a broad variety of full-size laptops, including high-quality ultraportables. The Asus UL20A offers an enticing blend of portability, usability and perf...
Good Build quality, Good battery life, Decent performance, Quickstart operating systems...
Bad No internal disk drive, No Bluetooth...
80%
tlbhd.com
Updated:
2014-05-22 02:03:02
I am a big fan of netbooks and one of their biggest advocates. However, there are moments when they just can't offer enough power and get sluggish, especially if you're a power user (like me) trying to run many programs in the same time like on a regular...
Bottom line All in all, the Asus UL20A is a great device. Capable and portable, it's just the perfect travel companion. In fact, it can even be your primary computer if you're always on the go and need an affordable, powerful and easy to carry around laptop. It co...
0%
whatlaptop.techradar.com
Updated:
2014-05-22 02:03:02
Asus are famous for kick-starting the netbook market a few years back with their Eee PC branded machines, but they manufacturer a broad variety of laptops, including CULV ones. The UL20A (£499 inc. VAT) is an excellent proposition, and offers an entic...
0%
tomshardware.com
Updated:
2014-05-22 02:03:02
When it comes to word processing and more general-purpose use, you should be fine. However, something as simple as 1080p H.264 playback brings the current crop of CULV notebooks to the edge of their performance ceilings. To top it off, you can't expect to play games on any current netbook. The CULV notebooks shown here don't fare much better, even if World of Warcraft can be dialed way down and made somewhat...
0%