location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS U80V-WX091X, AU Intel® Core™2 Duo P8700 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U80V-WX091X, AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U80V-WX091X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS U80V-WX091X, AU Intel® Core™2 Duo P8700 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8700 2.53 GHz
  • - 35.6 cm (14") 1366 x 768 pixels 16:9
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi
  • - AMD Mobility Radeon HD 4570 0.512 GB
  • - Bluetooth 2.1+EDR
  • - 65 W
  • - Windows 7 Professional
Warranty: 2 years
Long product name ASUS U80V-WX091X, AU Intel® Core™2 Duo P8700 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Professional :
The long product name of ASUS U80V-WX091X, AU Intel® Core™2 Duo P8700 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U80V-WX091X, Intel Core 2 Duo P8700, 4GB DDR2 RAM, 500GB SATA HDD, DVD Super Multi, 14" HD LED, 1.3Mp Webcam, Bluetooth 2.1+EDR, Windows 7 Professional
More>>>
ASUS U80V-WX091X, AU Intel® Core™2 Duo P8700 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Professional:
The official description of ASUS U80V-WX091X, AU Intel® Core™2 Duo P8700 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An Inspirationally Exquisite Design
The design of the ASUS U80 is inspired by one of the world’s thinnest creations, the wings of a butterfly, and also features subtly shimmering glitters on the LCD lid. It boasts a slim and elegant profile, which resembles the curvature of the wings of a butterfly once opened.

An Illuminating Experience
The ASUS U80 is equipped with the ASUS AI Light sensor technology, which monitors the surrounding conditions around the user, and then makes subtle adjustments to the brightness of the illuminated keyboard, touch-pad, as well as the display in response to environmental lightning.

Short summary description ASUS U80V-WX091X, AU Intel® Core™2 Duo P8700 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Professional:
This short summary of the ASUS U80V-WX091X, AU Intel® Core™2 Duo P8700 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS U80V-WX091X, AU, Intel® Core™2 Duo, 2.53 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS U80V-WX091X, AU Intel® Core™2 Duo P8700 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Professional:
This is an auto-generated long summary of ASUS U80V-WX091X, AU Intel® Core™2 Duo P8700 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Professional based on the first three specs of the first five spec groups.

ASUS U80V-WX091X, AU. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows 7 Professional. Weight: 2.15 kg

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8700
Processor cores
2
Processor threads
2
Processor frequency *
2.53 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9.5
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, SD, xD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4570
Discrete graphics card memory
0.512 GB
On-board graphics card *
No
Discrete graphics card *
Yes
On-board graphics card model *
Not available
Audio
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
WLAN, Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Keyboard layout
QWERTY
Software
Drivers included
Yes
Software
Trial software
Norton Internet Security 2009
Operating system installed *
Windows 7 Professional
Bundled software
ASUS DVD 6-in-1 Adobe Acrobat Reader 8.0 Power2Go
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
351 mm
Depth
243 mm
Height (front)
21.5 cm
Height (rear)
3.16 cm
Weight *
2.15 kg
Other features
Wireless technology
IEEE 802.11a/b/g
AC adapter included
Yes
Infrared data port
No
Type
PC
Display
LED
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:34:24
Uk has collected 6 expert reviews for ASUS U80V-WX091X, AU Intel® Core™2 Duo P8700 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Professional and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-01-01 02:34:24
The ASUS U80V is an all-purpose notebook with some visual surprises under the hood, including a touch-sensitive LED trackpad (altogether now: "Ooooooh! Ahhhhhh!"). The ASUS U80V offers a good range of components for the asking price and will run day-to-day applications without a hitch; it’s also powerful enough for HD video editing and occasional bouts of 3D gaming. On the downside, it isn’t the most visually appealing notebook on the market, despite the funky touchpad. Nevertheless, it remains...
Good Performed solidly in our benchmarks, backlit keyboard and LCD light-sensor, dinky LED trackpad...
Bad No e-SATA connection, design is a bit bland...
Bottom line The Asus U80V is an above-average all-purpose notebook with some interesting bells and whistles up its sleeve. For the asking price, it provides a rock-solid performance...
75%
pcadvisor.co.uk
Updated:
2014-01-01 02:34:24
Good performance and a bling trackpad differentiate the Asus U80V 14in-screen laptop. The Asus U80V is an all-purpose notebook with some visual surprises under the bonnet, including a touch-sensitive LED trackpad (altogether now: ‘Ooooooh! Ahhhhhh!...
Bottom line The Asus U80V is an above-average all-purpose notebook with some interesting bells and whistles up its sleeve. It provides a solid performance, but its ultimate worthiness will depend on the UK retail price. Chris Jager...
80%
trustedreviews.com
Updated:
2014-01-01 02:34:24
With all the Eee PC shenanigans, it's easy to forget Asus makes normal notebooks as well. Today we're looking at an incoming new model, which as yet doesn't have confirmed UK pricing or availability. As such we're giving it the hands-on treatment to see h...
0%
Zdnet.com.au
Updated:
2014-01-01 02:34:24
Design Coated in piano black, with extremely deep set, blue reflective particles and with trims of silver, the new Asus U series manages to evoke a sensation of stylishness right out of the box. Opening to the inside, youd swear you were presented wit...
Good Backlit keyboard, Multitouch touchpad, Excellent design...
Bad Multitouch pad still needs some work...
Bottom line The U80V is without question our favourite 14-inch laptop, and Asus deserves praise for what it has achieved here. If the company can overcome the final stumbling block of having a reliable multi-touch touchpad on PC, well be thoroughly impressed ind...
90%
alphr.com
Updated:
2014-01-01 02:34:24
Not content with ushering in its latest set of Seashell-inspired laptops, Asus has now unleashed its U-series notebooks upon the world. And when Asus' marketing spiel promised us an "exquisitely crafted, thin and lightweight notebook", we put on our Su...
Bottom line Not as exquisitely designed as Asus would have us believe, this laptop will have to be aggressively priced to compete...
83%