ASUS U6SG-2P031E, SE, Intel® Core™2 Duo, 2.1 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB
ASUS U6SG-2P031E, SE. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 9300M G. Operating system installed: Windows Vista Business. Weight: 1.57 kg