Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS U6SG-2P014E, EN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U6SG-2P014E, EN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U6SG-2P014E
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9684
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 16 Jan 2020 10:30:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name ASUS U6SG-2P014E, EN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business :
The short editorial description of ASUS U6SG-2P014E, EN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business

U6SG-2P014E, Intel Core 2 Duo T9300, 3072MB DDR2 RAM, 250GB SATA HDD, DVD Super Multi, 12.1" TFT, 1.3M Webcam, Bluetooth 2.0, TPM, FPR, 3+6 cell Battery, Windows Vista Business, Brown Leather
More>>>
ASUS U6SG-2P014E, EN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business:
The official marketing text of ASUS U6SG-2P014E, EN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business as supplied by the manufacturer

Simplistic Design
The beauty of the U6Sg is complimented with its simple and clean lines. The contour gives the notebook as structured appearance with sturdiness.

Exquisite Detailing
The leather bound palm rest adds yet another dimension to the U6Sg design with a softness that personalizes the tactile computing experience. The leather further extends down the front edge of the notebook furthering the comfort zone beyond limit.

True Brilliance
From afar, U6Sg's mocha sheen gives off a fashionesque effect that compliments any sophisticated metropolitan. The high-shine cover, Voile, made by a 13-step process shines with underlying shimmering fibers gets its name from the equally delicate luminous fabric.

LED backlight panel Solution
The U6Sg screen adopts a special LED backlight panel that is half the width of and 1/3 lighter than the traditional LCD panel. It operates with lowers power consumption and offers better luminance for a pleasant viewing experience.

Live Video Communication
The high-resolution webcam module is one of the smallest lenses available that integrates seamlessly into the U6Sg's LCD panel and together with a built-in high quality microphone wire-free video conferencing is possible anywhere.

Extensive Wire-Free Connectivity
Built-in WLAN 802.11 a/b/g/n ensures wireless Internet access wherever reception is available. Bluetooth 2.0 enhanced data rate provides data transfers at a rate that is three times faster than the standard Bluetooth for increased connectivity and synchronization between digital devices.

Visual Feast
The 12.1-inch glare-type widescreen with exclusive Splendid Color Enhancement Engine displays vivid colors and sharp details for the most enjoyable viewing experience.

Solid Privacy Protection
The notebook offers a smart balance of mobility and performance with comprehensive security feature that protects. Data security is uncompromised with built-in fingerprint scanner that reads from the live layer of skin, preventing common skin surface conditions from impairing scanner accuracy. Embedded TPM is a hardware solution that helps to avoid attacks by hackers looking to capture passwords and encryption keys to sensitive data.

ASUS LifeFrame3- Easy Image Recording and Capturing
The exclusive imaging software not only offers easy to use recording and capturing functions with high-quality audio and video, it also guards security with motion triggered image capture when set to the Monitor mode. With a total of 6 function modes and a host of fun editing features, the LifeFrame3 keeps your memories alive for anytime browse and playback!

Short summary description ASUS U6SG-2P014E, EN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business:
This short summary of the ASUS U6SG-2P014E, EN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS U6SG-2P014E, EN, Intel® Core™2 Duo, 2.56 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description ASUS U6SG-2P014E, EN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business:
This is an auto-generated long summary of ASUS U6SG-2P014E, EN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business based on the first three specs of the first five spec groups.

ASUS U6SG-2P014E, EN. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.56 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics adapter. Operating system installed: Windows Vista Business. Weight: 1.57 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor model *
The model number for the processor in a computer.
T9300
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.56 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
6 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket P
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor system type
UP
Processor series
Intel Core 2 Duo T9000 series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® PM965 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Processor core voltage (AC)
1.062 - 1.150 V
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
12.5
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
3 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS Duo,MS Pro,MS Pro Duo,SD,xD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce 9300M G
Maximum graphics adapter memory
0.256 GB
Audio
Audio system
System used to play music or speech.
Intel HDA (azalia)
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
WLAN, Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Business
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Processor code
SLAYY
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33917
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.57 kg
Width *
The measurement or extent of something from side to side.
300 mm
Depth *
The distance from the front to the back of something.
220 mm
Height
The measurement of the product from head to foot or from base to top.
31.6 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/g/n
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
TV-in port
No
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Audio system full duplex
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:59:57
Uk has collected 7 expert reviews for ASUS U6SG-2P014E, EN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:59:57
Nl heeft 7 proffesionele recensies verzameld voor ASUS U6SG-2P014E, EN 30,7 cm (12.1") 1280 x 800 Pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:59:57
Fr a recueilli 7 avis d’experts pour ASUS U6SG-2P014E, EN 30,7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 Go DDR2-SDRAM 250 Go NVIDIA GeForce 9300M G Windows Vista Business et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:59:57
De hat 7 Expertenmeinungen über ASUS U6SG-2P014E, EN 30,7 cm (12.1 Zoll) 1280 x 800 Pixel Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:59:57
Testseek ha raccolto 7 recensioni da parte di esperti per ASUS U6SG-2P014E, EN 30,7 cm (12.1") 1280 x 800 Pixel Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:59:57
Es ha coleccionado 7 opiniones de expertos para ASUS U6SG-2P014E, EN 30,7 cm (12.1") 1280 x 800 Pixeles Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:59:57
Dk har samlet 7 ekspertanmeldelser for ASUS U6SG-2P014E, EN 30,7 cm (12.1") 1280 x 800 pixel Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:59:57
Se har samlat in 7 experttester för ASUS U6SG-2P014E, EN 30,7 cm (12.1") 1280 x 800 pixlar Intel® Core™2 Duo 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 03:06:49
While it has a fast CPU and good features, such as built-in 3G connectivity, the U6Sg is let down by poor battery life. This is a major drawback for a unit thats pitched at style-conscious road warriors. If considering this unit, you should either opt...
Good Fast CPU, built-in 3G antennas and SIM card reader, 250GB hard drive...
Bad Poor battery life, uncomfortable touchpad buttons The Final Word While it has a fast CPU and good features, such as built-in 3G connectivity, the U6Sg is let down by poor battery life. This is a major drawback for a unit thats pitched at style-conscio...
Bottom line While it has a fast CPU and good features, such as built-in 3G connectivity, the U6Sg is let down by poor battery life. This is a major drawback for a unit thats pitched at style-conscious road warriors. If considering this unit, you should either opt...
60%
notebookjournal.de
Updated:
2011-09-25 15:59:57
Hochglanzlackierter Deckel, Handauflage mit braunem Lederbezug, Touchpad mit schwarzer Oberfläche im Look von gebürstetem Metall, silbern glänzende Abschlussleisten links und rechts am Gehäuse - Asus hat sich beim Design seines 12-Zoll-Subnotebooks U6S...
Good sehr helles Display, Verarbeitung...
Bad Verarbeitung, Lüfterlautstärke, Display: Kontrast, Kontrastverfälschung vertikal, Touchpadtasten...
Bottom line Wer ein schnelles Notebook mit vergleichsweise geringem Gewicht und geringer Größe sucht, könnte bei Asus 12-Zoll Subnotebook U6SG-2P010E fündig werden. Dank 639 Punkten beim Passmark Perfomance Test gehört es bei der Anwendungsleistung zu den Spitzen...
70%
hwupgrade.it
Updated:
2011-09-25 15:59:57
Il progresso tecnologico ci ha regalato, ormai da diverso tempo, una serie di soluzioni hardware in grado di soddisfare le esigenze della maggior parte dei consumatori. In modo particolare ciò si riscontra all'interno del mercato notebook dove, eccezio...
0%
laptopworld.dk
Updated:
2011-09-25 15:59:57
Asus U6S – Den lille luksus. Denne gang ser vi på en business laptop fra Asus, deres Asus U6S. Denne laptop er skabt til den rejsende forretningsmand. Vi ser på, hvad man egentlig kan pakke ned i sådan en lille laptop.I denne serie har vi lånt 2...
Good Pris, Skærm, Kabinet, Fornuftig batterilevetid, Super Mobilitet...
Bad Skærmen kan flexe...
Bottom line Asus lover luksus og masser af hestekræfter i deres u6 serie og U6Sg leverer bestemt varen. Her er der masser af power til den professionelle bruger. Samtidigt er der en rigtig god batterilevetid, hvormed arbejdet er sikret på rejsen også når stikkonta...
80%
xbitlabs.com
Updated:
2011-09-25 15:59:56
A compact notebook is traditionally associated with low performance and high mobility. It is a notebook for people who need a small and light computer and are ready to put up with its modest performance. But ASUS is always changing our notions of porta...
Good Luxurious exterior design, High performance, Four USB ports, Rich accessories, Integrated 1.3megapixel webcamera, HDMI port...
Bad Glossy coating of the display, No Num Lock indicator, Low battery life (with the 3cell battery), Indicators are invisible when the lid is closed, Easily soiled glossy surfaces of the case, High price...
Bottom line The U6Sg is not just yet another regular subnotebook. If not unique, this model is certainly distinguishable. It doesn’t suit well as a traveling companion due to the capacity of its battery. You have to install a 6- or 9-cell battery into it to ach...
0%
cw.no
Updated:
2011-09-25 15:59:57
En liten og lett bærbar pc gir ofte en kompromiss når det gjelder funksjonalitet og ytelse. I den vekt- og størrelsesklassen som Asus U6Sg befinner seg i er det ikke mange, om noen, som kan stille med like gode spesifikasjoner på en del områder. Maskin...
Bottom line Asus U6S er sammen med Lenovo X300 den mest solid konstruerte maskinen vi hittil har testet i dette segmentet. Samtidig har den også et moderne og eksklusivt uttrykk i formen. Pc-en er meget godt utstyrt, både når det gjelder prosessor, harddisk og i...
83%
mobileai.net
Updated:
2016-12-27 15:36:20
LEO某日回家的時候,發現桌上怎麼又被擺東西了,這包裝還蠻眼熟的仔細一看哇!!!!上面有ASUS的商標說,真不知道裡面藏了什麼樣的東西,趕快來拆看看吧。 原來是ASUS U6系列,其實這台並不是什麼展新的機種,可是卻維持了ASUS U系列的一慣風格,在茫茫的機海當中,說真的ASUS很認真的在耕耘U系列的形象,沉穩大方,不只是商務人士的最愛,其實也可以輕易的擄獲女性使用者的心喔。就讓我們來看看吧 開箱篇 精美紮實的包裝 很貼心的附贈的隨身筆記電腦包與內袋喔 毫不吝嗇的配件,兩顆電池與藍芽滑鼠,還有一...
0%
Show all
Customer service details
X