location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS U44SG-WO057X laptop Intel® Core™ i7 i7-2620M 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U44SG-WO057X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U44SG-WO057X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:44:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS U44SG-WO057X laptop Intel® Core™ i7 i7-2620M 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i7 i7-2620M 2.7 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 256 GB SSD
  • - NVIDIA® GeForce® 610M Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 75 W
  • - Windows 7 Home Premium
Long product name ASUS U44SG-WO057X laptop Intel® Core™ i7 i7-2620M 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black :
The long product name of ASUS U44SG-WO057X laptop Intel® Core™ i7 i7-2620M 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-2620M (4M Cache, 2.7 GHz), 8GB DDR3, 256GB SSD, 14.0" 16:9 HD (1366x768) LED Backlight anti-glare, 1x USB 3.0, 2x USB 2.0, Gigabit Ethernet, WLAN 802.11 b/g/n, Windows 7 Home Premium, Black
More>>>
ASUS U44SG-WO057X laptop Intel® Core™ i7 i7-2620M 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
The official description of ASUS U44SG-WO057X laptop Intel® Core™ i7 i7-2620M 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great portability
U44 notebooks offer an ultra-thin and ultra-light design that’s only 19mm thick and 1.5Kg with a 4-cell battery. Using a slim 0.9cm bezel, they pack more power and features alongside a 14” screen into a compact 13”-sized body, making them easy to carry in any situation. At the same time, the nano-coated alloy body presents superior durability, contributing to effortless carriage and peace of mind.

More power in a compact design
While thin and light, U44 notebooks deliver full 2nd generation Intel® Core™ performance with standard voltage CPU versions that exceed the output of CULV models. This means faster and smoother multimedia and multitasking, while the added strength of new NVIDIA® GeForce® 610M discrete graphics enables better gaming and HD video.

Extended battery endurance
With advanced ASUS Super Hybrid Engine II technology managing energy consumption to optimize efficiency and performance for each task, U44 notebooks keep working up to 10 hours without recharging. NVIDIA® Optimus® technology contributes to this, intelligently switching between full power and moderate GPU tasking as needed. All-day computing becomes doable, as users can continue working and enjoying with stopping to look for a power outlet.

Faster and better
Solid state drive storage makes the new U44’s especially fast and durable in mobile use. SSDs expedite data access well beyond the limits of mechanical drives, and are much more resistant to shocks. Models available with up to 256GB SSDs. All U44 notebooks offer USB 3.0, which works up to ten times faster than USB 2.0. Put together, SSD and USB 3.0 lead to a faster, more rewarding experience with less waiting around for content to move, load, or play.

Short summary description ASUS U44SG-WO057X laptop Intel® Core™ i7 i7-2620M 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This short summary of the ASUS U44SG-WO057X laptop Intel® Core™ i7 i7-2620M 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS U44SG-WO057X, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description ASUS U44SG-WO057X laptop Intel® Core™ i7 i7-2620M 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS U44SG-WO057X laptop Intel® Core™ i7 i7-2620M 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS U44SG-WO057X. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® 610M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2620M
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.7 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
27
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 610M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards
1
Audio
Audio system
SonicFocus
Built-in speaker(s)
Yes
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR041
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52231
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter power
75 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.95 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
328 mm
Depth
238 mm
Height
19 mm
Packaging content
Manual
Yes
Quick start guide
Yes
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
Type
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Number of products included
1 pc(s)
Ethernet interface type
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 04:29:30
Uk has collected 7 expert reviews for ASUS U44SG-WO057X laptop Intel® Core™ i7 i7-2620M 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2012-11-05 04:29:23
Tobias Winkler (translated by Tanmay Pradhan), 06/05/2012 Thin, quiet and light - these words describe the ideal notebook for use on-the-go. What if it offered good performance as well? We take a look at how close the 14 inch Asus U44SG comes to thes...
Good Bright, matt display, Very long battery life, Low weigh (for a 14 inch laptop), Good system performance, Quiet and cool while idle or at low load, High capacity and fast SSD, Flawless Nvidia Optimus, Very good workmanship, Good positioning of interfaces...
Bad Display has weak contrast and poor vertical viewing angles, Grainy picture quality, Low performance increase while using the dedicated graphics card, Only RAM upgrades possible, Loud and tangible heat emissions at load, No UMTS available, 4 cell battery n...
Bottom line The ASUS U44SG is a solid, stylish, fast, well-equipped subnotebook. In comparison to its 13 inch brethren, its performance is higher and the laptop has a brighter, larger, matte 14 inch display. The Solid State Drive delivers good size at 256 GB and exce...
87%